Products/Services for FM Transmitter Band Pass Filters

  • RF Filters and Microwave Filters-Image
    RF Filters and Microwave Filters - (491 companies)
    ...and microwave filters. Bandpass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Examples of bandpass filters include surface acoustic wave (SAW...
  • Radios-Image
    Radios - (371 companies)
    Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. Radios...
  • RF Band Pass Filters-Image
    RF Band Pass Filters - (172 companies)
    RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass...
  • Active Band Pass Filters-Image
    Active Band Pass Filters - (29 companies)
    Active band pass filters are used to attenuate frequencies below and above a range of frequencies (i.e., the bandwidth or passband of the filter). Active band pass filters (BPF) attenuate frequencies below and above a range of frequencies (i.e.
  • Antennas-Image
    Antennas - (1286 companies)
    External. Antennas that are attached or located externally to the radio transmitter, receiver, transceiver, or waveguide. The unit may be freestanding on the ground or mounted on a mast, tower, portable hand radio, building, vehicle, or plane...
  •  
    Long Pass Filters and Short Pass Filters - (91 companies)
    Long pass filters transmit a wide spectral band of long wavelength radiation while blocking short wavelength radiation. Short pass filters transmit a wide spectral band of short wavelength radiation and block long wave radiation. Long pass and short...
  •  
    RF Band Reject Filters - (60 companies)
    ...frequency is the center frequency. Bandwidth is the range of frequencies that RF band reject filters pass with maximum attenuation. Ripple is the peak-to-peak variation of the passband response. Insertion loss is the total RF power transmission loss...
  •  
    RF High Pass Filters - (87 companies)
    RF high pass filters pass signals from high frequencies and reject signals from low frequencies. Performance specifications include specified frequency, bandwidth, ripple, insertion loss, and voltage standing wave ratio. For RF high pass filters...
  •  
    RF Low Pass Filters - (120 companies)
    RF low pass filters pass signals from low frequencies and reject signals from high frequencies. Performance specifications include specified frequency, bandwidth, ripple, insertion loss, and voltage standing wave ratio. For RF low pass filters...
  •  
    Active Band Reject Filters - (8 companies)
    ...the passage of all frequencies with the exception of a frequency band that is attenuated or rejected. A notch filter can be built by passing the input signal through both a low pass filter and a high pass filter simultaneously. The resulting signal...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire