-
Supplier: Richardson RFPD
Description: The ADRV1CRR-FMC is an FMC Carrier Card supporting the SDR SOMs from Analog Devices. This Carrier supports development of SDR designs with a platform containing all the necessary interfaces and I/O expansion required for the SDR family of SOMs. The carrier card
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SDR MODULE CARRIER/FMC CARRIER Product overview: ADRV1CRR-FMC from Analog Devices Inc. is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and
-
Description: BOARD FMC CARRIER SPARTAN 6
- Category: Development Board
- Features: Other
-
-
Supplier: Acme Chip Technology Co., Limited
Description: PCIE FMC CARRIER WITH XILINX VIR
- Category: Development Board
-
Supplier: Richardson RFPD
Description: The AD-FMCDAQ3-EBZ module is comprised of the AD9680 dual, 14-bit, 1.25 GSPS, JESD204B ADC, the AD9152 dual, 16-bit, 2.5 GSPS, JESD204B DAC, the AD9528 clock, and power management components. It is clocked by an internally generated carrier platform via the FMC connector, comprising a
- Category: Development Board
-
Supplier: ELMA Electronic Inc.
Description: FMCs maximize I/O bandwidth while maintaining I/O flexibility in high speed signal processing applications and are ideally suited for use with our line of Front End Processor / FMC Carrier cards. Features: 200Msps to 2.5Gsps sampling rate at 10-bit Up to 5GHz Input Bandwidth
- Data Rate: 200,000 to 20,000,000 kbps
- Form Factor: Printed Circuit Board (PCB)
- Device Type: Serial Data Converter
-
Supplier: Richardson RFPD
Description: The ADRV9009-ZU11EG is a highly integrated RF System-On-Module(RF-SOM) based on dual Analog Devices ADRV9009 wideband transceivers. When combined with the ADRV2CRR-FMC carrier board this hardware platform can be used for prototyping and reducing time to market for application
Find Suppliers by Category Top
Featured Products Top
-
transmitter for high speed DAC's. Features and Benefits One (1) FMC+ connector. Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector. HMC DRAM Simple USB 3.0 port interface Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
More Information Top
-
Automatic HDL firmware generation for FPGA-based reconfigurable measurement and control systems with mezzanines in FMC standard
FMC Carrier Board .
-
Automatic resource identification for FPGA-based reconfigurable measurement and control systems with mezzanines in FMC standard
The mapping file is specific to the FMC carrier board used in certain system.
-
Pentek, Inc. - Flexor FMC (FPGA Mezzanine Card) Products
Pentek's Flexor Model 5973 3U VPX FMC carrier board supports an optional VITA 66.4 fiber connection with 12 optical duplex lanes.
-
Photon Physics and Plasma Research, Photonics Applications and Web Engineering, Wilga, May 2012
These include: Low cost FMC carrier board with embedded ARM processor and fast optical I/O, Linux running module on Power PC embedded processor with FPGA interface, Multichannel pico-ammeter FMC module, group repository environment, combustion engine parameters recorder, universal image acquisition system…
-
DAC1x08WO demonstration board
This demonstration board is designed to be used in conjunction with any FMC carrier board .
-
Flexible FPGA and I/O designs with Kontron's extended VITA 57 offering
With Kontron's already-established product line of 6U VME single board computers (SBCs) and VME/VPX FMC carrier boards , the latest VITA 57 product offerings further minimize non-recurring development time and cost.
-
High dynamic range diamond detector acquisition system for beam wire scanner applications
For the back-end system, the CERN custom designed VME FMC Carrier board (VFC-HD) [6] will be used to manage the data processing and storage.
-
Secondary particle acquisition system for the CERN beam wire scanners upgrade
For the back-end system the VME FMC Carrier board (VFC) [9] will be used.
-
Evaluation of 400 m, 4.8 Gbit/s Versatile Link lengths over OM3 and OM4 fibres for the LHCb upgrade
The blue markers were done with a dedicated pattern generator on an FMC carrier board , while the green points were obtained by using a prototype, AMC40 readout board as data generator.1 In both cases we used an Avago MiniPOD [5] as…
-
Open Hardware for CERN's accelerator control systems
As an example, figure 2 shows such a carrier board for FMC mezzanines and uses a Xilinx Spartan 6 as FPGA.
Indicates content that may require registration and/or purchase.