-
Supplier: Newark, An Avnet Company
Description: 1x4 QSFP Kit Assy, Foam,HS, PCI
-
Supplier: Powell Electronics, Inc.
Description: 1x4 QSFP Kit Assy, Foam,HS, PCI
-
Supplier: ArduSimple
Description: kit in a surveyor pole (1/4″ male thread to surveyor pole female thread) IP67 Waterproof transport case with pre-cut foam to fit all products and accessories Product Change History: -00: initial version -01: plastic improvements (from 3D printed to injected plastic). Change to handgrip with
- Supported System: Communications/Networking, RF, Wireless Systems
- Category: Development Board
-
-
Supplier: ValueTronics International, Inc.
Description: models for absolute repeatability testing Stock models to fit your custom applications RF absorbent foam liner Exclusive double lip RF tight gasket Universal I/O connector interface plate Easy release latch system Dual gas filled cover struts Designed to test complete systems The
-
Supplier: Allied Electronics, Inc.
Description: Key Features Rugged, Die-Cast Aluminum Alloy (Tough Yet Easy to Machine), Electronic Instrument Enclosure Lap Joint Construction with a Self-Adhesive, EVA Foam Gasket for the Lid Provides Protection Against Access of Dust and Water. If you Do Not Require Gasket — Refer to the Non-Watertight
-
Supplier: Allied Electronics, Inc.
Description: Key Features Rugged, Die-Cast Aluminum Alloy (Tough Yet Easy to Machine), Electronic Instrument Enclosure Lap Joint Construction with a Self-Adhesive, EVA Foam Gasket for the Lid Provides Protection Against Access of Dust and Water. If you Do Not Require Gasket — Refer to the Non-Watertight
-
Supplier: Allied Electronics, Inc.
Description: Key Features Rugged, Die-Cast Aluminum Alloy (Tough Yet Easy to Machine), Electronic Instrument Enclosure Lap Joint Construction with a Self-Adhesive, EVA Foam Gasket for the Lid Provides Protection Against Access of Dust and Water. If you Do Not Require Gasket — Refer to the Non-Watertight
-
Supplier: Allied Electronics, Inc.
Description: Key Features Rugged, Die-Cast Aluminum Alloy (Tough Yet Easy to Machine), Electronic Instrument Enclosure Lap Joint Construction with a Self-Adhesive, EVA Foam Gasket for the Lid Provides Protection Against Access of Dust and Water. If you Do Not Require Gasket — Refer to the Non-Watertight
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: and secure electrical connection specifically for automotive use. Used in conjunction with most hand-held digital multimeters (including Fluke). Banana plug jumpers are used as electrical contact points to open/close/bypass electrical circuits to regulate the electrical circuit board; the
- Attenuation Factor: 1X
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: connection specifically for automotive use. Used in conjunction with most hand-held digital multimeters (including Fluke). Banana plug jumpers are used as electrical contact points to open/close/bypass electrical circuits to regulate the electrical circuit board; the connectors are
- Attenuation Factor: 1X
- Probe Configuration: Alligator Clip
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: (including Fluke). Banana plug jumpers are used as electrical contact points to open/close/bypass electrical circuits to regulate the electrical circuit board; the connectors are built with heavy duty nylon casing. The flexible back probing pins are great for sliding into automotive
- Attenuation Factor: 1X
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: (including Fluke). Banana plug jumpers are used as electrical contact points to open/close/bypass electrical circuits to regulate the electrical circuit board; the connectors are built with heavy duty nylon casing. The flexible back probing pins are great for sliding into automotive
- Attenuation Factor: 1X
- Probe Type: Voltage
-
Supplier: Hammond Manufacturing Company Inc.
Description: of IK08 per IEC62262 No internal ribs for easy installation of connectors without interference or additional milling. Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Add 0.16" (4 mm) to enclosure depth for lid Replacement Hardware Replacement screws for the
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Features: Other
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: SIE Computing Solutions, Inc.
Description: pressure cooling subsystem with two independently front-removable 53 CFM quiet 12VDC fans, coupled with a removable foam EMI dust filter, is complemented by a power supply exhaust fan which ensures optimal clean airflow through the chassis to remove heat from critical system-level components.
- ISA Slots: 10
- Output Rating: 250.00000000000003 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: Lift Products, Inc.
Description: tires are gentle on wood, tile and carpet. Optional foam filled tires available. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Roller Controls Features key switch, maximum throttle control, horn, belly bump switch and
-
Supplier: Optoma Technology, Inc.
Description: been designed and manufactured for eco-friendliness, to: Employ long-life materials and components Use components that are lead-free on all printed circuit boards Use no polystyrene foam in the packing materials Comply with RoHS standards to phase out the use of hazardous materials
-
Supplier: Optoma Technology, Inc.
Description: remote management and control. Employ long-life materials and components. Use components that are lead-free on all printed circuit boards. Use no polystyrene foam in the packing materials Comply with RoHS standards to phase out the use of hazardous materials. What's in the Box This
-
Supplier: Optoma Technology, Inc.
Description: brightness for up to one and a half hours. Stay Connected: A full suite of connectors on the rear of the PK-301, used with adapter cables, provide a broad range of connection options. A mini-jack audio output supports the use of an external amplifier and a micro SD slot allows for quick and
-
Supplier: Optoma Technology, Inc.
Description: compared to regular standby mode. Are designed to limit energy use, with automatic shut down and remote management and control. Employ long-life materials and components. Designed for large group viewing (Up to 300” screen size) Use components that are lead-free on all printed circuit boards.
Find Suppliers by Category Top
Featured Products Top
-
operating system connects to wireless networks for remote diagnostics and upgrades. Applications Graphite sheets, boats, crucibles, and molds Thermal fields and insulation barrels Raw ceramics, foam cement, and gray board (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
with an acrylic-based adhesive system. The 3M™ Electrically Conductive Double-Sided Tape 9793KT Series uses a nickel/copper-coated conductive foam carrier for applications requiring mechanical compliance and cushioning; the 3M™ Electrically Conductive Double-Sided Tape 9793KW Series (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc.
More Information Top
-
122-channel squid instrument for investigating the magnetic signals from the human brain
It consists of a top plate, a neck plug of fibre-glass coated foam plastic, four connector boards and a wiring unit onto which the gradi- ometer components are plugged in. .
-
Computers Helping People with Special Needs
The TalkBox design also affords durability, since it is easy and inexpensive to replace any of the components of TalkBox (e.g., foam board chassis, aluminum foil switches, connector assemblies).
-
Bill of Materials - iHome iP1 Audio System for iPhone and iPod
Wire Harness - 7 22AWG Discrete Insulated Wires, w/ 7-Position Socket Soldered on Board , 7-Position Pin Connector and Foam Rubber Insulation .
-
House technique
1 foam plastic 2 wall connection profile 3 standing board of the kitchen sink fitted with antidroning lining 4 geschlossenporiger soft foam-plastic 5 wall mischbatterie with pivotable air sprudler .
-
Frost & Sullivan: Carbon Nanotubes - Endless Opportunities
Commercialized products that benefit from flame retardants include plastic enclosures for consumer electronics, printed circuit boards , wire and cable, electrical connectors , foam insulation, foam seating in furniture, automobiles, and textiles.
-
Materials and Processes
White paint on box Aluminium box Potting foam Printed circuit board Soldered joint and plated through hole Connector .
-
Advanced Research on Civil Engineering and Material Engineering
For the application of the sandwich panel, it still have many problems remain to be deep research, such as: plastic foam core layer sandwich board of refractory ability; When heated single connector of the deformation ability; Hard foam component in the load…
-
Free Catalog Contains Shielding Products | Components content from Microwaves & RF
It features conductive foam gaskets, finger stock gaskets, D- connector gaskets, board -level shielding, knitted mesh shielding, elastomer gasket materials, fan vents, filters, and more.
-
Mechanical prototype of tracking chamber in station 2 in dimuon spectrometer of ALICE
Outside the foam layers, two exit boards were glued on the foam surfaces for mounting of readout electronics to which the connectors were attached.
-
Days siderrurgiques international ATS 2007: Resumés of communications.
Demonstrations of recycling of three different components of buildings (steel sandwich panels and polyurethane foam , mixed steel-concrete structures containing poutrelles with connectors , steel trays of floor and armatures at concrete, partitions in plasterboards on steel thin sections) showed that .
Indicates content that may require registration and/or purchase.