Products/Services for Foam Lobster Buoys

  •  
    Buoys and Floats - (70 companies)
    Buoys and floats are designed to float on the surface of a body of water, or are supported below the water’s surface to mark a location. They are used in marine navigation, boat mooring, nautical communications, and weather observation...
  •  
    Foam Tapes - (98 companies)
    Foam tapes have a foam carrier, which can provide conformability and cushioning features. Foam tapes are used for a variety of applications including but not limited to: gasketing, bonding, sealing, weatherstripping, acoustical (sound isolation...
  • Foams and Foam Materials-Image
    Foams and Foam Materials - (581 companies)
    Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. Foams and foam materials are made from low density elastomers, plastics, and other materials...
  • Foam Bonding Tapes-Image
    Foam Bonding Tapes - (93 companies)
    Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
  •  
    Foam Insulation - (94 companies)
    Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source. Foam insulation is typically a low-density elastomer or polymer in the form...
  •  
    Foam Cores - (45 companies)
    Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
  •  
    Foam Fabrication Services - (226 companies)
    Foam fabrication services providers produce products made from foam cores, foam plastic, cushioning foam, closed cell foam, acoustic foam, and polyurethane foam. Foam fabrication services manufacture foam products from foam cores, foam plastic...
  •  
    Foam and Aeration Control Agents - (65 companies)
    Foam and aeration control agents control internal porosity and bubbles. They include blowing agents, aerators, and deaerators. Foam and aeration control agents are chemicals that are added to batches in order to control internal porosity and bubbles...
  •  
    Oceanographic Instruments - (27 companies)
    Oceanographic instruments measure various physical characteristics of the world 's oceans. They include devices such as thermometers, fluorometers, depth sensors, acoustic current meters, echo sounders, tide and turbidity gauges, coastal buoys...
  •  
    Protective Packaging - (676 companies)
    ...angle or edge board, bubble wrap or foam packaging, partition, corrugated wrapping, cradle, foam-in-place, packaging insert, packing peanuts, panels, trays, and void fillers. How to Select Protective Packaging. Image Credit: All-Spec Industries...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire