Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Potting Compound, Epoxy Bisphenol A-Type Syntactic Foam, Heat Cure
-
Supplier: SAE International
Description: This specification covers a glass or silica microsphere-filled epoxy resin formulation, supplied as a two-component system, requiring an oven cure for attainment of maximum properties.
-
-
Supplier: SAE International
Description: This specification covers a glass or silica micosphere-filled epoxy resin formulation, supplied as a two-component system, requiring an oven cure for attainment of maximum properties.
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UF-3 is a unique polyurethane foam characterized by low vapor pressure. UF-3 is unaffected by grease, oils, and most solvents. Also, it is ozone resistant, has excellent insulation characteristics, is dimensionally stable and will not rot or mildew.
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating.
- Viscosity: 250 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.51922044 W/m-K
- Tensile Strength (Break): 60 psi
-
Supplier: Henkel Corporation - Electronics
Description: HYSOL STYCAST EFF15 is a one component epoxy based free flowing syntactic foam powder designed to infiltrate around densely packed components and fill voids in electronic modules. It exhibits low shrinkage during cure so little stress is transmitted. The material self extinguished after an
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc.
- Viscosity: 150 to 500 cP
- Thermal Conductivity: 0.2803790376 W/m-K
- Features: Electronics, Encapsulating / Potting, Specialty / Other, Thermal Insulation / Heat Insulating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: 20-3036 is a light weight epoxy for potting, casting, and encapsulating electronic components and assemblies. It is formulated in a convenient 2:1 by weight mix ratio.
- Thermal Conductivity: 0.20191906 W/m-K
- Dielectric Strength: 390.0000000000004 kV/in
- Dielectric Constant (Relative Permittivity): 3.7
- Type: Electrical Insulation / Dielectric
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Protect 4006 SFR is a two component, polyurethane foam encapsulant that is used for potting and encapsulating battery cells in EV battery modules. It is a flame retardant, low density, and light weight material. It also protects against noise, vibration, and harshness.
- Viscosity: 500 cP
- Thermal Conductivity: 0.05 W/m-K
- Dielectric Strength: 3 kV/in
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Protect 4006 SFR is a two component, polyurethane foam encapsulant that is used for potting and encapsulating battery cells in EV battery modules. It is a flame retardant, low density, and light weight material. It also protects against noise, vibration, and harshness.
- Viscosity: 160 cP
- Thermal Conductivity: 0.05 W/m-K
- Dielectric Strength: 3 kV/in
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Protect 5006 is a two component, polyurethane foam encapsulant that is used for encapsulating all components within an EV battery module. It is a flame retardant, low viscosity, and ultra-lightweight material. It reduces thermal propagation and offers great vibration and impact
- Thermal Conductivity: 0.03 W/m-K
- Dielectric Strength: 50.800000000000104 kV/in
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Protect 5006 is a two component, polyurethane foam encapsulant that is used for encapsulating all components within an EV battery module. It is a flame retardant, low viscosity, and ultra-lightweight material. It reduces thermal propagation and offers great vibration and impact
- Thermal Conductivity: 0.03 W/m-K
- Dielectric Strength: 50.800000000000104 kV/in
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 4640, Silicone, Flexible, Potting or Encapsulant LOCTITE® STYCAST 4640 RTV condensation cure silicone rubber syntactic foam is engineered to yield a flexible, low density material with a low dielectric constant and dissipation factor. It is designed for airborne
- Viscosity: 45,000 cP
- Use Temperature: 85 to 500 F
- Tensile Strength (Break): 200 psi
- Features: Caulk / Grout
-
Supplier: Beacon Adhesives, Inc.
Description: glass, honeycomb, etc.) in the fabrication of sandwich panels. Bonding all metals and other rigid materials (such as glass, ceramics, most plastics, plastic foams, structural laminates) to themselves and to each other Parts: A/B - Potting Compound - Equal-Mix Epoxy Adhesive
-
Supplier: ASTM International
Description: mathematical models used for the prediction of molecular contaminant generation, migration, and deposition. 1.4 All types of organic, polymeric, and inorganic materials can be tested. These include polymer potting compounds, foams, elastomers, films, tapes, insulations, shrink
-
Supplier: ASTM International
Description: relative humidity is ± 5%. 1.3 Many types of organic, polymeric, and inorganic materials can be tested. These include polymer potting compounds, foams, elastomers, films, tapes, insulations, shrink tubings, adhesives, coatings, fabrics, tie cords, and lubricants. The materials
Find Suppliers by Category Top
Featured Products Top
-
In the transportation sector, designing lighter weight components has widely become a key trend especially to reduce energy consumption and maximize the range of electric vehicles. CHT’s advanced Silicone Foam is designed to reduce weight – as well as mitigate thermal (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
Polyurethane: "Customized Plastic"
PU Potting Compounds: Vacuum Processing Provides Optimum Results - Polyurethanes have an extremely wide and flexibly modifiable range of properties. This makes them a popular and frequently used group of materials in industrial production. PU potting compounds can be processed easily and feature
-
Dielectric Materials for Use in Radomes
low dielectric constants, useful in radio and microwave frequencies. This makes them ideal for applications such as in conformal antennas, where the material must be applied around a radius. Microelectronics - Non-foamed polyurethanes are often used as "potting compounds" in electronics, where
More Information Top
-
Handbook on dynamics of jointed structures.
The circuit boards are intrinsically rugged partly because of the foam potting compound supporting them.
-
Drying oils
Plasticizers, adhesives, foams , potting compounds , and molding materials also can be made in this fashion.
-
Modelling the thermal conductivity of epoxy nanocomposites with low filler concentrations
It is used for industrial castings, surface coatings, high strength adhesives, durable laminates, cold casters, lightweight foam and potting compounds for a variety of electrical and electronic apparatuses [1].
-
Modeling of spacecraft contamination outgassing as a diffusion controlled process
A list of such materials would include paints, coatings, adhesives, tapes, plastics, elastomers, potting compounds , foams , fabrics, films, honeycomb structures, multilayer insulation, etc.
-
CR4 - Thread: Chemically Resistant polyurethane
Is the, "chemically resitant polyurethane" a coating/ potting compound / foam /mechanical part?
-
Characterization and control of organic airborne contamination in lithographic processing
Outgassing from HEPA filter potting compounds , foams , sealants; flame retardants, plasticizers .
-
Triaxial Load Cells for Monitoring Overhead Transmission Lines
A foam -type potting compound is used to completely seal the internal parts after assembly.
Indicates content that may require registration and/or purchase.