-
Supplier: Master Bond, Inc.
Description: Master Bond UV16Med-FD is a low viscosity, medical grade UV curable epoxy for bonding, sealing and coating, containing a fluorescent dye for identification. Cationic curing, no oxygen inhibition Low shrinkage upon curing Good physical strength properties Passes ISO 10993-5 UV16Med-FD
- Use Temperature: -80 to 400 F
- Tensile Strength (Break): 250,000 to 300,000 psi
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy
- Viscosity: 700 to 1,200 cP
- Use Temperature: 527 F
- Coeff. of Thermal Expansion (CTE): 31.666666666666664 to 82.77777777777777 µin/in-F
- Transmission: 1 %
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy
- Viscosity: 11,000 to 20,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 30 to 89.44444444444444 µin/in-F
- Substrate Compatibility: Ceramic / Glass
-
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Viscosity: 3,000 to 5,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 106.66666666666666 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.34
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy
- Viscosity: 3,000 to 5,000 cP
- Use Temperature: 707 F
- Coeff. of Thermal Expansion (CTE): 32.22222222222222 to 90 µin/in-F
- Index of Refraction: 1.5636
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® M-31CL Hysol Medical Device Epoxy Structural Adhesive is an ultra clear, low viscosity adhesive that bonds glass, ceramic, metal, and many rigid plastics. Ideal for applications where optical clarity and excellent structural and mechanical properties are required. 30
- Viscosity: 6,000 cP
- Use Temperature: 65 to 300 F
- Industry: Medical / Food (Sanitary / FDA), Optical Grade / Material
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30ND is a high viscosity, two component epoxy adhesive for general purpose bonding and repair formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight or volume. This
- Viscosity: 1,200 to 1,400 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial, Optical Grade / Material, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100%
- Use Temperature: -60 to 400 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 9,500 psi
- Elongation: 3 %
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30Med is a two component very low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix
- Viscosity: 1,200 to 1,400 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.53 to 1.55
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3981 is a low viscosity, heat curing epoxy adhesive suitable for applications that require fast cure, excellent environmental resistance and high adhesion. The product cures rapidly when exposed to temperatures as low as 100 °C and achieves excellent adhesion to
- Viscosity: 4,000 to 6,000 cP
- Tensile Strength (Break): 8,970 psi
- Elongation: 2.98 %
- Features: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3984 is a high viscosity, heat curing epoxy adhesive suitable for applications that require fast cure, excellent environmental resistance and high adhesion. The product cures rapidly when exposed to temperatures as low as 100 °C and achieves excellent adhesion to
- Viscosity: 22,000 to 28,000 cP
- Tensile Strength (Break): 5,540 psi
- Elongation: 1.1 %
- Features: Epoxy (EP)
-
Epoxy Adhesives - Thermally Conductive, Non-Electrically Conductive, Low Viscosity Epoxy -- G6E-TSALSupplier: Graphene Laboratories, Inc.
Description: adhesive properties of a traditional adhesive. This product is unique in that it also requires strong electrical resistance, thereby broadening its range of possible applications. To achieve this, the G6E-TSAL™ Epoxy is formulated with a blend of proprietary nanomaterials,
- Viscosity: 40,000 to 50,000 cP
- Use Temperature: 77 to 302 F
- Thermal Conductivity: 1.8 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Medical / Food (Sanitary / FDA)
-
Supplier: Henkel Corporation - Industrial
Description: Off-white, 2-part, epoxy adhesive which cures at room temperature to form a tough bondline providing high peel resistance and high shear strengths. LOCTITE® EA M-21HP is an off-white, 2-part, epoxy adhesive which cures at room temperature once mixed, to form a tough
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Epoxy (EP)
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Use Temperature: 230 F
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard, Porous Surfaces
- Features: Epoxy (EP), Other, Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Protavic America, Inc.
Description: ANE-57103 is a toughened two part adhesive. ANE-57103 is used for high speed bonding even at lower temperatures. ANE-57103is specifically developed for bonding difficult substrates such as glass, ceramics, metals and engineered plastics. Proven applications are bonding MRI magnets under full
- Viscosity: 10,000 cP
- Use Temperature: -50 to 130 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Epoxies Etc...
Description: 20-3068 is a room temperature curing, two component, epoxy potting compound, adhesive, and coating system. The 20-3068 meets the Food and Drug Administration (FDA) regulations permitting use in food contact applications. When properly cured, these products comply with the
- Viscosity: 3,500 cP
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Tensile Strength (Break): 10,600 psi
- Elongation: 6 %
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 180 F
- Features: Epoxy (EP), Other, Specialty / Other
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 30671 off-white M-21HP medical device epoxy adhesive is compatible with ceramic, glass, metal and thermoplastic materials. Provides a 20 min working time. Works in a mix ratio of 2:1. Delivers great performance with tensile strength of 5700 psi. Minimum to maximum
- Viscosity: 37,000 cP
- Use Temperature: -65 to 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® HP is an epoxy-based adhesive system demonstrating both low loss and high reliability, specifically designed for OEMs and PCB design manufacturers. Its optimized low-loss solution is suitable for multi-layer flex and rigid-flex designs for military, automotive and
- Industry: Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Epoxy (EP)
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 200 F
- Features: Epoxy (EP), Other, Specialty / Other
- Industry: Marine, Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 30673 clear M-31CL medical device adhesive is compatible with ceramic, glass, metal and thermoplastic materials. Provides a 30 min working time. Works in a mix ratio of 2:1. Delivers great performance with tensile strength of 8000 psi. Minimum to maximum operating temperatures
- Viscosity: 6,000 cP
- Use Temperature: -65 to 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Epoxies Etc...
Description: 10-3039 is a room temperature curing, two component epoxy. This system meets the Food and Drug Administration (FDA) regulations permitting use in food contact applications. When properly cured, these products comply with the FDA regulations of Title 21 Code of Federal
- Viscosity: 175,000 to 800,000 cP
- Use Temperature: -40 to 266 F
- Tensile Strength (Break): 8,600 psi
- Elongation: 3.7 %
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK FDA 2 BIPAX, Epoxy, Medical LOCTITE® ABLESTIK FDA 2 BIPAX is designed for medical device applications. This material bonds offer resistance to water, weather, galvanic action, petroleum solvents, lubricants, fuels, mild acids and alkalis and other organic and inorganic
- Viscosity: 14,000 cP
- Use Temperature: 103 to 293 F
- Features: Epoxy (EP)
- Industry: Medical / Food (Sanitary / FDA)
Find Suppliers by Category Top
Featured Products Top
-
Easypoxy® Epoxy Adhesives Two-component, industrial grade epoxies; supplied in convenient two-tube kits and bulk packages. Easypoxy® K-20 & K-22 General purpose, clear/black paste adhesive One of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Key Features Convenient processing Good physical strength properties Excellent chemical resistance properties Meets 175.105 food grade requirement Product Advantages Easy to mix and apply Low exotherm, long (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
in epoxies, silicones, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
Yaskawa now offers a range of food grade and hygienic servo motors for use with the Sigma-7 line of SERVOPACKs. Food Grade - 600W to 4.5kW, 200V or 400V These FDA-approved white epoxy-painted high-performance motors are ideal for food packaging equipment (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
series of specialty adhesive primers that provide improved adhesion properties in challenging applications. Epoxy Polyurethane Silicone Applications : Filtration Adhesives Performance and Industrial-Grade Adhesives Specialty Adhesive Primers (read more)
Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
product line consists of advanced adhesives, sealants, coatings, potting/encapsulation compounds and impregnation resins. Each compound is designed to meet specific application needs and requirements. Master Bond manufactures over 3,000 grades of specially designed formulations. We also offer replacements for competitors’ discontinued products. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
. Featuring smooth, crevice-free housings, stainless steel or epoxy coatings, and food-grade lubricants, these gearboxes withstand aggressive washdown procedures while maintaining strict sanitation compliance. DieQua offers (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
-held models are light enough to be moved around manually. ON THE FLOOR OR IN THE FIELD In the plant or factory, free-standing Double Helixx models mix everything from hash-style food products to multi-component epoxies to cream honey. Even in the largest batches, they provide complete (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
. The cartridge is constructed with a polypropylene core, cage, and end caps, and is manufactured using advanced hot-melt sealing technology — without any adhesives or surfactants (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Fluon+™ PFA EA-2000 Adhesive Resins Serve as PCB Coatings to Speed Up Communication Rates in Autonomous Vehicles By 2025, it is projected that the global market (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
CR4 - Thread: Water Filter Cartridge End Cap Installation
We done extensive experimentation for assembly of PP end cap to Carbon with various adhesives including epoxies , UV cure we are convinced that nothing compares EVA hot melt for ease, food grade , no solvent emission, inexpensive wide availability and more than enough …
-
Fiber-Optic EFPI Pressure Sensors for In Vivo Urodynamic Analysis
… often based on epoxy or UV-mold, such as in [15], [17], to seal the EFPI cavity; some of epoxy -based designs may prevent the achievement of the Food and Drug Administration (FDA) compliance, although medical- grade adhesives compliant to standard ISO10993 …
-
Handbook of Textile Processing Chemicals
Uses: UV absorber, heat/light stabilizer, antioxidant for polymers (ABS, cellulo- sics, epoxy , polyester, PS, flexible and rigid PVC, VDC), food - grade poly- mers, coatings, colorants, adhesives , nylon dyed under atmospheric applics.; metal chelating; UV screen (pharmaceuticals) Features: Stabilizes against discoloration and deterioration …
-
Handbook of Preservatives
Uses: UV absorber, heat/light stabilizer, antioxidant for polymers (ABS, cellulosics, epoxy , polyester, PS, flexible and rigid PVC, VDC), architectural coatings, maintenance coatings, wood coatings, acrylics, varnishes, lacquers, alkyds, food - grade polymers, coatings, colorants, adhesives , nylon dyed under atmospheric applics.; metal chelating; UV …
-
Handbook of Food Packaging Chemicals and Materials
Uses: UV absorber, heat/light stabilizer, antioxidant for polymers (ABS, cellulosics, epoxy , polyester, PS, flexible and rigid PVC, VDC), architectural coatings, maintenance coatings, wood coatings, acrylics, varnishes, lacquers, alkyds, food - grade polymers, coatings, colorants, adhesives , nylon dyed under atmospheric applics.; metal chelating; UV …
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: UV absorber, heat/light stabilizer, antioxidant for polymers (ABS, cellulosics, epoxy , polyester, PS, flexible and rigid PVC, VDC), architectural coatings, maintenance coatings, wood coatings, acrylics, varnishes, lacquers, alkyds, food - grade polymers, coatings, colorants, adhesives , nylon dyed under atmospheric applics.; metal chelating; UV …
-
Handbook of Rheology Modifiers
… org. synthesis, esp. of melamine, barbituric acid, and guanidine salts; explosives; epoxy curing agent, catalyst for epoxy resin, powd. coatings, structural laminates, adhesives , film adhesives; pharmaceuticals; flotation … … well drilling muds; in food -pkg. adhesives; modifier for … … use; antioxidant/stabilizer for food- grade polymers .
-
Handbook of Paper and Pulp Chemicals
… org. synthesis, esp. of melamine, barbituric acid, and guanidine salts; explosives; epoxy curing agent, catalyst for epoxy resin, powd. coatings, structural laminates, adhesives , film adhesives; pharmaceuticals; flotation … … well drilling muds; in food -pkg. adhesives; modifier for … … use; antioxidant/stabilizer for food- grade polymers .
-
High Performance Anticorrosion Coatings
● Galoseal WB, a water-based acrylic adhesion promoter that replaces polyvinyl butyral primers, which can no … ● Plasite 4555, a 100%-solids fast-cure reinforced epoxy lining for food - grade cargos.
-
06.01.11 -- New System Provides Assured Bonding Of Light Cure Adhesives
Ellsworth Adhesives Adds Sauereisen As Supplier Of Adhesive & Potting Compounds Food Grade Epoxy Resists High Temperatures, Meets FDA CFR 175.300 .
Indicates content that may require registration and/or purchase.