-
Supplier: IBT Industrial Solutions
Description: combination of quality products and outstanding service. Food Handling Conveyor Belting: FDA and/or USDA approved for use in industries like beef and poultry processing, baking and confectionery, prepared foods processing and canning. Package Handling Conveyor Belting: IBT Industrial
- Material: Cotton / Canvas, Nitrile, PVC, Polyurethane / Urethane, Teflon®
- Application: Food & Beverage Processing
- Features: Food Grade Rated, Other
-
Supplier: Interstate Plastics, Inc.
Description: Machine grade polycarbonate is an engineering plastic with excellent dimensional stability and good strength and stiffness over a wide range of service temperatures. Zelux is often used for structural applications when clarity and impact strength are essential including lenses, manifolds,
- Overall Thickness: 0.25 to 2 inch
- Tensile Strength (Break): 9,500 to 10,500 psi
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Form / Shape: Film / Sheet
-
Supplier: Techsil Limited
Description: of assembly applications. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 15mm & 43mm. FDA approved for in-direct food contact.
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
-
Supplier: NewAge Performance Products | NAPP
Description: REACH and RoHS compliant Free of conflict minerals Ultra-high-purity grades available for the semiconductor industry Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting
- Outside Diameter / Size: 0.5625 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 89 psi
-
Supplier: Techsil Limited
Description: attachment, special offers and other promotional items that need to be removed from a mailing letter, magazine or backing card. To apply PeelTec 210, use any good quality 12mm glue gun that works at 195°C or higher. This grade is food safe and benefits from FDA approval.
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: of assembly applications. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 12mm & 15mm. FDA approved for in-direct food contact.
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: of assembly applications. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 12mm & 43mm. FDA approved for in-direct food contact.
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Comau S.p.A.
Description: mm, making it versatile for various tasks. It boasts an IP67 protection rating across all installation positions, ensuring robust resistance to dust and water. The Racer-5 SE also includes food-grade H1 grease and stainless steel screws and covers, which are essential for maintaining
- Load Capacity: 5 kg
- Reach: 800 mm
- Robot Type: Articulated Robot
- Industry / Application: Assembly, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Medical / Pharmaceutical, Packaging
-
Supplier: Qosina Corp.
Description: Cyanoacrylate adhesives are also known as medical-grade super glues. These convenient and powerful medical adhesives are solvent-free and have a quick set time. However, applications that require resistance to thermal cycling under vibration, shock stresses or environmental exposure
- Chemical System: Acrylic / Polyacrylate
- Industry: Medical / Food (Sanitary / FDA)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: IBT Industrial Solutions
Description: combination of quality products and outstanding service. Food Handling Conveyor Belting: FDA and/or USDA approved for use in industries like beef and poultry processing, baking and confectionery, prepared foods processing and canning. Package Handling Conveyor Belting: IBT Industrial
- Application: High Temperature, Mining / Quarrying
- Features: Other
- Material: Rubber
Find Suppliers by Category Top
More Information Top
-
Method and apparatus for packaging large cakes.
A cake cover is then secured to the base using, for example, a food - grade glue .
-
A novel cataplasma matrix of traditional Chinese medicine
Glycerin (Analytical reagent, Tianjin, China), gellan gum (GL 1001, Hangzhou, China), xanthan gum (food grade, Shandong, China), konjac glue ( food grade , Beijing, China), sorbitol (Analytical reagent, Tianjin, China), polyacrylic acid sodium (Analytical reagent, Tianjin, China), Gluco-Adhesive T (GAT, made in the…
-
Effect of baking improvers on the quality of whole cassava biscuits
This situation has changed with current efforts at utilizing cassava for the industrial production of food grade starch, glue , beer and alcohol (Eggleston et al. 1993) among others.
-
Glues and Cements - Adhesives, Sealants and Tape - Grainger Industrial Supply
Are there any safe alternatives (preferably food grade ) for glue sticks?
-
Handbook of Paper and Pulp Chemicals
…rigid articles; superior flow in rigid PVC inj. molding and complicated profiles; extrusion films, calendered sheets, blow-molded bottles; highly costabilizing in CaZn stabilized and lead stabilized PVC systems; food pkg. adhesives, animal glue ; stabilizer in food - grade polymers; defoamer in food…
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
…articles; superior flow in rigid PVC inj. molding and complicated pro- files; extrusion films, calendered sheets, blow-molded bottles; highly cos- tabilizing in CaZn stabilized and lead stabilized PVC systems; food pkg. adhesives, animal glue ; stabilizer in food - grade polymers; defoamer in .
-
Handbook of Adhesive Chemical and Compounding Ingredients
…esp. clear rigid articles; superior flow in rigid PVC inj. molding and complicated profiles; extrusion films, calendered sheets, blow-molded bottles; highly costabilizing in CaZn stabilized and lead stabilized PVC systems; food pkg. adhesives, animal glue ; stabilizer in food - grade polymers; defoamer .
-
Handbook of Food Packaging Chemicals and Materials
stabilized PVC systems; food-pkg. adhesives, animal glue ; stabilizer in food - grade polymers; defoamer in food-contact .
-
Flexitank - Flexitank Manufacturers, Suppliers
Food Grade Flexitank for Bulk Glycerine and Glue Etc .
-
Over the fatty acids of the chicken fat and others's edible fats
Thereby, yellow maize and Grtinfutter showed the abundant amounts oats of in low degree hemp seeds, barley, adhesive feed and red maize, hrend wi ~ wheats, wheat bran it cottonseed flour Fleisehabfi ~ lle, rapeseeds, and blood flour contained the only vernachlhssigbare…
Indicates content that may require registration and/or purchase.