-
Supplier: Pressure Washers Direct
Description: Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •High pressure chemical injection •50' wire braid reinforced 1/4" hose on hose reel
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The FitSys 18 Push-Fit fitting system is used with a variety of liquid and gaseous media. It can also be used for food, hot water, steam and aggressive media. The FitSys 18 Push Fit fitting is of modular design and allows the combination of different connector types (male thread, tube clamp,
- Features: Elbow, Push-to-Connect / Push-On, Sanitary / Food Grade Fitting, Tee, Wye
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: Pressure Washers Direct
Description: warranty •Adjustable unloader lets you set the pressure to suit the task •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance •Safety coupler, 22mm screw connections •Knife-jet (high pressure wash/soap nozzle) •Includes Dirt Killer
- Water Jet Pressure: 1,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
-
Supplier: Pressure Washers Direct
Description: grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends •Built in hose reel keeps hose tidy when not in use Can Be Used
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Fan spray nozzle for most jobs •DirtKiller turbo nozzle doubles
- Water Jet Pressure: 2,500 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
Find Suppliers by Category Top
Featured Products Top
-
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
container blow-off attachment that consists of a stainless steel flare nozzle and mounting bracket with five feet of hose. CapDryer (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
The SSN700 series stainless steel hose reel is specifically designed for heavy-duty applications. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries as well as harsh environments. The (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The SSN800 Series stainless steel hose reel features a narrow frame that makes it ideal for mounting in smaller spaces. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries. Constructed of (read more)
Browse Hose Reels Datasheets for Hannay Reels -
options are available upon request to handle senstive chemicals or food grade fluids. Features: Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an (read more)
Browse Hose Reels Datasheets for Hannay Reels -
deionized water. Stainless steel flanged heaters are used with mildly corrosive solutions as well as severe corrosive solutions. Food applications also use stainless steel for sanitary purposes. The sheath materials used in a flanged heater can be steel, stainless steel, copper as well as exotic (read more)
Browse Immersion Heaters Datasheets for WATTCO -
. For example, several AFLAS grades are approved by the Food and Drug Administration for food contact so that they work in food processing applications where heat or (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
safety. ProductBenefits: Hygienic designs that meet food-grade standards (e.g., FDA or EU regulations). Easy maintenance for process efficiency. Bag filters are indispensable in the production of paints, inks, and coatings: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
.g., pneumatic grippers, blow-off nozzles). Flow Hole Diameter (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Unifiller Systems Launches Their Newest Depositor For The Food And Bakery Industry - The iSpot
Ideal for random and targeted depositing, the iSpot comes with a 1” hand held nozzle with a 5 feet food grade sanitary hose that takes all standard bakery tips.
-
Equipment: Unifiller iSpot Depositor
The iSpot comes with a 1-inch hand-held nozzle with a 5 feet food grade sanitary hose that takes all standard bakery tips.
-
A Tough Nut to Crack: A Leading Pistachio Producer Saves Time and Money with a Nilfisk CFM 3707/10 (.pdf)
The 40-foot hose is further equipped with a food - grade nozzle cone attachment.
-
Low-Intensity Sprinkler for Evaluating Phosphorus Transport from Different Landscape Positions
FullJet FL-8VS sprinkler nozzle 4 3.80 cm U-bolts 1 1.27-m ball valve 1 1.52-m length of 1.27-cm plastic hose ( food grade ) 1 TeeJet throttling valve - Type 23520 with 1.27-cm connections 1 …
-
Smooth operation | Archive | Process Engineering
The system uses mobile spraying units, consisting of a holding tank fitted with a flexible hose and spray nozzle . The tank is pressurised with compressed air, allowing machine operators to deliver a spray of food - grade lubricants accurately and without waste.
-
States > North Carolina > State > Register > 2005 > [2005 NC Register 301] 03/01/2005
… regulated so that an individual's mouth does not come in contact with the nozzle and so that … If a hose is used to supply drinking water, the hose shall be of food grade quality.
Indicates content that may require registration and/or purchase.