-
Supplier: Pressure Washers Direct
Description: Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •High pressure chemical injection •50' wire braid reinforced 1/4" hose on hose reel
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Reelcraft Industries, Inc.
Description: Designed for medical applications where sanitary conditions are of a major concern, Reelcraft's new LS 5415 123 3M incorporates 304L grade stainless steel and a medical grade cord assembly. Its unique construction also makes this reel well suited for pharmaceutical applications,
- Hose / Cable Length: 15 ft
- Hose / Cable Outside Diameter: 0.130708732 inch
- Cable Length: 15 ft
- Type Of Reel: Cable Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the
- Features: Hose Reel
-
-
Supplier: Mile-X Equipment, Inc.
Description: Printing Industry Pharmaceutical Food Processing Ships Reelcraft’s stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the
- Features: Hose Reel
-
Supplier: Pressure Washers Direct
Description: grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends •Built in hose reel keeps hose tidy when not in use Can Be Used
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: doubles cleaning efficiency •50' wire reinforced 1/4" hose on convenient hose reel •High pressure soap application from float tank
- Water Jet Pressure: 1,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: jobs •Safety coupler, 22mm screw connections •Includes 50' wire braid reinforced 1/4" hose on hose reel •High PSI soap injection with built-in float tank •Auto on/off gunjet control with 30 second time delay
- Water Jet Pressure: 2,500 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pexco
Description: lubricity make the tubing, pipe or rod ideal for bushing or bearing applications. The translucent white color may vary. However, quality and physical properties remain unchanged between Altaflo® 100 PTFE tubing. Tubing coil and reel lengths may be limited due to batch size – please call to
- Outside Diameter / Size: 0.0625 to 0.5 inch
- Maximum Inside Diameter / Size: 0.03125 to 0.4375 inch
- Wall Thickness: 0.015 to 0.062 inch
- Pressure Rating: 398 psi
-
Supplier: Altaflo
Description: corrosive liquids and gases even at elevated temperatures. The smooth surface finish and lowest coefficient of friction & lubricity make the tubing, pipe or rod ideal for bushing or bearing applications. Tubing coil and reel lengths may be limited due to batch size – please call to confirm
- Outside Diameter / Size: 0.31 to 0.32 inch
- Maximum Inside Diameter / Size: 0.236 inch
- Wall Thickness: 0.04 inch
- Pressure Rating: 156 psi
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.58 inch
- Hose Inside Diameter: 0.25 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.85 inch
- Hose Inside Diameter: 0.5 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: and parts guarantee found with the entire R3 family. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta RACR Specifications Description Retracta R3 RACR Reel Part No. HWC465R-02 Application Hot Water Hose Id 1/2" Hose Length 65’/20m WP (psi) 150 psi. Weight 34lbs Case / Hose
- Maximum Pressure: 150 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
options are available upon request to handle senstive chemicals or food grade fluids. Features: Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The SSN800 Series stainless steel hose reel features a narrow frame that makes it ideal for mounting in smaller spaces. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries. Constructed of (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The SSN700 series stainless steel hose reel is specifically designed for heavy-duty applications. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries as well as harsh environments. The (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's Spray Non-Corrosive (SNC) Series reels, constructed primarily of 304-grade stainless steel, are designed specifically for lawn care, agriculture, horticulture, pest control, power washing and other spray-related industries. Competitively priced and comparable in weight to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Stainless steel SS1500 Series Manual reels are ligthweight and compact designed for long lengths of hose. This series handles 3/8” through 5/8” ID hoses and can hold up to 475 feet. The SS1500 series is constructed of 304 stainless steel for superior corrosion (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Stability Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Air Hose Reels - Pneumatics - Grainger Industrial Supply
food grade air hose reels .
-
Lines of extrusion of tubes-Step of manufacture | Techniques of the Ingénieur
However, the single extruder wouldn't know to suffice ensuring the quality of the product . .... Besides group of extrusion (extruder and head), one finds in all the lines of dosing devices, trays of cooling, measuring elements of diameter and winders (storage in coil for pipes of small diameter) or saws (storage in segment of fixed lengths).
-
Special pipework-Dossier: Pipework | Techniques of the Ingénieur
However, the single extruder wouldn't know to suffice ensuring the quality of the product . .... Besides group of extrusion (extruder and head), one finds in all the lines of dosing devices, trays of cooling, measuring elements of diameter and winders (storage in coil for pipes of small diameter) or saws (storage in segment of fixed lengths).
-
Practice of the Viszeralchirurgie
The stem cells lie in the gastric corpus in the upper third of the gland hoses in the Antrum to the base glands (Marshman et al. 2002; Karam et al. 1997). .... Approaches the transcription factor Neurogenin 3 a central role for the development of endocrine cells of its stem cells, in particular in the pancreas ( degree well et al. 2000; summer, et al. 1996). .... Physiological Stimuli for the release of peptides are the received food the elongation of the Magen- or…
-
11.21.05 -- The Perfect Tool For Converting Beef Skirts & Flats Into High-Value Meat
…of color in tomato products in accordance with the U.S. standards for grades of tomato paste … new Gamajet VI is designed specifically to meet the demands of the beverage, food , pharmaceutical and personal .... GH1100 Portable Hose Reel .
-
raico rubber hose,China raico rubber hose Manufacturers, Suppliers - ECOL
... silicone rubber hose 2,transparent or other color 3,various size 4,FDA food grade FDA food grade transparent medical silicone rubber hose 1 ... thick wall silicone tubing in various sizes;4. .... Material Composition: Steel & rubber hose reel cart TC4716 .
-
Determination of the diffusion coefficient by means of flowing injection analysis
…is now possible to determine the dispersion coefficient by iteration of the dispersion degree and the time … data are compared and finally used to determine the diffusion coefficient of the food dye E150d (sweetening .... The FIA installation used in the experimental part of the work consists of 2 hose pumps (ever 8 rollers ) for the carrier and sample transport, a rotary valve for sample injection and an UV-/-VIS spectrometer as detector that receives the…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…flows flown flues fluff fluid fluke fluky flume flung flunk flush flute flyby foals foams foamy focal focus foggy foils foist folds folia folic folio folks folly fonts foods fools foots foray force … gowns grabs grace grads grade graft grail grain grams … hooey hoofs hooks hooky hoops hoots hopes hoped horde horns horny horse horsy hoses hosed hosts hotel … rears rearm rebel rebus rebut recap recto recur redid reeds reedy reefs reeks reels reeve refer refit…
-
Construction of sicherheitsgerechter products
Teil 4: Anschlagketten − Güteklasse 8, Dezember 2008 Teil 5: Anschlagketten, Güteklasse 4, Dezember 2008 Teil 6: Anschlagketten − Festlegungen zu Informationen über Gebrauch und Instandhaltung, die vom Hersteller zur Verfü- gung zu stellen sind, Dezember 2008 Teil 7 .... Maschinen der Druckvorstufe, Mai 2011 Teil 3: Schneidemaschinen, Juni 2010 Teil 4: Buchbinderei-, Papierverarbeitungs- und Papierverede- lungsmaschinen, Dezember 2010 Teil 5: Wellpappenerzeugungs-, Flach- und Wellpappenverar- beitungsmaschinen .... Teil 3: Prüfstandverfahren zur Messung der Emissionsrate ei- nes bestimmten luftverunreinigenden Stoffes, September 2009 Teil 4: Erfassungsgrad eines Absaugsystems − Traceverfahren, September 2009 Teil 6: Masseabscheidegrad, diffuser Auslass, November 2008 Teil 7: Masseabscheidegrad, definierter Auslass, November 2008 Teil 8…
-
Urban Horticulture
The worm bins are located in a garage space inside the facility which also provides space for grow lights, and storage for seeds, fertilizer, wheel barrows, hose reels , and other equipment. .... A key education partner is the Oregon Food Bank which provides the curriculum for a ve-week … on low-cost, home gardening in a textbook appropriate for the average inmate’s seventh grade reading level.
Indicates content that may require registration and/or purchase.