-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Heavy Duty Electric Cylinders, Actuator Rod w/Male Rod End with Food Grade White Paint Option,76.2mm (3.0 in.), 230V AC, 1024 SIN/COS Multi-turn ABS Encoder (76mm stroke length), No Brake
- Device Type: Rod Type
-
Supplier: TPA Motion
Description: Waterproof Actuators are necessary where food or pharmaceuticals are manufactured due to the washing and or sterilization of the equipment. But machinery typically doesn't appreciate high-pressure spray or washing with caustic detergent solutions. Designers, as a result, must take
- Material: Stainless Steel
- Features: Water Resistant (Sealed), Wipers / Scrapers
-
Supplier: EDrive Actuators, Inc.
Description: Stainless Steel, Food Grade Housing The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions are present. These actuators offer all the
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Drive Type: Ball Screw
-
-
Supplier: GIMATIC S.r.l.
Description: Guided cylinder with twin rods • Double acting. • Piston bore: 40mm. • Stroke: 30mm or 50mm. • Several mounting accessories. • Optional magnetic sensors. • FDA-H1 food-grade grease.
- Stroke or X-Axis Travel: 1.181103 to 1.968505 inch
- Rated Force: 169.4992 lbs
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: GIMATIC S.r.l.
Description: General purpose, single-acting, anti-rotation mini cylinders • Piston bore: 10mm, 16mm, 25mm. • Stroke: 10mm, 20mm, 30mm. • Several accessories MFI... for the clamp mounting on the external diameter. • Several accessories to be mounted on the rod. • Optional sensors and clamps. • Food
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Description: Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease
- Stroke or X-Axis Travel: 1.968505 inch
- Features: Bumpers / Cushions
- Mounting Type: Clevis or Eye, Flange, Foot, Trunnion
- Actuation Type: Pneumatic
-
Supplier: PHD, Inc.
Description: Certified for Product Splash Zone (-Y8 Option)) Designed for food processing industry splash zone and caustic washdown applications All external surfaces are 300 grade stainless steel USDA certified for splash zone environments in all orientations Limited Your Motor, Your Way with USDA
- Stroke or X-Axis Travel: 19.68 to 29.53 inch
- Rated Speed: 2.4 to 78.7 in/sec
- Rated Force: 74.184 to 991.368 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
Find Suppliers by Category Top
Featured Products Top
-
in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized. FEATURES Made of the Highest Grade 316L Stainless Steel Corrosion (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Zelite® Low-Density Polyethylene Tubing Zelite LDPE tubing conforms to the applicable regulations of the FDA for use in articles intended for contact with food. The (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Festo Corporation - Designed for simple drive functions where installation space is limited, the DGC-K also features an internal guide for simple drive functions in small installation spaces. When specified with the optional NSF-H1 food grade lubricant, the DGC (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
. Corrosion-Resistant Construction High-grade stainless steel body for corrosive media and harsh environments (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
aerospace manufacturing, precise linear motion is essential for applications such as aircraft assembly, maintenance platforms, and automated positioning systems. Duff-Norton actuators provide reliable, repeatable movement, ensuring smooth operation and enhanced safety in critical aerospace (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
, F316/CF8M Temperature range: -196°C to 675°C (Class 150–600 up to 566°C; Class 900–2500 up to 675°C) Valve and seat sizes: DN32 to DN600 Rated Cv: 11 to 175 (DN32–DN125); 175 to 5850 equal percentage and 175 to 6700 linear (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
actuator, selected per site conditions Power Supply Voltage — common options include AC220V, AC380V, or DC24V Protection Grade — indicates dust and water resistance for harsh environments Highlight Specifications Body (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
CentriFlow® Meter is not affected by changes in product elasticity, density, shape or friction. Fluctuations in flow rate don't impact it's accuracy. The linearity of the zero friction formula gives the CentriFlow® Meter its ability to measure at various densities and turndown ratios (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Linear Motion Products Report - 3 Vols - 2015
The industrial grade rod-style linear actuator market benefits from its relationships with sectors including food , beverage and to- bacco, materials handling, and packaging.
-
Linear Motion Products Report - Asia - 2014
The industrial grade rod-style linear actuator market benefits from its relationships with sectors such as food , beverage & tobacco, materials handling and packaging.
-
Linear Motion Products Report - 2016
Revenues from assembled actuator products, especially industrial grade rod-style and rodless actuators , are projected to grow faster than those from linear -motion components (ball screws and linear guides). .... motion component sales depend on investment in capital-intensive machinery in the automotive, food and beverage, packaging…
-
Linear Motion Products Report - Asia - 2015
Linear Table. .... Food , Beverage & Tobacco. .... Rod-style Actuator (Commercial Grade ) .
-
Linear Motion Products Report - EMEA - 2015
Linear Table. .... Food , Beverage & Tobacco. .... Rod-style Actuator (Commercial Grade ) .
-
Sensing Technology: Current Status and Future Trends II
…quality using the electronic nose technique and the human panel test, comparison of linear and nonlinear classification .... Sens. Actuators B Chem. 159(1), 294–300 (2011) 42. .... H. Yu, J. Wang, C. Yao, H. Zhang, Y. Yu, Quality grade identification of green tea using .... LWT Food Sci. Technol. 41(7), 1268–1273 (2008) 43.
-
Linear actuator simplifies machine building
On top of that, it’s provided to us in a food - grade format—stainless steel, white epoxy paint, and washdown connectors for the servo motor itself.”. .... A specially designed roller screw mechanism converts electric motor power into linear motion. .... Planetary rollers assembled around the actuator ’s extending rod follow threads that are precisely machined into the…
-
KSB At BRAU Beviale 2012 In Nuremberg
…in place (CIP/SIP) capabilities are also promoted by electropolished wetted components made of high- grade stainless steel. .... pumps can be employed for almost all tasks related to the transport of liquid or viscous food . .... As a novelty at this year's BRAU Beviale in Nuremburg KSB will exhibit a new generation of multi-functional valve control units and positioners for pneumatic quarter-turn and linear actuators .
-
Mechanical Motion Keeps Pace
Made of stainless steel for washdown protection, the units are available in ratios of 17, 21, 23, 26 and 30 with center distances 1.75-3 in., and a factory-filled H1 food - grade lubricant. .... LINEAR ACTUATORS .
-
Linear Motion Products Report - 3 Vols - 2014
Food , Beverage & Tobacco. .... Linear Tables. .... Rod-Style Actuators . .... (Commercial Grade ) .
Indicates content that may require registration and/or purchase.