-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. Valve bodies
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: Clippard
Description: Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 250 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 24 volts
- Media: Air, Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Media: Air, Water
-
Supplier: Xylem Applied Water Systems
Description: for extended life Stainless-steel accumulator tank Food grade bladder Provides consistent pressure Supports carbonators, dispensing valves, and other appliances Highly efficient operation Increased draw-down time
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
state. Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and bulk and solids (read more)
Browse Pinch Valves Datasheets for Clippard -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
available within these kits guarantees you have the right size available to prevent leaks of gasses and liquids or replace compromised seals, minimizing downtime and enhancing overall efficiency. Types of Pre-Packaged O-Ring Kits At Arizona Sealing Devices, you can select (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
. For example, several AFLAS grades are approved by the Food and Drug Administration for food contact so that they work in food processing applications where heat or (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Drum Adapter System Kit 902mm tube and 3 4 barbed connection from Cole-Parmer
The base components are a reusable quick-disconnect coupler and a single-use drum insert assembly; both of which are made from environmentally friendly, food - grade polyethylene (PE). .... Order a convenient dispensing kit which includes all required components, or customize your own system with individual .... Kits include a 1⁄2" NPT(M) coupler body, 2" buttress drum insert, dip tube, liquid line fitting, vent check valve , and shipping plug.
-
DrumQuik Pro Adapter 1 2 NPTF x 3 8 Hose Barb from Cole-Parmer
The base components are a reusable quick-disconnect coupler and a single-use drum insert assembly; both of which are made from environmentally friendly, food - grade polyethylene (PE). .... Order a convenient dispensing kit which includes all required components, or customize your own system with individual .... Kits include a 1⁄2" NPT(M) coupler body, 2" buttress drum insert, dip tube, liquid line fitting, vent check valve , and shipping plug.
-
Dubbel
…diagram O 1 -, working assets O 3 -, torque O 1 -, Drehmomenten diagrams O 1 -, total moment O 1 -, average moment O 2 -, moment of inertia O 2 -, Ungleichförmigkeit degrees O 3 rotary magnetic … C 6 three-baking feed T 74 three-region … 17 pressure center B 46 printed dot Q 100 pressure regulator H 17, H 21 pressure sinters S 22 pressure probes W 18 pressure control H 4 pressure valve H 13 -, directly controlled … pressure distribution in the liquid B 46 pressure balances … of the charge change P 56 influence function C 50 input devices and output devices Y 9…
-
Dubbel
…1 -, Drehmomenten diagrams O 1 -, total moment O 1 -, average moment O 2 -, moment of inertia O 2 -, Ungleichförmigkeit degrees O 3 rotary magnetic … C 5 three-baking feed T 69 three-region … adiabate D 6 throttle valve H 13 d of … H 2, pressure loss and hollow cross-sections 25 pressure distribution in the liquid B 44 pressure … function C 47 influence of the charge change P 52 input devices and output devices Y 9…
-
CR4 - Thread: Dispensing an Accurate Amount of Liquid from Two Tanks
Re: Dispensing an Accurate Amount of Liquid from Two Tanks. .... Well, you could place a 3 way solenoid valve at the Tee in your picture. .... This particular switch is stainless steel in case you need food grade stuff (I am guessing you do).
-
Converting Metal Components to Plastic in Food Processing
• Conveyor guides • Liquid dispensing equipment. .... • Food and beverage grade tubing. .... • Pumps, valves and seals • Electrical and cable insula on .
-
Experiences with the Leybold ScrewLine in industrial applications. ScrewLine Vacuum pump in Industrial Applications
It gives the less waste heat in the environment as the luftgekühlte variant. .... The same holds true for liquids or food residues that unintentionally come into the pump. .... Through accessory like gas ballast valve , SP-guard or the flushing device can the ScrewLine is adapted .... Further, Food degrees are the oil available for the insert as gear oil.
-
States > Louisiana > State > Register > 2011 > [2011 LA Register 620] 06/20/2011
These may include, but are not limited to, blanks, sheeting, filling valve parts, tubes, dispensing devices and sampling containers. .... for fabrication of a component part must meet the requirements of the Federal Food , Drug and Cosmetic .... All cottage cheese sold in the State shall be Grade A. Cream— liquid milk product high in fat separated from milk which may have been adjusted by adding thereto: milk, concentrated milk and lower fat milks or dry milk or lower fat…
-
States > Louisiana > State > Register > 2011 > [2011 LA Register 920] 09/20/2011
These may include, but are not limited to, blanks, sheeting, filling valve parts, tubes, dispensing devices and sampling containers. .... for fabrication of a component part must meet the requirements of the Federal Food , Drug and Cosmetic .... All cottage cheese sold in the State shall be Grade A. Cream— liquid milk product high in fat separated from milk which may have been adjusted by adding thereto: milk, concentrated milk and lower fat milks or dry milk or lower fat…
Indicates content that may require registration and/or purchase.