-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Pressure Exhaust Valve is a regulating valve that automatically reduces the working pressure in brewery, food, dairy and beverage process tanks as the pressure in the vessel increases. The valve is an integral part of SCANDI BREW® tank top
- Valve Size: 1.4960638 to 2.99606461 inch
- Pressure Rating: 7.251885 to 58.01508 psi
- Features: Compression Fitting
- Valve Type: Pressure Relief Valves
-
Supplier: Pressure Washers Direct
Description: Medium Industrial Duty Unit •Ideal for hotel, restaurant, food processing, etc. 110 Volt, 15 Amp. TEFC Electric Motor •35' cord and ground fault interrupter (GFI) •Use indoors and outdoors; can pull water from a tank or lake High Quality Kranzle APG Industrial Grade Pump
- Water Jet Pressure: 1,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: SensorsONE, Ltd.
Description: or sound, when pressure limits are exceeded and a visual display of the process pressure for thee operators of the process equipment. This pressure instrument has been specially engineered to incorporate all the essential product features required by the pharmaceutical,
- Pressure Measurement: Absolute
-
-
Supplier: Pressure Washers Direct
Description: Medium Duty Industrial Unit With Steel Frame •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Medium Duty, Steel Frame Industrial Hot Water Unit •Ideal for food processing, industrial machinery, plant cleaning 220 Volt, 15 Amp Single Phase TEFC Electric Motor •Use indoors and outdoors; can pull water from a tank or lake •20 feet of power cord; you supply the plug that
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Kränzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Universal Wire Works Inc.
Description: Alloy 718 aluminum is a 12% silicon aluminum brazing alloy primarily designed for welding grades 1060, 1100, 3003, 5005, 6061, 6063, and cast alloys A612 and C612. Applications include heat exchangers, pressure vessels, food containers, liquid oxygen tanks and structural
- AISI / AA / CDA Grade: 718
- AA Grade: 718
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ), Structural
-
Supplier: Xylem Applied Water Systems
Description: for extended life Stainless-steel accumulator tank Food grade bladder Provides consistent pressure Supports carbonators, dispensing valves, and other appliances Highly efficient operation Increased draw-down time
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
-
Supplier: Plascon Group (The)
Description: Storage and transfer vessels and tanks from Plascon Food Solutions and DCN are available with fixed legs for forklift transportation or with wheels for in-factory operations. A wide variety of purpose-built accessories are available, all designed for Clean In Place (CIP) operation if
-
Supplier: Plascon Group (The)
Description: Storage and transfer vessels and tanks from Plascon Food Solutions and DCN are available with fixed legs for forklift transportation or with wheels for in-factory operations. A wide variety of purpose-built accessories are available, all designed for Clean In Place (CIP) operation if
-
Supplier: DRUM-MATES Inc.
Description: Suitable for Food, Beverage and other Sanitary Applications Applications: A flexible, Xtreme Duty, sanitary grade transfer hose for gravity, pressure or suction service, transferring virtually any liquid compatible with Teflon including chemicals, foods, oils, beverages,
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: different PSU valve body types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium removable outlet nozzle(see separate data sheet) Long term
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium valve bodies can be connected
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: PSU valve body types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium PTFE valve
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: Chicago Pneumatic and Pneumatech
Description: turndown capacity ES4000 Advanced graphic controller IP55 TEFC High Frequency Motors designed for variable speed use Heavy duty, 2-stage pre-filtration Shipped with synthetic oil Easily accessible integrated inverter drives Stable pressure due to Variable Speed drive ECOntrol 6i capable
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 43 SCFM
- Horse Power: 10 HP
- Features: Integral Filter
-
Supplier: Jet Edge
Description: Fluid type: Standard Viscosity grade 46, anti-wear, non-detergent USDA food grade #4010 Quinplex or equivalent Circulation pump:13 gpm (49 L/m) at 60 Hz; 11 gpm (42 L/m) at 50 Hz Lifting Eye Capacity 5000 lb (2270 kg) each Low Pressure Water* See Water Requirements in the
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Custom Processing Services, Inc.
Description: Food and Pharmaceutical Services Custom Processing Services has a new facility dedicated to food grade and active pharmaceutical processing. This capacity will supplement CPS's existing pharmaceutical excipient processing abilities. The 42,000 square foot structure contains
- Services Offered: Analytical Testing / Validation, Contract Manufacturing, Process Optimization / Development, Research and Development, Trial Facility Leasing / Tolling, Warehousing / Distribution
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pigments / Dyes
- Form: Bulk Solids / Granules
- Certifications / Standards: ISO
-
Supplier: MXD Process
Description: Portable or tank mounted mixer options Work directly with one of our process specialists to design an industrial mixer constructed to meet your exact process goals. Stainless Steel Tanks Our Titan Tanks stainless steel processing tanks are designed and constructed from
- Process: Blending / Mixing
- Industry Served: Chemicals, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Inspection / Optimization, Installation / B.O.T. / Commissioning
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: non-pressure resistant vessels – Particle removal from air streams, e.g. pressure supplies. The excellent retention and therefore, superior protection, for stored products has been proven by particle retention filtration and bacteria challenge tests performed under worst case
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Mar Cor Purification
Description: The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI)
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
-
Supplier: AMETEK Brookfield
Description: (cP/mPa·s) Speeds: Single speed: application specific Input Power: 115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc Output: 4 - 20 mA Options Explosion-proof FM and Atex approved design 3A approved food grade design STT-100 Variable speed motor Computer controlled variable speed viscometer
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: AMETEK Brookfield
Description: (cP/mPa·s) Speeds: Single speed: application specific Input Power: 115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc Output: 4 - 20 mA Options Explosion-proof FM and Atex approved design 3A approved food grade design STT-100 Variable speed motor Computer controlled variable speed viscometer
- Dynamic Viscosity Range: 10 to 500,000 cps
- Accuracy: 0.5 ±% Full Scale
- Industry / Application: Adhesives, Chemical Processing, Coatings / Paints, Cosmetics, Food and Beverage, Non-Newtonian Liquid, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper
- Display & Special Features: In-Line / In-Tank (Process / Continuous), SPC / Application Software, Temperature Compensated
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Tanker Cleaning System The Gamajet 88 Tanker Cleaning System is the only cleaning system available that can ensure complete interior cleaning of any size OTR food grade tanker. Using two proven Gamajet E-Z VIII cleaning machines, the Gamajet 88 will powerfully clean the tanker -
- Spray Pressure: 100 to 750 psi
- Flow Rate: 60 to 160 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
-
Supplier: Goulds Water Technology, a xylem brand
Description: Corrosion and abrasion resistant. Diffuser (Guidevane): F.D.A. compliant, injection molded, food grade, glass filled Lexan® for durability and abrasion resistance. Powered for Continuous Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Description: protection with input power supply Product application 1) Oil cylinder, cylinder, hydraulic cylinder position detection 2) Oil tank, medicine tank, reservoir and other liquid level measurement 3) Valve, gate opening test 4) Mobile position feedback of mechanical equipment 5)
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Alfa Laval Inc.
Description: function (NC-Air/Air-NO). The unique design also permits adjustments of the actuator spring pressure to optimize the sealing function and lifetime of the diaphragm. Over-closure protection for all handlesused for manual operation ensures a defined closure pressure against the diaphragm
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: -40 to 347 F
- Flow (Cv): 1.72 to 2,938
Find Suppliers by Category Top
Featured Products Top
-
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The food industry hoist JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
Maintaining safe internal pressure is essential for protecting storage tanks and minimizing product loss. Pressure fluctuations caused by filling, emptying, or temperature changes can create excessive positive or negative pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In the food and beverage industry, food-grade sealing hardware is crucial for safe, efficient operations that meet the stringent standards of the Food and Drug Administration (FDA). Arizona Sealing (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Yaskawa now offers a range of food grade and hygienic servo motors for use with the Sigma-7 line of SERVOPACKs. Food Grade - 600W to 4.5kW, 200V or 400V These FDA-approved white epoxy-painted high-performance motors are ideal for food packaging equipment (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60°C (140°F), and food processing (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Food and beverage manufacturing Tank farm automation Tank leveling Portioning Coolant processing Pressure relief Processing (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Food & Beverage Food and beverage applications demand actuators that are durable and reliable. They must be able to operate for long hours and be capable of withstanding frequent high-pressure hygienic wash downs that expose (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Sensing equipment in food processing plants must not only be precise and reliable, but also designed with the rigorous cleaning requirements associated with food safety guidelines in mind as well. For these applications, we recommend durable food-grade (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Productivity, CO2 /O2 exchange and hydraulics in outdoor open high density microalgal (Chlorella sp.) photobioreactors operated in a Middle and Southern Euro...
Gaseous CO2 from a storage tank , where liquid food grade CO2 was kept under pressure , was supplied into the suction pipe of the suspension circulating pump of the PB-1.
-
frp pressure tank - offers from frp pressure tank manufacturers, suppliers, exporters & wholesalers
tank use food grade SMC panel which through high temperature, high pressure and mechanical molding.
-
Split Solar Water Heater - Split Solar Water Heater Manufacturers, Suppliers
1 Heat Pipe Solar collector;2 Circulation line;3 Water tank;4 T/P valve;5 Upper copper coil;6 Under copper coil;7 Work station;8 Expansion tank ;9 Pressure Release valve Product Features: 1. Food - grade stainless steel...
-
Aligal Flo: the food grade atmosphere, on site.
In the fibres, air is separated to produce N 2 under pressure , and this passes through stainless steel pipelines to a buffer tank internally coated with a food grade epoxy lining.
Indicates content that may require registration and/or purchase.