Products/Services for Food Grade Silicone Washers
-
Washers - (1243 companies)...that could be damaged by a metallic washer. The following table illustrates how several grades of steel offer varied material properties: Mechanical Guidelines for Fasteners - Screws, Nuts, Bolts, Washers, Pins Steel Grade...TypeANSI Nominal SizeANSI Metric Size -
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)...polyglycols and water-glycol fluids, fluorocarbons, and silicone-based greases and oils. They are formulated from alkaline organic and inorganic compounds and used in diluted form with concentrations ranging from 3% to 10%. Synthetic products are more... -
O-rings - (749 companies)Neoprene (chloroprene) (-45 to 230 F). Nitrile (Buna-N) (-30 to 275 F). Polyacrylate (-25 to 350 F). Polyurethane (Millable) (-40 to 180 F). SBR (BUNA-S) (-30 to 275 F). Silicone (-65 to 450 F). Thiokol (-30 to 300 F). Exact specifications should... -
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. -
Gaskets and Gasketing - (1427 companies)...systems for the food, dairy, beverage, pharmaceutical and biotech industries. Sanitary gaskets are available in many different configurations, such as clamp, bevel seat, flanged, PTFE envelope, schedule 5, proprietary sanitary fittings (Cherry-Burrell... -
Rubber Tubing - (218 companies)...mechanical properties and elasticity. Silicone Rubber. Si Rubber. Good chemical stability; flame retardancy; excellent temperature resistance; excellent weather resistance. Styrene-butadiene (SBR). Buna-S, GRS, Buna, VSI, Buna SE. Inexpensive...
-
Food Additives - (420 companies)Food additives include flavoring extracts, syrups, emulsifiers, anti-oxidants, fortifiers and other substances that are added to food products to enhance processing, texture, flavor or other characteristics. Food additives include any chemicals...
-
Food and Beverage Gases - (29 companies)...or propellant. Iso-butane / n-butane: As a propellant. Ethylene: As a fumigant. Chlorine: As a sanitizer. Other gases may be used, but have not been reviewed by the CGA's technical committee on food-grade gas stocks. The CGA has also released the Compressed Gas...
-
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
-
Tubing - (2415 companies)...and drainage. Vinyl plastic tubing is a flexible material that offers high performance and has a broad range of chemical resistance, but is not recommended for use with food, beverages, or drugs. Other Materials. Rubber tubing is used for flow lines...
Product News
-
Arizona Sealing Devices, Inc.
Benefits of FDA Food-Grade Silicone O-Rings It 's important to choose the right O-ring materials for your equipment and systems. FDA food-grade silicone O-rings offer all the benefits of FDA-grade silicone, with additional characteristics that make them safe to use around consumable products. In this blog post, we will take a closer look at FDA food-grade silicone O-rings and their benefits. We will also explore the different uses of FDA-grade and FDA food-grade silicone so you can choose the best sealing option for your needs. (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Atlantic Rubber Company, Inc.
Commercial and medical grade silicone tubing Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton (R) fluoroelastomers and Neoprene polychloroprene. SILICONE - S70 Compatible with a variety of fluids, air, oxygen, ozone and other media for extremes of low and high temperature applications. Food grade is standard. Temperature Range: -80 to +450 F. Also available (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
CHT USA Inc.
Military Grade Silicone Adhesives CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use in military/aerospace and electronic applications. Key Attributes: Meet requirements of MIL-A-46146B. Very high tensile strength - up to 7.75 MPa. Extremely high temperature resistance - up to 316 C. UL... (read more)Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Arizona Sealing Devices, Inc.
What Makes an O-Ring Food Grade? . Silicone: Engineered with outstanding stability when exposed to extreme temperatures and corrosive chemicals, silicone provides outstanding performance in food-grade applications. continue reading... (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
CHT USA Inc.
OPTICAL-GRADE LIQUID SILICONE RUBBER and advertising. Back lighting for LCD screens. Screens and displays in vehicles. Aviation display lighting & airport lighting. Stage & theatre lighting. Rail & road signalling systems. Architectural & street lighting. Domestic lighting. Industrial machine lighting. Medical. CHT 's range of optical-grade silicones feature heat stability, excellent transparency and aging resistance that maintains stable light transmittance over a longer period of time. Optical-grade silicones perform as protective... (read more)Browse Industrial Adhesives Datasheets for CHT USA Inc. -
CHT USA Inc.
Electronics-Grade RTV Silicone Adhesive AS1803 1-Part RTV Silicone Adhesive. CHT 's AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact with atmospheric moisture to form a tough rubber. Key properties include... (read more)Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Electri-Flex Company
Liquatite® Antimicrobial Food Grade Conduit Electri-Flex Company manufactures Food Grade Liquatite (R) flexible conduit solutions designed to help protect electrical wiring in food processing, pharmaceutical, bottling, healthcare, and clean room environments. These installations prioritize food safety, sanitation, regulatory compliance, and equipment reliability, so selecting the proper wiring protection system is critical. Food Grade Liquatite (R) conduits provide durable, flexible, liquidtight protection while supporting rigorous... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
J.D. Neuhaus
Air Hoists mini Food Grade Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The food industry hoist JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe operation. Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg. Air pressure: 6 bar. Heights of lift: 5m. Length of control: 4 m. Compared to electric hoists, due to the mechanical... (read more)Browse Hoists Datasheets for J.D. Neuhaus -
Yaskawa America, Inc. - Motion Division
Food Grade and Hygienic Stainless Motors Yaskawa now offers a range of food grade and hygienic servo motors for use with the Sigma-7 line of SERVOPACKs. Food Grade - 600W to 4.5kW, 200V or 400V. These FDA-approved white epoxy-painted high-performance motors are ideal for food packaging equipment. They are capable of withstanding repeated high pressure wash down and they have a smooth housing to minimize entrapment areas. FDA-approved white epoxy coating. Finless extruded aluminum housing. IP66 sealing (high pressure wash down). UL... (read more)Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Hexnovas Heat Exchanger Technology Co., Ltd
Food Grade Tubular Heat Exchanger Tubular heat exchangers are widely used in the food and beverage industry for processing fluids that are viscous, contain particles, or are prone to fouling. Compared to plate heat exchangers, tubular designs provide superior reliability in demanding hygienic applications such as dairy processing, fruit juice production, sauces, and liquid food heating or cooling. HEXNOVAS food grade tubular heat exchangers are engineered with smooth internal surfaces and sanitary design to ensure easy cleaning... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
-
Canada - Ontario - Proposed MHSW Program Plan
… machine tool and slideway lubricant • natural gas compressor oil • conveyor lube • dripless lube • quenching oil • pneumatic system oil • rustproof oil • food grade white mineral oil The … … heat transfer fluid • silicone heat transfer fluid • … … • sewing machine oil • export oil sales • cooking oil • windshield washer fluid • emulsified …
-
rubber gasket - offers from rubber gasket manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : rubber foot with bolt, rubber foot with nut, rubber washer , china vendor ] Silicone Rubber ( FDA Grade Compliant - Food & Drug Administration ) Silicone rubbers are a group of synthetic ...
-
Sell Slewing ring bearing seal strip,turntable bearing seal strip,bearing seal
• Dalian Yingyu Co.,Ltd. provides various molded rubber parts, rubber washer , rubber gasket, rubber buffer, rubber … The materials include NBR, Silicone ,... • Sell food grade silicone products,FDA silicone rubber,hygienic seal,china vendor .
-
Increase Productivity And Reduce Downtime With metectSil Silicone Rubber Seals And Gaskets
Lock detectors are widely used within the food processing industry. All three grades of metectSil have been tested extensively and the results were outstanding. Silicone rubber gaskets This is an extensive range of silicone rubber seals, gaskets, washers and sleeves.
-
Enrichment and determination of octylphenol and nonylphenol in environmental water samples by solid-phase microextraction with carboxylated carbon nano-spheres...
All chemicals and reagents used were at least of analytical grade . Ultrapure water was purchased from Wahaha Foods Co. Ltd. 84 (Tianjin, China). The corroded part was dipped into meth- anol and ultrapure water with ultrasonic washer for 5 min … The pretreated stainless steel wire was verti- cally dipped in silicone glue for 30 s and then …
-
Wood skills
… 164, 244 cutting quality 165 sawn timber 89, 90-trimmed 91, trade forms 93, conically trimmed 91-in parallel trimmed 91, unbesäumtes 91 sawn timber bearings 519 cutting class 93 94, fehlkantig 94 … … 277 screening hole 145 silicone 254 silicone-sealing material … … 456 door leaf 449, 461 door sealing 459 door latchkey fitting 459 door feed 273 door feed … … universal motor 159 universal toothing 132 lower veneer 99 lower construction 426, 432 washer 242 UP- lacquer …
-
Longitudinal growth of skeletal myotubes in vitro in a new horizontal mechanical cell stimulator
Before each experiment, the movable parts of the apparatus were sprayed with a silicone lubricant ( Food Grade , #8036, Crown Indust. A 10 )< 10 )< 1-mm square Teflon washer was placed at the ends of each well to …
-
Silicone Rubber Tube Suppliers, Silicone Rubber Tube Manufacturers and Exporters
Products/Services: silicone rubber o ring, gasktes, washer , tube, hose Products/Services:Silicone bracelet, silicone rubber seals, silicone case, silicone tableware, food - grade silicone tube .
-
Sell food grade silicone products,FDA silicone rubber,hygienic seal,china vendor
Dalian Yingyu Co.,Ltd. provides various silicone products such as food grade silicone products, hygienic seal, silicone grommet, silicone tube, silicone bracelet, etc. … seal, water seal, ironclad oil seal, O-Ring, a wide range of flexible washer , combination washer etc.
-
Countries > Canada > National > Regulations > Canada Shipping Act > [CANADA Reg C.R.C.-1436] C.R.C., c.1436 - Life Saving Equipment Regulations
… shall be cold-driven, the heads and points bearing on strips, plates or washers of appropriate material … Painting of a G.R.P. lifeboat shall be done only after the moulding is fully cured and a water resistant grade of pre-treatment primer or an epoxide … … any of the usual finishing coatings and silicone and wax release agents … … be loaded with evenly distributed weights equal to the weight of the equipment, food , water and persons …
Indicates content that may require registration and/or purchase.