Products/Services for Food Grade Silicone Wipes
-
Wipes and Wipers - (232 companies)Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications. Dry wipes and dry wipers do not contain any wet...TypesMaterial / BackingFeatures
-
Mold Releases and Release Agents - (264 companies)...surfaces corrode. They often have penetrating lubricant or water displacement characteristics. Food grade / FDA H1 - Food grade, FDA H1, release agents are suitable for applications in processing equipment where contact with food, beverages... -
Gaskets and Gasketing - (1426 companies)...systems for the food, dairy, beverage, pharmaceutical and biotech industries. Sanitary gaskets are available in many different configurations, such as clamp, bevel seat, flanged, PTFE envelope, schedule 5, proprietary sanitary fittings (Cherry-Burrell... -
Food and Beverage Gases - (29 companies)...or propellant. Iso-butane / n-butane: As a propellant. Ethylene: As a fumigant. Chlorine: As a sanitizer. Other gases may be used, but have not been reviewed by the CGA's technical committee on food-grade gas stocks. The CGA has also released the Compressed Gas... -
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone... -
Cleaning Agents and Surface Treatments - (1898 companies)Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
-
Food Additives - (420 companies)Food additives include flavoring extracts, syrups, emulsifiers, anti-oxidants, fortifiers and other substances that are added to food products to enhance processing, texture, flavor or other characteristics. Food additives include any chemicals...
-
Waxes and Wax Compounds - (147 companies)...crayons, and as a wax on skis and surf boards. Paraffin wax is available in many different grades and is produced through the refining process of crude mineral oils. It is most commonly used in candle production and as a food coating. Soy wax...
-
Silicone Molding Services - (219 companies)Silicone molding services produce molded components made from silicone or liquid silicone rubber. Silicone molding services produce molded components that are made from silicone or liquid silicone rubber. Silicone rubber is a two-component...
-
Brooms, Mops, and Janitorial Brushes - (233 companies)Brooms, mops, and janitorial brushes are designed or suitable for maintenance and repair operations (MRO) and include products such as scratch brushes, wet mops, dry dust mops, brooms, paint brushes, and other scrubbing or washout products.
Product News
-
Arizona Sealing Devices, Inc.
Benefits of FDA Food-Grade Silicone O-Rings It 's important to choose the right O-ring materials for your equipment and systems. FDA food-grade silicone O-rings offer all the benefits of FDA-grade silicone, with additional characteristics that make them safe to use around consumable products. In this blog post, we will take a closer look at FDA food-grade silicone O-rings and their benefits. We will also explore the different uses of FDA-grade and FDA food-grade silicone so you can choose the best sealing option for your needs. (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Atlantic Rubber Company, Inc.
Commercial and medical grade silicone tubing Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton (R) fluoroelastomers and Neoprene polychloroprene. SILICONE - S70 Compatible with a variety of fluids, air, oxygen, ozone and other media for extremes of low and high temperature applications. Food grade is standard. Temperature Range: -80 to +450 F. Also available (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
CHT USA Inc.
Military Grade Silicone Adhesives CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use in military/aerospace and electronic applications. Key Attributes: Meet requirements of MIL-A-46146B. Very high tensile strength - up to 7.75 MPa. Extremely high temperature resistance - up to 316 C. UL... (read more)Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Triple/S Dynamics, Inc.
Upgrade Your Food Grade Conveying with a Slipstick Slipstick (R) Sanitary Horizontal Motion Conveyor Food Grade Conveying Equipment. The Slipstick Sanitary Conveyor, the first horizontal motion conveyor and the food industry standard, is recognized for its gentle, non-pitching conveying motion and enviable record of low maintenance, high reliability, and performance. Maintaining food safety and quality is the primary benefit of using the Slipstick in food processing applications. Unlike conventional vibrating conveyors that use a vertical... (read more)Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
Arizona Sealing Devices, Inc.
What Makes an O-Ring Food Grade? . Silicone: Engineered with outstanding stability when exposed to extreme temperatures and corrosive chemicals, silicone provides outstanding performance in food-grade applications. continue reading... (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
CHT USA Inc.
OPTICAL-GRADE LIQUID SILICONE RUBBER and advertising. Back lighting for LCD screens. Screens and displays in vehicles. Aviation display lighting & airport lighting. Stage & theatre lighting. Rail & road signalling systems. Architectural & street lighting. Domestic lighting. Industrial machine lighting. Medical. CHT 's range of optical-grade silicones feature heat stability, excellent transparency and aging resistance that maintains stable light transmittance over a longer period of time. Optical-grade silicones perform as protective... (read more)Browse Industrial Adhesives Datasheets for CHT USA Inc. -
CHT USA Inc.
Electronics-Grade RTV Silicone Adhesive AS1803 1-Part RTV Silicone Adhesive. CHT 's AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact with atmospheric moisture to form a tough rubber. Key properties include... (read more)Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Electri-Flex Company
Liquatite® Antimicrobial Food Grade Conduit Electri-Flex Company manufactures Food Grade Liquatite (R) flexible conduit solutions designed to help protect electrical wiring in food processing, pharmaceutical, bottling, healthcare, and clean room environments. These installations prioritize food safety, sanitation, regulatory compliance, and equipment reliability, so selecting the proper wiring protection system is critical. Food Grade Liquatite (R) conduits provide durable, flexible, liquidtight protection while supporting rigorous... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
J.D. Neuhaus
Air Hoists mini Food Grade Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The food industry hoist JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe operation. Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg. Air pressure: 6 bar. Heights of lift: 5m. Length of control: 4 m. Compared to electric hoists, due to the mechanical... (read more)Browse Hoists Datasheets for J.D. Neuhaus -
Yaskawa America, Inc. - Motion Division
Food Grade and Hygienic Stainless Motors Yaskawa now offers a range of food grade and hygienic servo motors for use with the Sigma-7 line of SERVOPACKs. Food Grade - 600W to 4.5kW, 200V or 400V. These FDA-approved white epoxy-painted high-performance motors are ideal for food packaging equipment. They are capable of withstanding repeated high pressure wash down and they have a smooth housing to minimize entrapment areas. FDA-approved white epoxy coating. Finless extruded aluminum housing. IP66 sealing (high pressure wash down). UL... (read more)Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division
-
Technology Toolbox | Lubes with a purpose | Plant Services
The KSBP silicone polymer was developed for biomedical uses, including artificial skin replacement, and later expanded into .... Grime, mold and dirt can be wiped from the surface, and it resists bacterial and fungal growth. .... The voluntary standard involves independent verification of food - grade lubricant manufacturing processes and product formulations as a means to increase food safety.
-
Microfluidic wound bandage: Localized oxygen modulation of collagen maturation
Food and water was supplied to each animal directly and via a 15 mL test tube respectively. .... All tethered lines were supplied through a flow adjustable manifold connected to a single silicone line hooked up to a 697 L medical- grade 100% oxygen tank. .... animal groups were removed, boiled for 5 minutes in water, disinfected with alcohol wipes , and tested for…
-
Leaching of pathogens from manure to drainage water - assayed using classic and
DNA/mRNA based methods
However, the reduction grade was markedly lower on cells layered on stainless steel. .... Antimicrobial and photocatalytic effect of silicate and silicone hygienic coatings. .... This is particularly important along a food chain, in water treatment plants as well as in pharmaceutical .... The conventional methods of disinfection with wiping are not effective in the longer term taking much time…
-
Enrichment and determination of octylphenol and nonylphenol in environmental water samples by solid-phase microextraction with carboxylated carbon nano-spheres...
All chemicals and reagents used were at least of analytical grade . .... Ultrapure water was purchased from Wahaha Foods Co. Ltd. 84 (Tianjin, China). .... The pretreated stainless steel wire was verti- cally dipped in silicone glue for 30 s and then … sary silicone glue on the etched part of the stainless steel wire was wiped by a knife.
-
Global Solvents Report: Opportunities for Greener Solvents
Methylsiloxanes are used as mild solvents suited primarily to cleaning silicones and other light, nonpolar residues. .... only in highly specialized niche applications such as manual cleaning through brushing or wiping of printed circuit … for the electronics industry (solvent defluxers for printed circuit boards); in paint strippers; in water-based paints; in dyeing and finishing of textiles and leathers; and as a component of a defoaming agent used in the manufacture of food - grade paper goods.
-
Practical hospital hygiene and protection of environment
…and disinfection plan 342 transport 334 environment 342, dressing material 337, VRE 339, wiping disinfection 338, 126 … 421 101 pulmonary artery catheters 82 pulsing field-gel electrophoresis (PFGE) 176 powder food 245 puncture 318 … 249 251f cleaning staff risk Relative to 315 cleaning textiles 258 clean room class 450 pure water … 109, 113, 230, 436 municipal waste 269 silver hydrogel, infection prophylaxis (SDB), 42 silicone catheters 41 sinusitis…
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
…rheology modifier, cogellant in antiperspirant roll-on liqs.; lubricant, suspending agent in wet wipes for babies and … agent, penetrant, moisturizer, lubricant for creams/lotions, hair care, makeup, cosmetics Features: Compat. with silicones , oils, and emulsions .... Powdered Agar Agar Bacteriological Grade Environmental: Biodeg. .... coatings; visc. modifier for hotmelt adhesives; cosmetic ingreds.; wax modifier; chewing gum base; food pkg. adhesives, coatings…
-
Surface and mechanical analysis of explanted Poly Implant Prosthèse silicone breast implants
According to a recent report issued by the US Food and Drug Administration, the reoperation rate after … sur-Mer, France) breast implant scandal has revived realistic worries about the mechanical stability of implanted silicones . .... with industrial silicone intended for use as mattress fillers, rather than acceptable medical- grade materials, has led .... Retrieved implants were disinfected manually using alcohol wipes , labelled and stored until further analysis.
-
Performance of virgin olive oil and vegetable shortening during domestic deep‐frying and pan‐frying of potatoes
International Journal of Food Science and Technology 2002, 37, 177±190. .... chromatogra- phy (GC) and high performance liquid chromato- graphy (HPLC) solvents were HPLC grade from Ruthburn Chem … uniformly (0.5 cm thick, 2 ´ 5 cm pieces, on average), washed, and wiped before frying. .... 70 capillary column, coated with a 0.25 lm ®lm thickness of cyanopropyl silicone provided by SGE…
-
Graphitize All to know on Graphite | Techniques of the Ingénieur
Strategy of the innovation: the DFHN (functional definition of level top) 1 avr. .... the amount of ink ( product lines F); by abrasion of a stick of Kaolin loaded with graphite... .... are clearly better with the additives based on graphite, of Molykote ® (MoS 2) or of silicone ... .... ) of graphite or of PTFE, the properties at the friction improve; that means that the coefficient...
Indicates content that may require registration and/or purchase.