-
Supplier: Sauereisen, Inc.
Description: FibreCreteTM Chemical and Food Grade No. 204 is a fiber-reinforced and chemically- resistant epoxy lining system used to protect concrete and steel from chemical and physical abuse. The interlocking fiber matrix within FibreCrete systems contributes outstanding flexural and tensile
- Max Use: 65.55555555555556 C
- MOR / Flexural Strength: 4,500 psi
- Compressive / Crushing Strength: 7,000 psi
- Max Use Temperature: 65.55555555555556 C
-
Supplier: Suttner America Company
Description: Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance. Ideal for food grade applications
- Temperature: 190 F
- Part Capacity - Weight: 1.88 lbs
- Spray Pressure: 350 psi
- Flow Rate: 27 GPM
-
Supplier: Acrolab Ltd.
Description: including injection, compression, transfer, vacuum form, pour cast, die cast, and extrusion molding, insulation spray guns, and masks. Stoner E236 Urethane Mold Release Features & Benefits Saves time - lets urethane parts release quickly and easily from molds. Improves part appearance
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
-
Supplier: Pressure Washers Direct
Description: Patented Direct Drive Karcher Axial Pump •Corrosion resistant brass cylinder head prolongs pump life Complete Shut Off At The Trigger Gun •Prevents the pump from overheating Professional Grade Triple Changeover Nozzle (0°, 25°, 40°) •Easily alters the spray pattern to suit
- Water Jet Pressure: 1,400 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Suttner America Company
Description: In conjunction with a spray gun and upstream or downstream injector, allows cleaning agents or disinfectants to be applied evenly over a large surface. Stainless steel construction ideal for food grade applications.
- Water Jet Pressure: 900 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Pressure Washers Direct
Description: w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Fan spray nozzle for most jobs •DirtKiller turbo nozzle doubles
- Water Jet Pressure: 2,500 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Gun-Jet Lance With Safety Coupler Screw Connections •Fan spray nozzle with auto on/off gunjet control •High pressure chemical injection •33' wire braid reinforced 1/4" hose
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Industrial Grade Pump With 10 year Manifold Warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader Down Draft Fuel Efficient 220 Volt Burner Uses Diesel Fuel •Schedule 80 heating coil •Adjustable temperature control Professional
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Victrex PLC
Description: VICOTE 705Blk is a black pigmented version of the 705 grade. This grade has a nominal particle size of ~ 50 microns. The powder is dark grey in color and is a low melt viscosity grade for lower film builds. Typical film thicknesses range from 50 – 80 microns. The final coating
- Wet / Applied Thickness: 50 to 80 inch
- Cure / Dry Temperature: 120 to 150 F
- Operating / Use Temperature: 260 F
- Cure / Set Temperature: 120 to 150 F
Find Suppliers by Category Top
Featured Products Top
-
. Better Results. At Sames, we understand that consistent finishing requires more than just a spray gun, it requires the right technology, proper setup, and ongoing support. Our spray equipment is engineered for reliable material flow, consistent atomization, and professional-grade (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
500+ hours in salt spray testing (ASTM B117) Engineering Features: Dual-Row Design: Provides 85% higher load capacity than (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Capabilities: The dual-screw configuration creates 35% greater holding power compared to single-split designs, with pressure distribution improved by 80% around the shaft circumference. Manufactured from Grade 1045 steel with heat-treated options, the collars maintain dimensional stability across (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Efficient Crushing, Grinding, and Dewatering System: Equipped with a grinding mechanism made from high-grade 9CR18 stainless steel, the system effortlessly breaks down tough food waste while resisting wear. The integrated centrifugal dewatering (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
crucial. Test-proven superior uniformity & cleanout 100% batch-to-batch consistency Sanitary food-grade construction Available in 9 sizes (3.5 to 250 cu ft) Ideal for: Nutritional powders & sports drink mixes (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. The Mk VIII Rollo-Mixer® design is ideal for nutritional powders, nutraceuticals, dietary supplements, powdered drink mixes, supplement powders, and other food grade powders. Also, metal powders, plastic piping (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
. Mk VIII Rollo-Mixer® Dry Blender The Mk VIII Rollo-Mixer® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
More Information Top
-
Foodstuff marking system.
A spray gun is then used to spray food grade colouring over the etched mark.
-
Wear behavior and in vitro cytotoxicity of wear debris generated from hydroxyapatite–carbon nanotube composite coating
Spray-dried HA and HA–CNT powder was plasma sprayed using SG 100 gun (Praxair Surface Technology, Dan- bury, CT) on 2.5-mm thick Ti-6Al-4V medical grade alloy substrate. .... Plasma spraying is US food and drug administra- tion–approved process for coating deposition on orthopedic implants.
-
Reduction of Staphylococcus aureus in atopic skin lesions with acid electrolytic water ‐ a new therapeutic strategy for atopic dermatitis
Tlie patients con- tinued to undergo the skin treatment; i.e., spraying of the skin lesions with a spray gun containing 1 ml/eni" (body surface area) of AEW or tap water each twice a day for 1 week. .... After 1 week, the food stamp was obtained from the same site (stamp 3). .... the therapy, and three of them were evaluated at 2 months for colony counts and grading scores.
-
ES&H development activities for the W89 warhead
Ultimately two other cleaners were evaluated, Petroferrn: Bioact EC-7R, d-lirnonene with an addition of methyl laurate instead of surfactants, and finally Food Grade d-limonene. .... The cleaning was performed by manual spraying with aspirated spray guns (80 psig, 45° spray angle), followed by isopropyl alcohol (IPA) spray rinse and dry nitrogen blow dry.
-
Comment to the GewO
…punish iVm § 139 ABS 1 Z 1 lit b because it depends not on the presence of a waffenrechtlichen grant, but the fizzling trade with weapons on ultimate consumer is … 0175; punishment for offering of a defense spray in a catalog). .... No. 282, to the class I of pyrotechnic objects for entertainment purposes belonging, and not according to .... originally also, " food complementary means" (vgl § 3 Z 4 LMSVG; formerly "consuming products") contain.
-
States > Washington > State > Proposed Regulations > 2014 Documents > June 12‚ 2014 > WAC 296-17 - General Reporting Rules‚ Audit‚ Recordkeep...
This classification excludes all grading , clearing, or contouring of land which is to be reported separately in classification 0101; bulkheads not … landscape roofing irrigation system, which is reported in classification 0507; and lawn care maintenance or chemical spraying or fumigating which is … various liquid and granular chemicals (fertilizers, herbicides, pesticides, insecticides, iron, nitrogen, slow release food stakes) for use … solution that is dispensed with a spray hose, or by fertilizer spreaders, injection guns , and back pack…
-
Industrial News
The pumps can be manufactured in cast iron and various grades of spheroidal graphite iron or in .... The fluid can be applied by aerosol spray gun or brush and has no harmful effects on metals, plastics, rubber or paint. .... hardeners and fillers, has been developed to meet the needs of local water boards and food chemists.
-
Current Topics
The pumps can be manufactured in cast iron and various grades of spheroidal graphite iron or in .... The fluid can be applied by aerosol spray gun or brush and has no harmful effects on metals, plastics, rubber or paint. .... hardeners and fillers, has been developed to meet the needs of local water boards and food chemists.
-
STUDIES ON THE PRESERVATION OF FLOWERS
Aerosol spray gun from Fisher Scientific. .... General chemicals were oflaboratory grade and were supplied by Sigma-Aldrich Company Ltd., Lancaster Synthesis Ltd., or .... Edible food coatings from Agricoat Industries Ltd (Berkshire) .
-
James Borland © 2009
Craft & Autoethnography 2
Abstract
Then, he laid them out on a large piece of paper and spray painted them: some green … the students could make a rubbing to confirm they had really found a food or water marker. .... He then stopped by maintenance and borrowed a nail gun . .... relaxed, listening to a favorite music album as he worked on developing a grade 11 and 12…
Indicates content that may require registration and/or purchase.