-
Supplier: Durable Corporation
Description: The Cushion Tile Eye Was Station Mat raises foot traffic above wet floors. Open grid design allows water to drain through to prevent slipping. Beveled ramps on three sides provide extra safety against tripping. Bright green or red tile and safety yellow ramps make the mat stand out for
- Width: 26.5 inch
- Length: 29 inch
- Warranty: 1 years
- Mat Type: Anti-Fatigue, Drainage Mat
-
Supplier: Alpine Technical Services
Description: This durable and reliable Eyewash Station is manufactured of Stainless Steel and is suitable for applications were no frost protection is required. It will provide 23 liters per minute (6 gpm) flow at 2 bar (30 psi). This product meets ANSI Z358.1 2009 Standards for Safety Showers when
- Number of Dispensers: 1
- Type: Eye Wash
- Features: Stainless Steel
- Mounting: Wall Mount
-
Supplier: Cole-Parmer
Description: • Flip-top dust covers—never lose dust covers again! Sprayhead assembly has two gentle spray outlet heads with flip-top dust covers mounted on chrome-plated brass supply arms. Activate water flow with cast-aluminum flag handle attached to a stay-open valve. The 11-1⁄2"-dia bowl acts like a sink
-
-
Supplier: ProVent LLC
Description: Uni-Wash model Down Draft Benches by ProVent are self contained ventilated work stations intended for use in hand grinding, sanding and deburring operations. Also ideal for mixing and weighing operations to keep process dust away from the operator breathing zone. Uni-Wash water
- Airflow: 500 to 15,000 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System
- Applications: Metalworking Chips / Fluids
-
Supplier: Wiper Master, Inc.
Description: Free-standing, pedestal mounted eyewash with (2) GS-Plus™ spray-type spray heads. Each head has a "flip top" dust cover, internal flow control and filter to remove impurities from the water flow. Water flow is activated by either flag handle or optional foot treadle.
-
Supplier: Plascon Group (The)
Description: operated 3" tri-clamp inlet 2" stainless sanitary discharge tube/nozzle Tipper tie or heat sealer closure options Hot or cold fills Pouch holder Stainless work surface Designed for quick easy cleaning, wash down, or in-sink clean Tool free Stainless casters with lockable urethane wheels
-
Supplier: Plascon Group (The)
Description: The Model 270 Pump Fill Station from Plascon Food Solutions provides reliable filling and packaging of food, dairy and bakery products. All product contact surfaces made from 316L stainless steel using USDA/FDA approved materials Rotary lobe pump Dispensing volume adjustable via hand wheel
-
Supplier: Wiper Master, Inc.
Description: Free-standing, pedestal mounted eyewash with (2) GS-Plus™ spray-type spray heads. Each head has a "flip top" dust cover, internal flow control and filter to remove impurities from the water flow. Water flow is activated by either flag handle or optional foot treadle.
-
Supplier: RS Components, Ltd.
Description: with clean water and pumped up to 7 bar G with a conventional foot pump. Eye and facewash diffuser attached by flexible hose. Ideal for workshops and schools, as well as any remote locations. Swift and thorough action in event of an emergency. Pressurising using garage forecourt supply not
- Type: Eye Wash, Face Wash
- Features: Portable
-
Supplier: Alpine Technical Services
Description: Shower Rose Pull Handle for Shower Activation Open ABS White Eyewash Bowl 2 Spray Nozzles with Dust Caps Push Plate to Operate Eyewash Rigid Safety Sign and Bracket Options: Alarms GRP Walk-on Activation Platform Pendant Lamp Foot Treadle for Eyewash
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Mounting: Floor Mount
-
Supplier: Alpine Technical Services
Description: Rear Panels to Contain Wash-off and Provide Protection from Wind Overlapping Strip Curtain to Contain Wash-off and Provide Protection from Wind External Low-Energy Lamp Class 1 Division 2 Warm Climate Configuration (Model GFTS15WCH)
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Mounting: Floor Mount
- Features: Stainless Steel
-
Supplier: Alpine Technical Services
Description: Activation Platform (Not shown in photo) Internal Tank-Fed Eyewash with Foot Treadle Drain Sump with 2" NPT Stainless Steel Outlet at bottom rear of shower (Not shown in photo) Side and Rear Panels to Contain Wash-off and Provide Protection from Wind Internal and External Low-Energy
- Flush Duration: 15 minutes
- Number of Dispensers: 1
- Mounting: Ceiling Mount
- Type: Drench Shower, Eye Wash
-
Supplier: American Floor Mats
Description: employee comfort and improved ergonomics, improving employee morale and productivity. • This rubber floor mat is easy to clean: simply sweep, hose off or even wash in a commercial laundry machine. • Comfort Drainage Mats are idea for: for locker rooms, shower areas, behind bars, work
- Mat Type: Drainage Mat
Find Suppliers by Category Top
Featured Products Top
-
Electric Work Station Lifts ELECTRIC PERSONNEL LIFT SERIES These lifts are designed to move personnel up to optimal ergonomic working heights. Electric work station lifts are powered by an IP 65 (read more)
Browse Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Muslims and Jews in America
The university administration decided to counter this problem by installing several $25,000 foot - washing stations in restrooms around campus.
-
Drowning
A flexible shower head and foot - wash station was recently installed for cleaning wounds and treating bluebottle jellyfish stings with hot water.
-
Principles of Food Sanitation
It is also preferred that hand washing stations have foot - or knee- operated faucets that supply water at 43˚C to 50˚C.
-
States > Oregon > State > Regulations > Chapter 333 - Oregon Health Authority - Public Health Division > [OAR 333-535] 535 - New Construction and Alterations o...
(a) Administrative center(s) or nurses' station(s): This area shall include a desk, storage and work counters and shall have convenient access to a hand- washing station within 20 feet and not through a door, to meet infection control standards.
-
Best Practices for Planning Events Encouraging Human–Animal Interactions
Automatic (or foot -operated) washing stations with a sufficient volume of water flow, soap dispensers and paper towel dispensers, are the pre- ferred options to lower the risk of cross-contamination (Griffith et al., 2003; Harrison et al., 2003).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15838/GonzaloErdozain2013.pdf?sequence=1
without passing through an exit that includes a hand hygiene station.18, 28 Automatic (or foot - operated) washing stations , soap dispensers, and paper towel dispensers, are the preferred .
-
Biblical Studies/New Testament Commentaries/The Gospel of John/Chapter 13 - Wikibooks, open books for an open world
He says this because of the typical station of one who washes feet ; typically a slave or servant.
-
Federal Register > Tuesday, March 22, 2016 > [81 FR 15409] Notice of Proposed Buy America Waiver for Ductless Mini-Split System Air Conditioning Systems
The project consists of an 18,300 square foot bus operations and maintenance building, a 2,100 square foot bus wash building, fueling station , and parking facilities.
-
Eye face wash only with stainless steel wash bowl from Cole-Parmer
Foot activated face/eye wash station frees up hands and lets you hold eyes open for thorough cleansing.
-
Shower and eye face wash with stainless steel wash bowl from Cole-Parmer
Foot activated face/eye wash station frees up hands and lets you hold eyes open for thorough cleansing.
Indicates content that may require registration and/or purchase.