Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tekscan, Inc.
Description: Wiper System Evaluate wiper blade force profiles and interface pressure distribution. Windshield Wiper Pressure Mapping Utilizing a tactile pressure sensor, the Wiper™ System measures wiper blade to windshield interface force profiles under various testing conditions. The Wiper
- Pressure Range: 0 to 10 psi
- Width: 24 to 32 inch
- Length: 0.4 to 0.81 inch
- Thickness: 0.1 inch
-
Supplier: Tekscan, Inc.
Description: The Grip™ system measures and evaluates static and dynamic pressures from grasping objects. The Grip system uses a thin, high-resolution, tactile pressure sensor that can be used directly on a hand or built into a glove. The system provides detailed pressure profiles, forces, and
- Pressure Range: 0 to 50 psi
- Thickness: 0.007 inch
- Imager/ Sensor Type: Active Pressure Sensor Arrays
- Features: Electronic/Digital Image, Flexible
-
Supplier: Tekscan, Inc.
Description: utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. Measuring both force and pressure, the exceptionally thin tactile sensor provides minimal interference between the objects being measured, allowing the
- Pressure Range: 25,000 psi
- Width: 0.12 to 69 inch
- Length: 0.12 to 69 inch
- Thickness: 0.02 inch
-
-
Supplier: Tekscan, Inc.
Description: joint function. It measures pressure, force, and contact area between adjacent articulating bones to provide a better understanding of how they are functioning, articulating, and loading. The system measures pressure, force and contact area between adjacent articulating bones to
- Pressure Range: 0 to 10,000 psi
- Thickness: 0.004 inch
- Imager/ Sensor Type: Active Pressure Sensor Arrays
- Features: Electronic/Digital Image, Flexible
-
Supplier: Montalvo Corporation
Description: your web process. That's The Montalvo Advantage Based on the Montalvo T-Series our R-Series load cells are stainless steel, highly customizable with a variety of mounting options and pulley finishes, and can handle a wide array of load ranges. Features Web Pulley Included Industry Leading
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: your web process. That's The Montalvo Advantage Based on the Montalvo T-Series our R-Series load cells are stainless steel, highly customizable with a variety of mounting options and pulley finishes, and can handle a wide array of load ranges. Features Web Pulley Included Industry Leading
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Mark-10 Corporation
Description: This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive
- Mechanical Test: Compressive, Tensile
-
Supplier: Mark-10 Corporation
Description: This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive
- Mechanical Test: Compressive, Tensile
-
Supplier: Mark-10 Corporation
Description: This family of force testers is designed for tension and compression force testing applications, with force capacities up to 1,500 lbF (6.7 kN). Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests,
- Mechanical Test: Compressive, Tensile
-
Supplier: PMC Engineering LLC
Description: This CAN Signal Acquisition Module integrates a high quality multi-channel data acquisition system, high performance Micro-controller (MCU) and CAN interface to provide access to external analog sensors via a Controller Area Network (CAN). The Module offers an array of configuration
- Analog Input Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
- Operating Temperature: -15 to 255 F
-
Standards and Technical Documents - Wireless Acceleration and Impact Recording Chips -- 2008-01-2979Supplier: SAE International
Description: This paper presents an overview of a new class of wireless acceleration sensor chips being developed by Evigia Systems and Air Force Research Laboratory (AFRL) that can record the magnitude and duration of exposure to external impact without requiring any battery or any other external
-
Supplier: Mark-10 Corporation
Description: integrated, easy-to-use touchscreen interface – no PC or force gauge required. For unique needs, run the tester from a PC with your own custom application utilizing EasyMESUR®’s serial command library. Sample setup and fine positioning are a breeze with available FollowMe® force-based
- Mechanical Test: Compressive, Fatigue / Cyclic, Tensile
-
Supplier: Alenia Aermacchi
Description: mission system is based on three main sensors (Star Sapphire HD electro-optical turret, Selex ES Seaspray 7000E electronically-scanned array radar and Elettronica Electronic Support Measures) fully integrated within the mission system and with the flight avionics. The self-protection
-
Supplier: Boeing Company (The)
Description: APG-79 Active Electronically Scanned Array (AESA) radar system Uninterrupted radio communications in a heavily jammed environment using its Interference Cancellation System Unequaled aircrew situational awareness and head-up control of aircraft targeting systems and sensors using its
-
Supplier: ASTM International
Description: their configuration. Heavily-damped sensors should not be used so that spectral smearing, phase shifting, and latency response between sensors is avoided. These test methods primarily concern the actual test procedure, data interpretation, and specifications for equipment which will
-
Supplier: Lake Shore Cryotronics, Inc.
Description: oxygen, nitrogen, carbon dioxide, water vapor, etc. Ruggedized cryostats designed for space flights/micro-gravity experiments and balloon-borne cosmic microwave studies Focal plane array and detector cooling Dewars for operation in any orientation Ultra-high vacuum cryostats and
Find Suppliers by Category Top
Featured Products Top
-
confidently with available graphing and reporting capabilities. Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, view results, and export data via the integrated EasyMESUR® control panel (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
F Tension / Compression Test Frames are engineered for force testing applications up to 1,500 lbF (6.7 kN). Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. From food packaging to electronics, from (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Downloadable Solid Models Versatile Applications C-Flex bearings excel in applications requiring accuracy without backlash, friction, or wear, such as gimbals and gauge sensors where precise position measurement or force sensing is critical. They are ideal (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
Scienion's leading product is the sciFLEXARRAYER, a state-of-the-art noncontact dispensing system for ultra-low volume liquid handling. Scienion has continuously expanded the sciFLEXARRAYER product line and recently introduced a novel high throughput instrument for array and biosensor production
More Information Top
-
Measurement of Forces at the Tip of a Cochlear Implant During Insertion
The force sensor array was withdrawn a set distance of 2 mm from the zero point ready for insertion.
-
Springer Handbook of Robotics
Nagatani, A. Ikeda, K. Sato, K. Yoshida: Accu- rate estimation of drawbar pull of wheeled mo- bile robots traversing sandy terrain using built-in force sensor array wheel, Proc. 2009 IEEE/RSJ Int. Conf.
-
Design and characteristics evaluation of a novel teleoperated robotic catheterization system with force feedback for vascular interventional surgery
We have developed a force sensor array to detect the contact force between catheter tip or side wall and blood ves- sel wall.
-
Springer Handbook of Robotics
Solid-State Sensors and Actuators (IEEE Electron Devices Society, San Francisco 1991) pp. 868–871 19.71 A.R. Grahn, L. Astle: Robotic ultrasonic force sensor arrays .
-
OSA | Fast parallel interferometric 3D tracking of numerous optically trapped particles and their hydrodynamic interaction
K. Uhrig, R. Kurre, C. Schmitz, J. E. Curtis, T. Haraszti, A. E. M. Clemen, and J. P. Spatz, âOptical force sensor array in a microfluidic device based on holographic optical tweezers,â Lab Chip 9(5), 661â668 (2009).
-
Composite tactile sensor array using fiber bragg grating sensors and measuring system
Jin-Seok Heo et al. designed two kinds of 3×3 force sensor arrays using fiber Bragg gratings (FBGs), which are flexible enough to be attached to a curved surface and have simple wiring compared with other types of small force sensors for…
-
Temperature Sensor Array for Tactile Sensation Using FBG Sensors
Combining this temperature sensor array with the force sensor array , a new tactile sensor system capable of measuring a temperature distribution and a fore distribution is evaluated.
-
Review of cellular mechanotransduction on micropost substrates
2.1 The principle of micropost force sensor arrays .
-
Measurement of two-dimensional distribution of pure axial force in active
polishing
Design, manufacture and characterization of the force sensor array and its instrumentation to the active polisher are described.
-
CMOS MEMS - present and future
Two microsystems fab- ricated with post-CMOS micromachining are presented, namely a mass-sensitive chemical sensor for detection of organic volatiles in air and a IO-cantilever force sensor array for application in scanning probe microscopy.
Indicates content that may require registration and/or purchase.