-
Supplier: DME Company
Description: For use on injection molds where it is preferred to slip clamps off their platen bolts during mold changes. Fully adjustable, these clamps are suitable for use on any mold having height or flange height between 15⁄32" and 2". Forged of hi-tensile steel,
- Features: Adjusting Screw, Specialty / Other
- Clamp Straps: Clamp Strap Assembly
- Strap Type: Forged Clamp
- Actuation: Manual
-
Supplier: DME Company
Description: Forged from Hi-tensile steel and carbonitride hardened. The design features a hardened no-turn washer and a shape and range of sizes that permit universal application for any mold.
-
Supplier: DME Company
Description: Forged from Hi-tensile steel and thru-hardened. The design features a hardened, no-turn washer and a shape and range of sizes that permit universal application for any die. Other features include an adjusting screw large enough to span the “T” slot in platens with ample bearing surface on
-
-
Supplier: Gilson Company, Inc.
Description: 150mm single molds. Bronze Cube Molds Forged 2in (51mm) and 50mm cube molds are accurately machined for casting cubes in a diagonal arrangement. Wing-nut clamps secure mold halves to the detachable brass base plate. This is the mold of choice for
-
Supplier: Gilson Company, Inc.
Description: 150mm single molds. Bronze Cube Molds Forged 2in (51mm) and 50mm cube molds are accurately machined for casting cubes in a diagonal arrangement. Wing-nut clamps secure mold halves to the detachable brass base plate. This is the mold of choice for
-
Supplier: Gilson Company, Inc.
Description: 150mm single molds. Bronze Cube Molds Forged 2in (51mm) and 50mm cube molds are accurately machined for casting cubes in a diagonal arrangement. Wing-nut clamps secure mold halves to the detachable brass base plate. This is the mold of choice for
-
Supplier: Gilson Company, Inc.
Description: 150mm single molds. Bronze Cube Molds Forged 2in (51mm) and 50mm cube molds are accurately machined for casting cubes in a diagonal arrangement. Wing-nut clamps secure mold halves to the detachable brass base plate. This is the mold of choice for
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4536 A/C Clutch Pulley Puller Set For removal of stubborn air conditioning clutch pulleys. Also used on many alternator, generator, power steering, and crankshaft pulleys, harmonic balancers, and fiber timing gears. Set includes drop-forged components: one 3/4"-16 x 5" live-center forcing
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4534 Bearing & Pulley Puller Set For a wide range of pulling jobs, including: bearings, alteranators, generators, power steering and crankshaf pulleys, timing gears, and harmonic balancers. Set includes drop-forged components, which can be used in a variety of combinations. Contents of
Find Suppliers by Category Top
More Information Top
-
Automatic Manufacturing Systems II
With the control technology, such as Xiamen, a manufacturer of automobile tire companies in the aluminum alloy precision casting and forging technology; tread pattern block combination of machining and precision sliding; mold clamping concentricity and precision control technology; of CAD / CAM …
-
http://www.ons.gov.uk/ons/guide-method/classifications/current-standard-classifications/standard-industrial-classification/sic-2007-explanatory-notes.pdf
… hand tools, whether or not power-operated, or for machine tools: drills, punches,– milling cutters etc. manufacture of press tools– manufacture of blacksmiths’ tools: forges , anvils etc.– manufacture of moulding boxes and moulds (except … … – manufacture of vices, clamps – .
-
Handbook of Modern Sensors
Applications of this sensor include hydraulic cylinders, injection molding machines (to measure linear displacement for mold clamp position, injection of molding material and ejection of the molded part), mining … … as small as 25 mm), rolling mills, presses, forges , elevators, and other devices …
-
Handbook of Modern Sensors
… achieved in the order of 20 ppm/ C. Applications of this sensor include hydraulic cylinders, injection molding machines (to measure linear displacement for mold clamp position, injection of molding material, and ejection of … … μm), rolling mills, presses, forges , elevators, and other devices …
-
Handbook of Modern Sensors
Applications of this sensor include hydraulic cylinders, injection-molding ma- chines (to measure linear displacement for mold clamp position, injection of molding material, and ejection of the molded part … … small as 25 µm), rolling mills, presses, forges , elevators, and other devices …
-
ZSHOS2002P213
… drawing matrices, mandrels, liners, dies, necking rings Drawing dies, rollers for cold mills Extrusion dies, bolts, casting inserts, forging dies, drop forges Embossing dies, pressure pad and dies Molds , bending dies, press tools … … guiding columns Thrust plates, clamping devices, valve springs, spring …
-
ZASMHBA0001174
… drawing matrices, mandrels, liners, dies, necking rings Drawing dies, rollers for cold mills Extrusion dies, bolts, casting inserts, forging dies, drop forges Embossing dies, pressure pad and dies Molds , bending dies, press tools … … guiding columns Thrust plates, clamping devices, valve springs, spring …
-
ZTOOS1998P305
… pump shafts Pins, guide rings, grinding disks, bolts Shaft protection sleeves, mandrels Swirl elements, nozzles, rollers, bolts Gate plates Clamping chucks, guide bars Bushes … … cylinders, sprues Orifices, ingot molds , upper and lower dies … … dies, bolts, casting inserts, forging dies Embossing die, pressure …
-
Encyclopedia of Tribology
… – Drawing dies, rollers for cold mills ● AISI L6 steel – Extrusion dies, bolts, casting inserts, forging dies, drop forges , embossing dies, pressure pad … … AISI 02 steel – Molds , bending dies, press tools … … steel – Thrust plates, clamping devices, valve springs, .
-
Suppliers to the new Porsche Boxster
gear knob Emhart Plastic fasteners air conditioning lines F S Fehrer Moulded foam seat pads for car seating Fischer Automotive … … FTE Clutch master cylinder GKN Sideshafts Hirschvogel Umformtechnik Clamping Bolt (Powertrain), Gearbox Flanges … … Teklas Coolant Hoses ThyssenKrupp Forged Crankshaft Vibracoustic Engine mount …
Indicates content that may require registration and/or purchase.