Products/Services for Forsheda Seal

  •  
    V-ring Seals - (52 companies)
    Description. V-ring seals are all-rubber seals used primarily to exclude dirt and other contaminants. They are stretched over shafts and seal against the side of housing or another machine component. V-ring seals feature a long flexible lip, which...
  • Hydraulic Seals and Pneumatic Seals-Image
    Hydraulic Seals and Pneumatic Seals - (304 companies)
    Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...
  •  
    Labyrinth Seals and Clearance Seals - (27 companies)
    Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing. Features. Labyrinth...
  • Oil Seals and Grease Seals-Image
    Oil Seals and Grease Seals - (344 companies)
    Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
  • Mechanical Seals-Image
    Mechanical Seals - (448 companies)
    Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
  •  
    Dynamic Seals - (674 companies)
    Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
  •  
    Exclusion Seals - (134 companies)
    Exclusion seals are comprised of wipers, scrapers and V-ring seals. Exclusion seals are primarily used to keep dirt and other contaminants from passing into bearings and other sensitive areas. Some of the devices that fall within the exclusion seals...
  •  
    Diaphragm Seals - (110 companies)
    Diaphragm seals are isolation devices that separate a pressure instrument from the process media. Diaphragm seals (also called chemical seals, instrument isolators, and gauge protectors) are isolation devices used to separate pressure instruments...
  •  
    Bonded Seals - (61 companies)
    Bonded seals are metal washers with a rubber insert bonded to the inside diameter for use in high pressure applications. Bonded seals are metal washers with rubber inserts for use in high-pressure applications. The washer resists the bursting forces...
  •  
    Brush Seals - (45 companies)
    Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow. Brush seals are composed of thousands of fine wires and are used to form barriers against flying debris...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
ZAGO Manufacturing Company, Inc.
Precision Polymer Engineering Ltd.
Technetics Group
Technetics Group
Precision Polymer Engineering Ltd.