-
Supplier: Kyocera Corporation
Description: Featuring low microwave loss, excellent insulation at high temperatures, and a smooth surface, forsterite is ideal for use in electron tube parts and circuit substrates. Due to its high coefficient of thermal expansion, it bonds easily with metals and glass.
- MOR / Flexural Strength: 23,205.8942971515 to 30,457.7362650114 psi
- Modulus of Elasticity: 21,755,525.9035796 to 27,556,999.4778674 psi
- Density: 3 to 3.6 g/cc
- Shape / Form: Fabricated / Custom Shape
-
Supplier: CoorsTek
Description: Forsterite is used in electronics, often as silicate substrates, because of its good electrical and dielectric properties. Example Applications Sensors Electrical substrates
- Max Use / Curie Temperature: 1,400 C
- Thermal Conductivity: 7.3 W/m-K
- MOR / Flexural Strength: 2,900.73678714394 psi
- Applications: Electrical / HV Parts
-
Supplier: AENOR
Description: REFRACTORY MATERIALS. GENERAL CHARACTERISTICS OF THE FORSTERITE REFRACTORIES
-
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Component in olefin polymerization systems.1,2 Potential intermediate for synthetic forsterite, Mg2SiO4.3 Reference 1. Melquist, J. et al. U.S. Patent 4,199,476, 1980. 2. Job, R. U.S. Patent
- Flash Point: 109.4 F
-
Supplier: CoorsTek
Description: Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from traditional
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 4 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 5 µm/m-C
- MOR / Flexural Strength: 6,526.65777107386 to 24,656.2626907235 psi
-
Supplier: CoorsTek
Description: Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from traditional
- Max Use / Curie Temperature: 1,400 C
- Thermal Conductivity: 5 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.9 µm/m-C
- MOR / Flexural Strength: 18,854.7891164356 psi
-
Supplier: CoorsTek
Description: Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from traditional
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- MOR / Flexural Strength: 14,503.6839357197 psi
-
Supplier: Rainbow Research Optics, Inc.
Description: Mirrors (720-780 nm) Aluminum, Silver and Gold Mirrors (protected) Co2 Laser Optics Copper vapor Laser Mirrors Diode Laser Mirrors Dual Reflective Nd:YAG/YLF Laser Mirrors Er: Glass Laser Mirrors Excimer Laser & UV Optics Er:YAG Laser Mirrors Forsterite, Iodine Laser Mirrors He-Cd Laser
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, UV Grade Fused Silica
- Mirror Coatings: Bare Aluminum, Bare Gold, Dielectric, Protected Aluminum, Protected Gold, Silver
Find Suppliers by Category Top
More Information Top
-
Origin of Potassium-rich Silica-deficient Igneous Rocks
…and basanites is also described in this chapter with reference to the system forsterite -diopside-leucite-anorthite.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/994/RajeshThapa2008.pdf?sequence=1
CR: FORSTERITE LASER FREQUENCY COMB STABILAZATION AND DEVELOPMENT OF PORTABLE FREQUENCY REFERENCES INSIDE A HOLLOW OPTICAL FIBER.
-
Petrology
Forsterite .
-
Toward single-cycle optical pulses
A broadband Cr: forsterite laser mode-locked by a semiconductor saturable absorber is designed and implemented.
-
Dust Processing and Grain Growth in Protoplanetary Disks in the
Taurus-Auriga Star-Forming Region
…at higher temperatures (400-500 K) also require crystalline silicates, either enstatite or forsterite , at temperatures lower…
-
Phase Diagrams for Geoscientists
Melting Relations on the Forsterite -Jadeite Join . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.