-
Supplier: Fieldbus International AS
Description: The T610 is a built-in module for interfacing Modbus RTU transmitters to a FOUNDATION fieldbus network(FF). T610 includes a Modbus master in order to communicate with a Modbus instrument. The module reads the variables from the instrument and converts this to a dynamic variable on FF.
-
Supplier: PR electronics
Description: Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog
- Operating Temperature: -40 to 185 F
- Reference Resistance: 1000 Ohms
- Features: B, E, J, K, N, R, S, T, W
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Conax Technologies
Description: PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols Basic or LAS Capability with Foundation Fieldbus 1- or 2-Channel Version Complies with European ATEX and CSA/FM Requirements for Hazardous Location Application: Linearized
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
-
Supplier: Conax Technologies
Description: 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS . Mounting / Installation: DIN Form B sensor head compatible. Supplied with
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Conax Technologies
Description: Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B * PROFIBUS® PA Ver. 3.0 * FOUNDATION™ Fieldbus Ver. ITK 4.6 * Automatic Switch Between Protocols * FISCO Certified * Basic or LAS Capability with Foundation™ Fieldbus
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Conax Technologies
Description: function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Fieldbus International AS
Description: The T610_B is a built-in module for interfacing Modbus control devices to a FOUNDATION Fieldbus network. There are options for using RS485, RS232 or pure CMOS UART communication to the instrument. It is loop powered and is suited for a two-wire loop powered design. It includes a Modbus
Find Suppliers by Category Top
Featured Products Top
-
Dataforth Application Note
(read more)
Browse Signal Converters Datasheets for Dataforth Corporation -
The LUCI-M is a data acquisition and digital control system [converts analog to digital (A to D)] for the FEMTO amplifiers and other sources.
(read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - High Voltage DC-DC; MODULAR; REGULATED; Output: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty
(read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
A Bit-Driver® is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
CR4 - Thread: Foundation Fieldbus to PC
Pls,Is there an RS232/USB to Foundation Fieldbus converter available?
-
Opening up the field | Archive | Process Engineering
Hart DDs, Profibus EDDs and Foundation Fieldbus DDs can be migrated to DTMs via converters , seamlessly integrating into FDT.
-
Hot stuff from Foxboro | News | The Engineer
It offers single or dual measurements, FOUNDATION Fieldbus communications; a write protection jumper for added security, and even can be used as a mA to Fieldbus converter .
-
Process information acquisition based on fieldbus
In this project, there are 200-process information acquired from the Foundation fieldbus instrumentations, and nearly 1700 pieces of state information of electric device acquired from I/O devices, slave PLCs, or frequency converters in Profibus-DP fieldbus.
-
Embedded fastICA algorithm applied to the sensor noise extraction problem of foundation fieldbus network
After the tests and obtained results, which validate the proposed algorithm and its implementation in DSP, the block DSP, with the algorithm associated with the Digital/Analog converters and the V/I converters , is proposed and comes … in sensors of the Fieldbus Foundation network.
-
Drives and Control for Industrial Automation
…12 Flow control valve, 27, 33 Flow divider, 41 Flow rate, 12, 13 Flow resistance force, 28 Flow sensor, 37 Fluid, 11 Fluidic power systems, 10 Flyback converter , 70 Force ripple, 109 … 83 Forward motoring, 83 Foundation Fieldbus , 157 Freewheeling diode, 67…
-
Powertrain Instrumentation and Test Systems
Federal Test Procedure (FTP), 78, 79 Fieldbus system, 257 Filter, digital, 295 Filtering, 295 FireWire, 272 Fixed … Force, 161 Force control, 317 Formula, 294 Formula engine, 365 Foundation pit, 117 Four-wheel … FTIR), 103, 195 Frequency converter , 136 Frontloading, 3 FTP…
-
Introduction into the electrical measurement
…interfaces and bus systems, VDE publisher (2013) 4.5 Klasen Oestreich V. M., F., Volz: Industrial communication with field bus and ethernet G. B … 7 Jamal: LabVIEW The basic book F. H. K … DIN VDE 0414: measuring transducer K., part 1 (current…
-
ISA FLDBUS PROC CNTRL ENG OPER MAINT - Fieldbuses for Process Control: Engineering, Operation, and Maintenance
For FOUNDATION Fieldbus and PROFIBUS PA devices, the minimum span (CAL_MIN_SPAN) can be reviewed from the transducer block. .... Output Calibration Output calibration mainly applies to signal converters that have analog output such as 20-100…
-
Electrical measurement
Bases 47 cathode-ray oscilloscope 177 unloading curve 192 Errorfunction 238 replacement source principle 145 replacement voltage .... Folding integral 9 error propagation law systematic errors 36 random errors 35 fine meter 36 field bus 253 field coil 130 shape factor 55, 81 Fourierkoeffizient 54 Fourier series 54 frequency-voltage- converters 214, 221 .
Indicates content that may require registration and/or purchase.