Products/Services for Foxboro Ova Monitoring
-
Process Monitors - (136 companies)Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions. They usually consist of sensors, cables, input terminals, and integrated software... -
Tool Monitors - (30 companies)Tool monitors optimize machine tool operating conditions based on feedback from a sensor or probe. Tool monitors optimize machine tool operating conditions based on feedback from sensors or probes. They include monitoring sensors and instrumentation... -
Safety Monitoring Systems - (76 companies)Safety monitoring systems monitor and collect information from machines and operations. If a safety fault occurs, they can signal an operator to take appropriate action, or perform the action automatically. Network safety systems include all... -
Oil in Water Monitors - (71 companies)Oil in water monitors are used to detect the presence of hydrocarbons in water. Oil in water monitors are used to detect the presence of hydrocarbons in water. General Information. Terminology. The meaning of the phrase "oil in water" is highly... -
CRT Monitors - (185 companies)CRT monitors use cathode ray tube technology to display output from a computer. CRT monitors are ruggedized for use in control room, factory floor, or process applications. CRT stands for cathode ray tube. A CRT is essentially a sealed glass bottle... -
Groundwater Monitoring Equipment - (41 companies)Groundwater monitoring equipment includes pumps and other instruments that tap into the water table for water quality assessment, testing for pollutants, and the identification of other compounds. Groundwater monitoring equipment can include...
-
Thin Film Monitors - (54 companies)Thin film monitors are used to analyze and/or control thin film deposition rate, composition and properties. Thin film monitors such as quartz crystal microbalances, ellipsometers or spectrometers for in-situ monitoring are used to control thin film...
-
Battery Monitors and Testers - (195 companies)Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others. Battery monitors and testers determine the health and operating capability...
-
Photovoltaic (PV) / Solar String Monitors - (22 companies)Photovoltaic (PV)/solar string monitors perform in-situ diagnostics of strings or sub arrays in a PV or solar power system. Photovoltaic (PV) / solar string monitors perform in-situ diagnostics of strings or sub-arrays in a PV or solar power system...
-
Predictive Maintenance and Condition Monitoring Systems - (310 companies)Predictive maintenance (PdM) systems and condition monitoring systems are used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital...
Product News
-
Southco
Monitor Arms Southco Monitor Arms offer a versatile and ergonomic solution for mounting and adjusting monitors, creating a more comfortable and productive workspace. These adjustable arms allow precise positioning of monitors in height, tilt, swivel, and rotation, reducing strain on the neck, back, and eyes while improving overall posture. Constructed from durable materials such as aluminum or steel, the arms provide stable, long-lasting support for single or multi-display setups. Integrated cable... (read more)Browse Operator Interface Mounts and Arms Datasheets for Southco -
Altech Corp.
Altech Monitoring Relays Altech Monitoring Relays are designed for dependable electrical system monitoring in industrial environments. The line includes compact DIN rail-mounted models for voltage, current, phase, and energy monitoring, helping support protection, alarm signaling, and control functions. Energy Meter: Universal 1-phase and 3-phase energy meter with Modbus RTU/RS485 communication, 1 x digital input, 2 x digital outputs, and measured values for system and energy monitoring. Current Relays: Available... (read more)Browse Electromechanical Relays Datasheets for Altech Corp. -
Arjay Engineering
Pipe monitoring for dry conditions 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
iba America LLC
Field and Drive Bus Monitoring The iba system provides extensive connectivity options for integration with various field and drive bus technologies, enabling efficient monitoring and data acquisition in automated manufacturing. By utilizing iba bus monitors, the system can connect to multiple bus technologies, including CAN/CANopen, EtherCAT (R), EtherNet/IP, PROFIBUS, PROFINET, and ABB 's DDCS drive bus. These monitors allow for seamless data collection without interfering with existing bus operations. The system offers two... (read more)Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
iba America LLC
Predictive Maintenance and Vibration Monitoring The Condition Monitoring solution by iba, with the Condition Monitoring Center ibaCMC and the Condition Monitoring Unit ibaCMU-S, offers powerful functions for monitoring wear on machines and process-induced vibrations as well as the possibility to correlate the data with each other. In the Condition Monitoring Unit, so called snapshots of the vibration data and the simultaneously acquired process data are recorded. The damage indicators, calculated from the snapshots are displayed in ibaCMC... (read more)Browse Engineering Analysis Software Datasheets for iba America LLC -
Arjay Engineering
Revolutionize monitoring with 4600-RMS Manual. Brochure. 4600-RMS Remote Monitoring System. The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to directly connect to your instruments to view or retrieve data or where constant monitoring is required. Typical industries include manufacturing, power, water, wastewater, oil & gas, parking... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
Arjay Engineering
For Monitoring process conditions & concentrations Manual. Drawing. Brochure. Sample Specifications. 2852-CAP Remote Mounted Capacitance Monitor. The 2852-CAP provides reliable monitoring of process conditions and concentration. The sensing probe continuously monitors the dielectric stability of the product. Changes in dielectric can be tagged to product quality changes, moisture content, emulsions, concentrations and product phase changes. The 2852-CAP sensing probe monitors the capacitance field around the probe. The active portion... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
Control Instruments Corp.
Flammability Analyzer for Headspace Monitoring A company that manufactures industrial inorganic chemicals that serve markets ranging from food to building and construction and from heath and medicine to transportation, wanted to monitor the tank headspace for flammable gases and vapors to prevent a fire or explosion. They needed an analyzer that could handle measuring the unknown and varying types of combustibles (HCis and non-HCs) that might be present. The company chose Control Instruments' PrevEx Flammability Analyzer to monitor... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Acme Engineering Products
Twinset Gas Monitor The Acme TwinSet and its microprocessor-based system features a high quality stand-alone controller providing all the necessary hardware for the continuous monitoring of two gases in the following combinations: CO/CO, CO/CO2, CO/ NO2, CO/COMB. This unit is primarily geared towards providing alarm activated relays for simple applications such as small parking garages. The TwinSet employs the best sensing technologies available: electrochem and pellistor (catalytic combustion) cells... (read more)Browse Gas Instruments Datasheets for Acme Engineering Products -
Camfil
GOLDLink+™ Filter Monitoring System Camfil 's cloud-based GOLDLink+ TM Filter Monitoring System continuously observes dust collectors to ensure they are operating as efficiently as possible to minimize filter changeouts, energy consumption and compressed air usage. The system remotely tracks changes in critical operating conditions to eliminate manual performance checks. This information alerts facility operators when filter changeouts and maintenance are required. Camfil 's GOLDLink+ remote monitoring system benefits companies... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
(Environmental investigation of ground water contamination at Wright-Patterson Air Force Base, Ohio)
FOXBORO OVA MONITOR .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2003110515110459187]...
From table D-2 in appendix D, it can be seen that the RF for chloroform at an actual concentration of 10,000 ppmv is equal to 4.48 for a Foxboro OVA -108 monitoring instrument calibrated with methane.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2003110515110358421]...
This document presents the results of analytical tests performed to determine the response factors at an actual concentration of 500 ppmv of several emission monitors including the Foxboro OVA -108, two of Foxboro OVA-128 units, the Heath Detecto-PAK III, and …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
Portable VOC Monitoring Instrument Useda Foxboro OVA Model 108 .
-
Addendum to the remedial investigation work plan for Bear Creek Valley Operable Unit 1 (S-3 ponds, boneyard/burnyard, oil landfarm, sanitary landfill I, and th...
Portable explosimeter or Foxboro -Century OVA Model 108 to determine flammable/explosive gases or vapors; Portable pWconductivity meter to monitor drilling fluids and groundwater that may contact the skin; and/or Jerome mercury vapor analyzer.
-
On-Site Instruments | Page 5
… Meter is easy $799.00 Request A Quote 30262606 For Sale YSI 3560 Water Quality Instruments The Water Quality Monitoring Request A Quote 30262608 … … Detectors The allows a Foxboro $495.00 Request A … … 30262617 For Sale Foxboro OVA Strip Chart Reco FID …
-
Fiscal Year 1998 Well Installation, Plugging and Abandonment, and Redevelopment summary report Y-12 Plant, Oak Ridge, Tennessee
… technical oversight personnel provided health and safety monitoring at the work sites using monitoring equipment supplied and … Instrumentation used on site typically consisted of an HNu Model HW-101 photoionization detector (PID), a Foxboro Century Model 108 or Model 128 organic vapor analyzer ( OVA ) with flame ionization detector (FID), and Ludlum radiation meters.
-
FISCAL YEAR 1997 WELL INSTALLATION, PLUGGING AND ABANDONMENT, AND REDEVELOPMENT SUMMARY REPORT Y-12 PLANT, OAK RIDGE, TENNESSEE
Technical oversight personnel provided health and safety monitoring at the work sites using monitoring equipment supplied and … Instrumentation used on site typically consisted of an HNu Model HW-101 photoionization detector (PID), a Foxboro Centuryw organic vapor analyzer ( OVA ) Model 108 or Model 128 flame ionization detector (FID), andLudlum radiation meters.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
Figure 4.3-2 shows the HW-101 (HNU Systems, Inc.) instrument, Figure 4.3-3 shows the Foxboro OVA -108, and Figure 4.3-4 shows the Foxboro TVA-1000. When a monitoring device does not meet all of the EPA Reference Method 21 requirements, it can …
-
Fiscal year 1996 well plugging and abandonment program Y-12 Plant, Oak Ridge, Tennessee
Technicaloversight personnel provided health and safety monitoring at the work sitesusing monitoringequipment supplied and maintainedby Energy Systems. Instrumentationused on site typically consisted of an HNu Model HW-101 photoionization detector (PID), a Foxboro Centurym organic vapor analyzer ( OVA ) Model 108 or Model 128 flame ionization detector (FID), and Ludlum radiation meters.
Indicates content that may require registration and/or purchase.