Products/Services for FrACtional HP AC Gear Motors
-
Gearmotors - (725 companies)Bodine Electric Company Applications Most industrial gear motors are AC-powered, fixed-speed devices, although there are fixed-gear-ratio, variable-speed motors that provide a greater degree of control. DC gear motors are used primarily...Motor TypeCommutationAC Motor Construction -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
Stepper Motors (rotary) - (469 companies)...electric motors designed for precise motion control. They consist of multiple sets of coils and magnets which are designed to allow rotor movement in angular increments called steps. Stepping can be done in full step, half step or other fractional... -
Motor Starters and Contactors - (712 companies)Description. Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings. Motor starter ratings include continuous current, thermal current... -
DC Motor Drives - (775 companies)...of a DC motor. DC motors tend to be less complex than AC motors and are normally less expensive for most horsepower ratings. They are capable of providing large startup torques exceeding 400% of the rated continuous torque. They have a long history...
-
Gearboxes and Gearheads - (1008 companies)...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...
-
AC Motor Drives - (837 companies)AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals...
-
AC Motor Starters - (373 companies)AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors. AC motor starters adhere to ratings...
-
AC Servomotors - (453 companies)...at a specific speed, in step with the rotating magnetic field. For a more complete overview of these different types of AC motors, visit the AC Motors Selection Guide on GlobalSpec. Gearing. AC motors can also incorporate gearing to increase torque...
Product News
-
Bodine Electric Company
Brushless DC Motor Speed Controls Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical... (read more)Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Bodine Electric Company
Low-Voltage DC Motor Speed Controls (12&24V) Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor... (read more) -
Oriental Motor USA
750 W (1 HP) Brushless Motors for VFD Applications Torrance, CA - July 2, 2025 - Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors... (read more) -
parvalux by maxon
Geared Motors for Industrial Automation British-made Parvalux geared motors are used in a huge range of industrial applications in almost 80 countries. We manufacture conveyor belt motors, automatic shutter motors, packaging motors and much more. When you need reliable operation, you can trust Parvalux to safely power your application. When you choose Parvalux, you’re getting complete confidence that your standard or custom AC motor or DC motor will deliver high performance. Our experience in manufacturing cutting edge electric DC... (read more)Browse DC Motors Datasheets for parvalux by maxon -
parvalux by maxon
Geared Motors for Mobility Scooters When you choose Parvalux mobility scooter motors for your next project, you can expect only the highest levels of performance and service. Our mobility scooter motors are highly efficient, which means that with a Parvalux motor, mobility scooters can go further on a single charge. We’re very familiar with the specific requirements of this type of application. We’re able to help you design in from scratch, a smooth and comfortable experience for your customers. Reliable and quiet operation... (read more)Browse AC Motors Datasheets for parvalux by maxon -
ElectroCraft
AC Synchronous Timing Motors Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine Synchron (R), is extremely quiet and smooth in operation and has very low cogging torque, ideal for back-driving. Because it is light in torque, it is always attached to a Hansen ultra precision gearbox... (read more)Browse AC Motors Datasheets for ElectroCraft -
ElectroCraft
The Different Types of Gear Motors There are a variety of gear motor types, each with special functions. Right-angle geared motors - These are electric motors coupled with a gear reducer. Right-angled gear motors are commonly used in automation equipment for food services, agriculture, and medicine because of their compact nature. Inline geared motors - Inline geared motors are formed from one body piece, which reduces the potential for wear and deformation. These are ideal for rugged applications for industries like cement... (read more)Browse Gearmotors Datasheets for ElectroCraft -
C.I. Takiron Corporation
WHAT IS A GEARED MOTOR? A geared motor is a drive unit that integrates a motor and a gearhead (reduction gear). Its key feature is the ability to achieve low-speed, high-torque output --which cannot be obtained from a motor alone --in a space-saving design.They are used across a wide range of industries, from large-scale equipment such as conveyors, food processing machinery, and industrial robots, to small precision devices like medical equipment, optical equipment, and electronic locks. Various types are available... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Shenzhen Yunhongda Motor Co., LTD.
Compact Precision Gear Motor Engineers face challenges when designing precision or automotive equipment, including limited space, inconsistent torque, and adapting motors to specific application requirements. Standard motors often fail to provide the flexibility and performance needed for high-precision tasks. The YHD-20RGM130-202K gear motor delivers customizable performance and versatile features to address these challenges: CW/CCW rotation and precious metal brushes ensure reliable operation. Customizable shaft length... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
parvalux by maxon
Geared Motors for Stairlifts require. Our stairlift motors are quiet and smooth, making them hugely practical for everyday use within the home. We have geared stairlift motor combinations that are suitable for all types of stairlift - be they straight, curved, narrow or wide stairs - and we are able to provide motors for both the main drive and seat levelling requirements of stairlifts. Fully customizable stairlift motors to suit all requirements. While we have many standard geared motor solutions that are suitable... (read more)Browse DC Motors Datasheets for parvalux by maxon
-
Routine Maintenance on AC Inverters (.pdf)
Three-phase NEMA C face AC motor combined with flanged worm gear reducer results in a “workhorse” industrial gear- motor. This straightforward mounting approach is common with motors ranging in sizes from fractional through 20 HP and larger.
-
Plant Maintenance Product | Bison Gear adds an AC offering to its FlexTorq 762 hollow shaft offset gearmotor line | Plant Services
Bison Gear 's FlexTorq 762 series hollow shaft offset AC gearmotors feature either a 1.25-inch (31.75-millimeter) I.D. hollow shaft or a 1.25-inch-diameter solid shaft in either the U-shaped or S-shaped configuration. Driven by 1/20, 1/4 or 1/2 hp (37, 186 or 373 W) single- and three-phase 115- and 230-volt AC electric motors , these fractional horsepower gearmotors operate with fixed output speeds from 60 to 1 rpm and offer continuous duty torque …
-
Remote valve controller provides precise positioning of process control valves
DC motors up to 1/2 HP , gear reduced AC indiuction motors as actuators for controlling the inechanical movement of the vane. Fractional opening or closingof the valves can be controlled down to 1degree resolution (assuming the valve closes …
-
http://www.galco.com/techdoc/chgp/s701g03n3s_cp.pdf
… voltage up to 600V AC ■ Control voltage range from 24 to 480V AC /DC ■ Adjustable … ■ Soft Stop (.5 – 10 seconds) ■ Unlimited number of START/STOP operations per hour ■ IP20 finger protection ■ Fractional to 15 hp motors @ 480V (20 hp @ 600V ■ Reduced wear on belts, gears , chains, clutches, shafts and bearings ■ Allows for controlling the inrush …
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINING PROCESSES AND MACHINE TOOLS
All geared-head lathes, which are single-pulley (belt-driven or arranged for direct- motor drive through short, flat, or V belts, gears , or silent chain), increase the power of the drive and provide a means for obtaining 8, 12, 16, or … AC motors driving through infinitely variable speed transmissions of the mechanical or hydraulic type are also in … The main drive-motor capacity of lathes ranges from fractional to more than 200 hp (150 kW).
-
Production Operations: July 2007 Equipment Roundup - Motors and Drives
With power ranging from 1/80 to 1/4 hp (10 to 185 watts), a new line of induction motors are available in Permanent Split Capacitor, Split Phase, Three-Phase and Three-Phase Inverter Duty designs tailored for optimum performance in each OEM application. These fractional horsepower motors are also available in Totally Enclosed Non-Ventilated (TENV), Totally Enclosed Fan-Cooled … Bison Gear ; St. Charles, Ill. … MicroFiber Shaft Grounding Ring provides predictive and preventive maintenance programs on VFD-controlled AC motors and large …
-
Design Considerations for Gearmotor Applications
Oil provides more consistent lubrication to the gear teeth under load conditions. Despite advantages, oil is not always used in smaller fractional HP gearmotors because of these sealing considerations. Avoid mounting an oil-filled gearbox directly above the motor . … commutation in a permanent magnet DC motor, the centrifugal starting switch in an AC split‑phase motor, or …
-
Electric Motors For Oil And Gas Exploration
… subsidiary, a long-time supplier of AC and brushless DC electric motors, stepper motors, resolvers and actuators for the space, defense and oil service industries, expanded its product line of high-pressure and high-temperature AC induction motors for down hole oil … The existing product line of single phase electric motors includes designs from OD 1.5 inches up to 3.625 inches (1.5 hp ) which can be offered with gear heads, feedback devices or other custom specified requirements. … Product group develops, engineers, manufactures and integrates complex mechanical and electromechanical subsystems with fractional horsepower motors, and …
-
Electric Motors For Oil And Gas Exploration
… subsidiary, a long-time supplier of AC and brushless DC electric motors, stepper motors, resolvers and actuators for the space, defense and oil service industries, expanded its product line of high-pressure and high-temperature AC induction motors for down hole oil … The existing product line of single phase electric motors includes designs from OD 1.5 inches up to 3.625 inches (1.5 hp ) which can be offered with gear heads, feedback devices or other custom specified requirements. … Product group develops, engineers, manufactures and integrates complex mechanical and electromechanical subsystems with fractional horsepower motors, and …
-
Handbook of Electrical Design Details, Second Edition > ELECTRIC MOTORS AND STARTERS
Fractional -horsepower universal motors are popular because they offer the highest horsepower per pound and per dollar of any single-phase AC motor, and they can be run from rechargeable batteries. They are rated from 1/150 to 1 hp , but most are rated under 1/2 hp. Portable power drills driven by universal motors usually have reduction gears to slow their operating speed.
Indicates content that may require registration and/or purchase.