-
Supplier: Waukesha Bearings
Description: diaphragm and turbine rotor into the stage 2 forward wheel space area, increasing efficiency Waukesha Bearings has provided hundreds of gas turbine brush seals for the most common GE Frames (the 9, 7, 6, and 5 models) and the Westinghouse 501 series.
-
Supplier: Siemens Energy Sector
Description: The SST-060 stand out by rugged design and renowned reliability even under the most severe operating conditions. They are ideal for saturated steam service. Their suitability for use as condensation or back-pressure turbines in combination with various integral gears modules opens up a broad
-
Supplier: Siemens Energy Sector
Description: The SST-300 is a single casing steam turbine, providing geared drive to a 1,500 or 1,800 rpm generator and packaged in a base frame-mounted design. Its modular package design allows a wide variety of configurations to satisfy the industrial customer’s individual needs in the most
-
-
Supplier: Siemens Energy Sector
Description: The SST-200 is a single-casing steam turbine in a packaged base frame-mounted design. Developed to achieve high efficiency for generator drives combined with high reliability for mechanical drives, the SST-200 is characterized by easy handling. Both back pressure and condensing
-
Supplier: Mobil Industrial Lubricants
Description: Mobil DTE 932 GT is a high-performance turbine oil designed for use in large-frame gas turbine engines under severe operating conditions. Specifically formulated for General Electric Frame 3, 5, 6, 7 and 9 turbines, Mobil DTE 932 GT meets the
- Kinematic Viscosity (@ 40°C): 31.5 cSt
- Viscosity Index: 141
- Pour Point: 0.4 F
- Flash Point: 464 F
-
Supplier: Siemens Energy Sector
Description: 2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA (closed air-to-air cooling) or DAC (direct air cooling, cooling-air intake
-
Supplier: UL Standards & Engagement
Description: - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines.
Find Suppliers by Category Top
Featured Products Top
-
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Conax solution for FT8 turbines outperforms OEM parts FT8/GG8 frame turbine users are choosing Conax Technologies’ exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
industry. Cables and harnesses Cable assemblies for large frame ground-based turbines Cable and harness assemblies for ground-based aeroderivative engines Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Conax Technologies -
Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO 320 engines Cable assemblies for large Frame ground-based turbines (read more)
Browse Cable Glands Datasheets for Conax Technologies -
temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors Cable and harness assemblies Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
-priced exhaust gas sensors for LM Series engines – Conax exhaust gas sensors for LM6000 T4.8 and LM2500/LM5000 turbines are engineered from state (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
variety of engines and applications in the power generation industry, including: Cable assemblies for large frame ground-based turbines Cable and (read more)
Browse Cable Assembly Services Datasheets for Conax Technologies -
FT8/GG8 frame turbines – lower cost EGT sensor with dual channel design that lasts longer and is more accurate than OEM sensors over time (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies
More Information Top
-
CO2 CAPTURE PROJECT - AN INTEGRATED, COLLABORATIVE TECHNOLOGY DEVELOPMENT PROJECT FOR NEXT GENERATION CO2 SEPARATION, CAPTURE AND GEOLOGIC SEQUESTRATION
The retrofit study will evaluate a range of hydrogen fuel mixtures for use on generic Frame 5 and Frame 6 Gas Turbines .
-
GE Oil & Gas awarded $94 million LNG contract | News | The Engineer
GE will also supply two additional Frame 6 gas turbine -generators which will feed power to the starter/helper motors of the main refrigerant turbo compressor trains and plant auxiliary equipment.
-
Toms Creek integrated gasification combined cycle demonstration project. Quarterly report, July 1--September 30, 1993
The use of an upgraded version of General Electric's Frame 6 gas turbine , which has beendesignated as Frame 6 (FA) will make a significant improvement to the thermal efficiency and overall economics of the Toms Creek Project.
-
Gas-turbine condition monitoring using qualitative model-based diagnosis
…dynamic systems and also has the diagnostic core for a wide range of gas- turbine models, Tiger’s major focus after the initial developments were completed was a version packaged as a complete solution for monitoring General Electric Frame 6 gas tur- bines .
-
Advanced Materials for Land Based Gas Turbines
Cross section of a Frame 6 gas turbine is shown in Fig. 1 [9].
-
Cogeneration: A user's guide
The cogeneration plant consists of two GE Frame 6 gas turbines , two heat recovery steam generators (HRSGs) and a back-pressure steam turbine.
-
Engineering risk assessment
However, limited combined heat and power plant availabilities have been obtained at monthly intervals over a 3 year period for four sites, each of which·has a GE frame 6 gas turbine and three of which are coupled to various steam turbines.
-
A novel method for derivation of Minimal Set of Analytical Redundancy Relations for system diagnosis
[3] L. Travé-Massuyès, T. Escobet and R. Milne, “Model- based Diagnosability and sensor placement application to a frame 6 gas turbine subsystem,” Proceedings of IJCAI, pp. 551–556, 2001.
-
A new efficient method for system structural analysis and generating Analytical Redundancy Relations
[3] L. Travé-Massuyès, T. Escobet and R. Milne, “Model- based Diagnosability and sensor placement application to a frame 6 gas turbine subsystem,” Proceedings of IJCAI, pp. 551–556, 2001.
-
Research and Development in Intelligent Systems XXVII
Application to a Frame 6 Gas Turbine Sub-System.
Indicates content that may require registration and/or purchase.