-
Supplier: Waukesha Bearings
Description: diaphragm and turbine rotor into the stage 2 forward wheel space area, increasing efficiency Waukesha Bearings has provided hundreds of gas turbine brush seals for the most common GE Frames (the 9, 7, 6, and 5 models) and the Westinghouse 501 series.
-
Supplier: Siemens Energy Sector
Description: The SST-110 provides highest cost efficiency and high performance. It allows to reduce high heat gradients while providing a controlled extraction capability. The SST-110 is a dual casing turbine on one gearbox which can run on different steam lines. Technical Data Power output up to 7
-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
-
Supplier: Siemens Energy Sector
Description: The SST-200 is a single-casing steam turbine in a packaged base frame-mounted design. Developed to achieve high efficiency for generator drives combined with high reliability for mechanical drives, the SST-200 is characterized by easy handling. Both back pressure and condensing
-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Mobil Industrial Lubricants
Description: Mobil DTE 932 GT is a high-performance turbine oil designed for use in large-frame gas turbine engines under severe operating conditions. Specifically formulated for General Electric Frame 3, 5, 6, 7 and 9 turbines, Mobil DTE 932 GT meets the
- Kinematic Viscosity (@ 40°C): 31.5 cSt
- Viscosity Index: 141
- Pour Point: 0.4 F
- Flash Point: 464 F
-
Supplier: Camfil Power Systems
Description: CamGT (Box Type) is a high efficiency, incinerable compact filter with heavy-duty design, guarantees optimum protection under the most demanding operating conditions in gas turbine industry. The AMTG (Box Type) is a large filter surface successfully combines vertical pleats, hotmelt
- Length: 12.4015815 inch
- Height: 23.3070992 inch
- Width / Ring Size: 23.3070992 inch
- Operating Temperature: 158 F
-
Supplier: Siemens Energy Sector
Description: 2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA (closed air-to-air cooling) or DAC (direct air cooling, cooling-air intake
-
Supplier: UL Standards & Engagement
Description: - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines.
Find Suppliers by Category Top
Featured Products Top
-
Conax solution for FT8 turbines outperforms OEM parts FT8/GG8 frame turbine users are choosing Conax Technologies’ exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Premature sensor failure in 7F and 9F turbines Standard exhaust gas sensors in 7F and 9F class turbines are at risk of premature failure. As temperatures rise, the radiation shield and sensor sheath expand at different rates. A gap forms between the seat in the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
mineral insulated cable. Patented Spring Loaded Exhaust Gas Sensors for 7F and 9F class turbines Standard exhaust gas sensors in 7F and 9F class (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Spring loaded EGT for 7F and 9F class turbines – Exclusively from Conax Technologies, these patented Spring Loaded Exhaust Gas Sensors are built to withstand (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
industry. Cables and harnesses Cable assemblies for large frame ground-based turbines Cable and harness assemblies for ground-based aeroderivative engines Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Conax Technologies -
Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO 320 engines Cable assemblies for large Frame ground-based turbines (read more)
Browse Cable Glands Datasheets for Conax Technologies -
temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors Cable and harness assemblies Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
FELTMETAL Abradable Seals After 50 years and over 1 billion hours of successful operations, it is no wonder that FELTMETALTM Abradable Seals have been adopted by major gas turbine manufacturers for (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot. Information on pivot sizes and performance properties (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
LNG
In the base case, each plant was designed with refrigeration compressors driven by three GE Frame 7 gas turbines , without supplementary power from starter/helpers.
-
Shell's LNG Technology for 7 - 10 Mtpa LNG Trains
With the standard Propane Mixed Refrigerant (C3/MR) technology, capacities up to 5 Mtpa can be achieved with two GE Frame 7 gas turbines as drivers.
-
Synthesis of mechanical driver and power generation configurations, Part 2: LNG applications
Three aeroderivative and one Frame 7 gas turbines drive the com- pressor stages whereas a Frame 5 gas turbine in simple cycle is selected as the only power plant (plus one spare).
-
Liquefied Natural Gas by the Mixed Fluid Cascade Process
INCLUDES FRAME 7 GAS TURBINE K-202 .
-
Synthesis of mechanical driver and power generation configurations, Part 1: Optimization framework
For instance, if 10 days/ year are required for periodic turnarounds, having a frame 7 gas turbine on site would mean that such period has to be extended for further 3.3 days/year in average.
-
Performance Advantages of Turbine Oils Formulated with Group II Base Oils
Because of the hot center bearing design, the General Electric Frame 7 gas turbine is a good choice to evaluate the performance of a turbine oil.
-
Performance Advantages of Turbine Oils Formulated with Group II and Group III Basestocks
General Electric's Frame 7 gas turbine oil specification (GEK 32568) highlights the severe requirements of gas turbine oil service and the need for thermally stable, low volatility antioxidants.
-
GE Oil & Gas awarded $94 million LNG contract | News | The Engineer
Most of the equipment will be manufactured and packaged at GE Oil & Gas facilities in Florence, Italy although the Frame 7 gas turbine will be built in GE’s Greenville, South Carolina plant.
-
Ichthys: From challenge to reality
Refrigerant compressors and Frame 7 gas turbines drivers from the Italian subsidiary, Nuovo Pignone; of .
-
Chemistry and Technology of Lubricants
General Electric Frame 7 gas turbine oil specification, GEK 32568, excludes the use of 2,6-di-tertiary-butyl-p-cresol, BHT, owing to its volatility under these conditions.
Indicates content that may require registration and/or purchase.