Products/Services for Freight Car Journal Bearings

  • Plain Bearings and Sleeve Bearings-Image
    Plain Bearings and Sleeve Bearings - (553 companies)
    Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action instead of the rolling action used...
    Bushing Type
    Design Units
    Bearing Surface Material
  • Shipping and Freight Services-Image
    Shipping and Freight Services - (1130 companies)
    ...be shipped by railroads alone, or via intermodal transportation. For example, some shipping and freight services send trailers aboard flatbed railroad cars that are later off-loaded and attached to trucks. Domestic and International. With regard...
  • Ball Bearings-Image
    Ball Bearings - (769 companies)
    ...and fishing reels. The simple design of ball bearings makes them ideal for many weight bearing applications. Specific applications include hard drives, roller skates, rotary actuators, and rail cars just to name a few. Ball bearings come in different sizes...
  •  
    Technical Journals - (262 companies)
    Technical journals are periodicals with target audiences in the technical, science, and industrial fields. This includes both trade and scholarly journals. Technical journals are periodical or serial publications with a target audience in technical...
  • Trade Journal Publishers-Image
    Trade Journal Publishers - (190 companies)
    Trade journal publishers provide scholarly publications from professional organizations and trade associations. Generally, these technical publications report the latest research and development (R &D) in a discipline such as mechanical, electrical...
  •  
    Hanger Bearings - (64 companies)
    ...hanger bearings. Ceramic inserts for hanger bearings are also available. Ceramic hanger bearing inserts can extend the hanger bearing 's lifespan, reduce noise, and can increase journal and shaft life. In addition, air purge seals or other types...
  •  
    Linear Bearings - (333 companies)
    ...works much like an air bearing. The bearing body rides on a thin film of oil or water that provides for near frictionless movement. Journal bearings consist of a split cylindrical shell of hard, strong metal held in a rigid support and an inner...
  •  
    Babbitt Bearings - (40 companies)
    Babbitt bearings are rotary bearings (no rolling elements) with special alloys poured into place in the bearing housing. Babbitt bearings are rotary bearings (no rolling elements) made from special alloys poured into place in the bearing housing...
  •  
    Rail Car Thawers - (8 companies)
    Rail car thawers facilitate the unloading or transloading of railcars in cold climates by thawing loads of viscous liquids and frozen aggregate. Rail car thawers facilitate the unloading or transloading of railcars in cold climates by heating loads...
  •  
    Insert Bearings - (132 companies)
    Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars. Image Credit: ABT Bearing | Applied Industrial Technologies | SKF/North America. Insert bearings and wide inner ring bearings are used for mounting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire