Products/Services for French Metric Compression Fittings
-
Pipe Fittings - (1974 companies)...on the connection types and functions they perform. Connection Type Fittings are attached to pipes via a number of different connection methods, each with its own conveniences and advantages. Compression Fittings...SizeMaterialCategory -
Hose Fittings - (1197 companies)...fittings involve placing hose over a tubular end and crimping against it with a sleeve or crimp socket. These fittings typically require crimping tools to make the connections. Image Credit: Parker Hannifin. Compression fittings are designed to mate... -
Tube Fittings - (1139 companies)...and advantages. Compression fittings are fittings which connect tubes using compression on a gasket, ring, or ferrule. The compression is typically made by tightening a nut onto the fitting over the tubing and ferrule, compressing and securing... -
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection... -
Gas Fittings - (98 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Hydraulic Fittings - (303 companies)...and advantages. Compression Fittings. Compression fittings include all types of fittings which use compressive force to connect the vessel to the fitting. Standard compression fittings use metal gaskets, rings, or ferrules which form a seal on the vessel through...
-
Pneumatic Fittings - (223 companies)...of the fitting. Some ball and sleeve fittings function as push-to-connect fittings which are convenient for applications requiring frequent disconnection and reconnection of the hose section. Compression Fittings. Compression fittings include all types...
-
Sanitary Fittings - (113 companies)...fold down into the receiver to lock the fitting in place after insertion. They are used in many heavy-duty applications such as fire hose and sludge/sewage pumping. Compression fittings - Connect vessels using compression on a gasket, ring...
-
Compression Springs - (434 companies)Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage...
-
Wire Rope Fittings and Cable Fittings - (248 companies)Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used...
Product News
-
Beswick Engineering Co., Inc.
Compression Fittings Ideal for Teflon Tubing Teflon tubing is popular and has many advantages however it presents challenges when it is connected to fittings. To address this challenge, Beswick designed miniature 10-32 threaded "redundant seal" compression fittings for use with 1/4 ", 1/8 ", 1/16 ", and 1/32 " OD tubing. Our unique design provides an additional seal to the tubing in conjunction with the ferrule seal. This "belt and suspenders" approach ensures a leak tight fit. The compression fitting gives you the ability to operate... (read more) -
Conax Technologies
Custom and Standard Compression Seal Fittings Leading the way for over 70 years. Conax Technologies designs and manufactures more than 600,000 unique versions of compression seal fitting and feedthrough assemblies. Whether it 's a customized solution or a standard product, Conax is your fully-integrated source for compression seal fittings. With over 70 years of engineering expertise, our customers count on Conax to help them meet their most complex challenges. We design pressure and vacuum mechanical compression seal fittings (also known... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Conax Technologies
Compression Seal Fittings for Power Generation Standard and customized fittings and feedthroughs for Power. For more than 75 years, Conax Technologies has been a global leader in the design and manufacture of compression seal fittings for a wide range of power industry applications. Our customers consistently count on Conax to provide standard cable gland solutions, as well as innovative, customized fittings and feedthroughs that are specially designed to meet their needs. The Conax difference: soft sealant technology. Conax pioneered soft... (read more) -
Conax Technologies
Single element compression seal fittings Single element compression seal fittings. Conax Technologies ' single element fittings are used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our website to learn about all of our standard and customized fittings and feedthroughs. PG series seal fittings. PG series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Conax Technologies
High performance compression seal fittings with or without conductor. Available in .125", .187", .250", .375" & .500" diameter conductors. View our brochure for details on Conax high performance electrode seal fittings. High pressure electrode compression seal feedthrough (HPEG). Up to 20,000 PSI (2067 Bar) at 68 F (20 C). Conductor available in copper, stainless steel, or nickel. Voltage Rating: 2000 VDC. Amperage Rating to 60 Amps. High pressure instrumentation wire compression seal feedthrough (HPPL). Seals on Kapton (R) insulated wire. Up... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Beswick Engineering Co., Inc.
M3 Threaded Compression Fittings- Save Space Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32 ", 1/16 " and 1/8 " OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig. (read more) -
Beswick Engineering Co., Inc.
Adjustable Position Compression Fitting -M3 Thread Save space with Beswick 's easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16 " OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the fitting makes a leak-tight connection to the mating component. Manufactured in brass, 303 or 316 stainless steel. Various o-ring materials are offered to match the system requirements. (read more) -
Beswick Engineering Co., Inc.
Miniature 1/32 " OD Compression Fitting-Stainless Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more) -
Beswick Engineering Co., Inc.
Compression Fitting - for 1/16 " OD Tubing Miniature 10-32 threaded compression fitting designed for use with 1/16 " OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067 " through hole are rated to 1,000 psig (68 bar) in nickel plated brass and 3,000 psig (207 bar) in stainless steel, when used with high pressure metal tubing. The 0.067 through hole version is often used to hold 1/16 " inch OD thermocouples in place... (read more) -
Conax Technologies
Multi-hole ceramic (MHC) compression fittings Multi-hole ceramic compression seal fittings. Conax Technologies ' multi-hole ceramic (MHC) fittings seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or a variety of devices within a single fitting. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion lengths can be easily adjusted in the field. Individual elements can be set at different lengths, making it easy to monitor multiple points... (read more)Browse Feedthroughs Datasheets for Conax Technologies
-
The Computer Graphics Manual
… an image, 1040 Eppstein, Maureen, 1351 equal-area projection, 410 equiangular projection, see conformal projection equiareal transformation, 231 equidistant projection, 410 equirectangular projection, 381 error metrics in image compression , 1047–1051 error-detecting codes … … Euclid’s algorithm (and best fit DDA), 151 Euclid, (ca … … 1420?–1492), 279 free-form deformations, 42, 944–945 Freeman, George H. (1953–), 1074 French (letter frequencies), 1028 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… marl_N|2 sodium_nitrate_N|1 convexly_R|1 resinlike_J|1 sealing_wax_N|1 garnet-colored_J|1 stick_lac_N|2 casein_N|2 epoxy_glue_N|1 linseed_oil_N|5 red_lead_N|2 pipe_ fitting _N|1 adhesive_material_N|3 pasty_J|1 … … tuesday_N|1 monday_N|8 ecclesiastical_calendar_N|1 feast_day_N|7 lunar_calendar_N|2 julian_calendar_N|2 roman_calendar_N|1 solar_calendar_N|2 gregory_xiii_N|2 oct_N|2 centenary_J|2 365_days_N|2 366_days_N|1 french _republic_N|1 revolutionary_calendar_N|13 frosty_J|1 … … asphyxiate_V|2 kink_N|1 telephone_conversation_N|1 nolle_prosequi_N|1 get_stuck_V|4 concentrate_N|2 sublime_J|2 undesirably_R|4 sear_V|2 overflow_N|5 deep-freeze_N|1 non- metric _J|1 act_upon_V|1 utterly_R|6 … … majestically_R|1 volitionally_R|1 move_back_and_forth_V|4 swinging_J|1 flick_V|1 side_V|1 beat_out_V|1 effortlessly_R|2 freewheel_N|1 sinuously_R|1 seismic_J|1 throb_V|2 uncontrollably_R|3 compressed _gas_N|1 thrash_about_V|2 flexibly_R|1 …
-
Concept Evaluation of Concrete Floating Liquefied Natural Gas (FLNG)
The production facilities and living quarters for 160 people are fitted on the 10,000 m² deck areas which, for construction purposes, were subdivided into six modules: accommodation and central control, utilities, electric power generation, gas compression for re-injection, crude oil … … 120,000 b/d of oil sent to the shore terminal and 1,300 metric tons/day of LPG … The French class society also reviews the work carried out by the Third Party Assistance Company who …
-
ARS Journal > Technical Literature Digest
Rep. 211, 1958, 77 pp. (In French . Arc-tangent Fits for Pressure and Pressure-drag Coefficients of Axisym- metric Blunt Bodies at All Speeds, by Ta Li, / . Compressible Flow Tables k = 1.24; Isentropic Process, by C. Hoebich, Army Rochet & Guided Missile Agency …
-
Toward a near optimal quad/triangle subdivision surface fitting
Applications of our al- gorithm are quite large including compression , reverse engi- neering and remeshing. This work is supported by the French Research Ministry and the RNRT (Reseau National de Recherche en … … X. Ma, S. Tso, Z. Pan, A direct approach for subdi- vision surface fitting from a dense … Surface simplification using quadric error metrics , ACM Siggraph Proc., pages 209–216, 1997.
-
The Algorithm Design Manual
CS, 511 CSA, 500, 507 cubic regions, 390 curve fitting , 413 cut set, 506, 542 Cuthill-McKee … … DAG – longest path in, 539 DAG – shortest path in, 491 data compression , 308 Data Encryption … … 643 dispatching emergency vehicles, 580, 587 dispersion problems, 528 distance graph, 534 distance metrics , 205 distinguishable elements … … energy function, 407 energy minimization, 515, 558 English language, 12, 442 English to French , 443 enqueue, 72 …
Indicates content that may require registration and/or purchase.