Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SGNL COND, PULSE/FREQ, DINRAIL; Signal Conditioner Input:Frequency; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:48VDC; No. of Channels:-; Signal RoHS Compliant: Yes
-
Supplier: Radwell International
Description: PLUG-IN SIGNAL CONDITIONER, LOW FREQUENCY TRANSMITTER, VOLTAGE PULSE, 0-10VDC OUPUT, 115VAC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Badger Meter
Description: Cox signal conditioning amplifiers (SCAs) accept low level pickoff signals and produce a stable, amplified pulse output. These SCAs are designed for magnetic or radio frequency (RF) pickoffs and are provided in multiple product configurations, including MS type, module
- Operating Temperature: -40 to 220 F
-
-
Supplier: OMEGA Engineering, Inc.
Description: signals. A signal threshold control is provided which allows the user to set the input sensitivity above the ambient noise level, thereby eliminating any false signal on the output. Signal conditioners are available that can provide 4 to 20 mA, 0 to 5V, and scaled
- Digital I/O Channels: 0 #
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
-
Supplier: Hoffer Flow Controls, Inc.
Description: PRODUCT DESCRIPTION The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 221 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Features: Frequency Converter / Translator, Other Output
-
Supplier: Electro-Sensors, Inc.
Description: Digital Signal Conditioner Features • DIN rail mount enclosure • 0-10 VDC and 4-20 mA outputs • Input frequencies to 10 kHz, 115 VAC standard, 220 VAC, 12 / 24 VDC optional • LCD display for field adjustable calibration • ETL approved to applicable UL and CSA standards The SA420
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- RAM / On-board Memory: 0 MB
-
Supplier: OMEGA Engineering, Inc.
Description: The new iD Series signal conditioners combine the accuracy of laboratory instrumentation with the performance required by demanding industrial applications. The iD Series signal conditioners are ideal for those applications in Data Acquisition, Test & Measurement, Process
- Accuracy: 0.1 % FS
- Resolution: 19 bits
- Features: 100Ω, 1000Ω, 2-Wire, 3-Wire, 4-Wire, 500Ω, AC Current Input, AC Voltage Input, B, DC Current Input, DC Voltage Input, E, Isolated Analog Voltage Input, Isolated Analog Voltage Output, Isolated Digital Input, Isolated Digital Output, J, K, N, Other, Output Module, Platinum, R,
- Outputs: Current Output, Voltage Output
-
Supplier: Knick Interface LLC
Description: standard signals; measuring ranges: 0 ... 500 Hz to 0 ... 20 kHz. Converting the pulse frequency into a standard signal eliminates the need for pulse counting inputs at the control unit. Safety-related signals from existing circuits can be duplicated without
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: Frequency Input, Other Output
- Application: General Lab and Industrial
-
Supplier: Flow Technology, Inc.
Description: magnetic drag, greatly extending the range and linearity of small meters at low flow rates. The model PA04 conditions the output of a standard magnetic pickoff by converting the low-level signal of the pickoff into clean pulse outputs. Both signal conditioners may be used
- Maximum Output: 10 volts
- Input Impedance: 0.005 Mohms
- Output Impedance: 1,200 ohms
- Operating Temperature: -40 to 185 F
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz input Universal current/voltage output 12-32V DC power The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both supported on a
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: • 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak - Amplitudes up to 200V peak - Pulse counter range of 0 to 65535 • Solid-state discrete output relays (1A DC loads), 0 to 48V DC • 10 to 36V DC, 24V AC power • Modbus-RTU high-speed RS-485 This
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Features: Application Software Included, Frequency Input, Networkable System, Other
- Form Factor: DIN Rail
-
Supplier: Badger Meter
Description: The Blancett Frequency-to-Current (F-to-I) and Frequency-to-Voltage (F-to-V) intelligent converters are microprocessor-based devices designed to provide an analog output directly from a Blancett turbine flow meter. Adjustable Frequency Divider. Amplified Pulse Output. The
-
Supplier: OMEGA Engineering, Inc.
Description: The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PCM5 Series converter is designed to convert a 4 to 20 mA signal from a process/ temperature controller or computer to a time proportional output. The modules mount directly to the input terminals on a 3 to 32 Vdc input SSR, and supports single phase 50 or 60 Hz operation. Lever
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 104 F
- Features: DC Current Input, DC Voltage Input, Frequency Input, Other, Other Input, Output Module
- User Interface: Front Panel and Display
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Ultrasonic pulse velocity survey is a standardized system in diagnostics of concrete. From analysis of compression P waves into material, it is possible to get Time of Fly (T.O.F.) of ultrasonic waves and propagation speed of the same into investigated material. This high frequency
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Hoffer Flow Controls, Inc.
Description: signal conditioning modules. Certified with CE mark for compliance with EMC Directive 89/336/EEC. Operates from DC voltage. Conditioned pulse output may be transmitted up to 5,000 feet. THEORY OF OPERATION The Redi-Pulse pickup coils are for use with turbine type flowmeters and
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Supplier: Encore Electronics, Inc.
Description: The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing
- Maximum Output: 5 volts
- Bandwidth: 10 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Voltage-to-Frequency Converter
- Form Factor: DIN Rail
-
Supplier: Hoffer Flow Controls, Inc.
Description: associated junction boxes. ♦ Economical when compared to standard signal conditioning modules. ♦ Certified with CE mark for compliance with EMC Directive 89/336/EEC. ♦ Operates from DC voltage. ♦ Conditioned pulse output may be transmitted up to 5,000 feet. THEORY OF OPERATION The
- Operating Temperature: -40 to 176 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Laurel Electronics LLC
Description: pulses from turbine flow meters and most industrial transducers with a pulse output such as proximity switches with PNP or NPN output, TTL or CMOS logic, or magnetic pickup pulses down to 12 mV. The same signal is applied in parallel to the A and B input channels, which
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Red Lion Controls, Inc.
Description: The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V,
-
Supplier: Electro Optical Components, Inc.
Description: variable gain amplifier is independent of the gain setting which is very important for measuring fast signals and pulses. The bandwidth of FEMTO's DLPVA voltage amplifiers remains constant at 100 kHz (-3 dB) up to the highest gain setting. Wideband noise can be reduced by switching the
- Maximum Output: 10 volts
- Bandwidth: 100 kHz
- Input Impedance: 1,000,000 Mohms
- Output Impedance: 1,000,000 ohms
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7’’
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4-channel high-dynamic digital module of the SomatXR family Supports the following transducer technologies: - Digital high resolution frequency input (i.e. HBM torque flange*) - Pulse counter, encoder - Passive inductive rotational speed sensor (AC coupled) - Pulse width
- Inputs: Encoder Input
- Features: Other, Other Input
-
Supplier: Laurel Electronics LLC
Description: output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods.
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Hottinger Brüel & Kjær A/S
Description: PMX 4-channel frequency amplifier module for slot 1-4 for max. 4x frequency, torque or speed, 2x incremental encoder (with or w/o index, ref. pulse), 2x inductive encoder, counter input, SSI , magn. transducer, 2x pulse width measurement (PWM) Supports TEDS sensor
- Features: Other, Other Input
-
Supplier: Flow Technology, Inc.
Description: magnetic drag, greatly extending the range and linearity of small meters at low flow rates. The model PA04 conditions the output of a standard magnetic pickoff by converting the low-level signal of the pickoff into clean pulse outputs. Both signal conditioners may be used
- Maximum Output: 8 volts
- Output Impedance: 1,200 ohms
- Operating Temperature: -40 to 185 F
- Features: Frequency Input
-
Supplier: Elsys AG
Description: The device EL_BULT14 is able to produce TTL trigger pulses out of analog signals from optival (Laser), reluctance or capacitive and eddy-current sensors. Each of the 14 channels has a corresponding input (Probe In) and trigger pulse out (Pulse Out) BNC connector on the
- Analog Input Channels: 14 #
- Gain Range: 1 to 100 #
- Maximum Output: 3.5 volts
- Features: DC Voltage Input, Frequency Input
-
Supplier: ValueTronics International, Inc.
Description: pulses (time-and level-qualified), frequency peaks (FFT function, threshold and excursion qualified), and serial bus frames, packets, and errors. Solve: Wide range of serial decodes 7-in-1 instrument integration Time/frequency domain correlation Dedicated
- Bandwidth: 350 MHz
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Mescon Technologies, Inc.
Description: Models 40/7 and 60/7 are precision Frequency signal conditioners with galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and processing of frequency/pulse signals from various
-
Supplier: Elsys AG
Description: The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors. Key Capabilities Gain factors 1, 10, 100 or automatic Trigger on negative or positive slopes Trigger on negative or positive levels Bandwith 30 to 30
- Analog Input Channels: 14 #
- Gain Range: 1 to 100 #
- Maximum Output: 3.5 volts
- Features: DC Voltage Input, Frequency Input
-
Supplier: PR electronics
Description: frequency to current / voltage conversion. The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains. A frequency generator function e.g. used as a time base or a clock generator. Technical characteristics 3 front LEDs,
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Frequency Output, Relay Output, Voltage Output
-
Supplier: Badger Meter
Description: recognized by almost any data collection device. Adjustable Frequency Divider. Amplified Pulse Output. The K-Factor Scaler provides an amplified signal, even when a frequency conversion is not required. This signal is more immune to electrical noise and capable of
- Operating Temperature: -22 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
When standard off the shelf signal conditioning solutions will not do the job, Dataforth design and engineering team is ready to help with customized signal conditioning products meeting your needs. Dataforth can utilize a large portfolio of over 1000 different signal conditioning (read more)
Browse Datasheets for Dataforth Corporation -
SensorLex® 8B Series: Isolated Analog Signal Conditioners. 8B MODULES Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
AN113 Phase Angles and Time Delays
signal conditioning modules' filter circuits. Internal filtering enhances sensor signal integrity of signal conditioning modules (SCM) by eliminating undesirable frequency and noise components. However, the inherent characteristic of this type of filtering functionality adds a phase angle
-
Design and Development of Medical Electronic Instrumentation
, and switched-capacitor surface. array electromyographic amplifier. In Chapter 2 we look at the frequency content of various biopotential signals and discuss. the need for filtering and the basics of selecting and designing RC filters, active filters, notch. filters, and specialized filters for biopotential
More Information Top
-
Pickup / Signal / Magnetic
DRN-FP - FREQUENCY / PULSE SIGNAL CONDITIONER .
-
Pickup / Transducers / Frequency
DRN-FP - FREQUENCY / PULSE SIGNAL CONDITIONER .
-
Switchs / Frequency / Signal
DRN-FP - FREQUENCY / PULSE SIGNAL CONDITIONER .
-
Pickup / Magnetic / Frequency
DRN-FP - FREQUENCY / PULSE SIGNAL CONDITIONER .
-
Performance Evaluation of a Multiphase Electric Submersible Pump
To measure the amount of air supplied to the pump, an air turbine flow meter, FTB-938 from Omega Engineering, is employed Frequency / Pulse signal conditioners measure the frequency of the low level signal outputs from turbine flow meters magnetic pickups …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38294/153314157-MIT.pdf?sequence=2
transmission pulse for weak signals is established, the conditioner frequency range is set, and .
-
Pickup / Signal / Processing
This change in modulation of the carrier frequency is converted into a square wave pulse by the signal conditioner for computing and/or further processing.
-
Pickup / Meters / Signal Meters
This change in modulation of the carrier frequency is converted into a square wave pulse by the signal conditioner for computing and/or further processing.
-
RF / Signal Meters
This change in modulation of the carrier frequency is converted into a square wave pulse by the signal conditioner for computing and/or further processing.
-
Oscillator-based interface for measurand-plus-temperature readout from resistive bridge sensors
SENSOR signal conditioners in which either frequency , time-period, pulse -width, or duty-cycle modulation is adopted for output transmission offer a number of advantages compared to voltage output circuits [1]–[4].
Indicates content that may require registration and/or purchase.