Products/Services for Frozen Pulp Crushers
-
Crushers - (170 companies)How to Select Industrial Crushers Image Credits: Weir Minerals, Sturtevant, and Terex Industrial crushers reduce large rocks, ore, or waste materials to smaller sizes. They are the first level of size reducer; further granularization...Industry or Material ProcessedScale / CapacityProcess Type
-
Grinding Mills and Pulverizers - (222 companies)...and Applications. Pulverizers crush glass, aluminum, concrete, plastic, coal, rock, resin, tires, waste, and other materials. They are used in the ceramics, chemical/fertilizer, construction, food processing, pharmaceutical, metallurgy, paint/adhesives, pulp... -
Crusher and Grinding Mill Wear Parts - (76 companies)Applications include the cement or concrete industry, chemical processing, building and construction, furnaces and foundries, power generation, pulp and paper, manufacturing and machinery, mining, military, and the oil and gas industry. Crusher...
-
Pulp and Paper Testing Equipment - (36 companies)Pulp and paper testers include specialized sensors, instruments, COBB testers, and test equipment for evaluating the material properties and processability characteristics of pulp and paper. These properties and characteristics include consistency... -
Pulp and Paper Processing Equipment - (49 companies)Pulp and paper processing equipment includes fourdrinier machines, pulpers, digesters, refiners, chippers, chip processors and other specialized machinery used to process pulp and form paper webs while maintaining quality and throughput. Pulp... -
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
-
Food Additives - (420 companies)...pH levels. Citric acid, lactic acid. Cheeses, jams/jellies, confections. Stabilizers/thickeners. Helps establish and maintain a firm texture. Pectin; gelatin; arabic, guar, and locust bean gums. Frozen confections, jams/jellies, dressings, puddings...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Waste Compactors - (269 companies)Industrial compactors, waste and garbage compactors, crushers and other compaction equipment are used to process wastes, textiles, rubber, fibers and other low-density materials into a finished compact shape. Compactors are machines used to reduce...
-
Rail Car Thawers - (8 companies)Rail car thawers facilitate the unloading or transloading of railcars in cold climates by thawing loads of viscous liquids and frozen aggregate. Rail car thawers facilitate the unloading or transloading of railcars in cold climates by heating loads...
Product News
-
ExxonMobil - Polyethylene Products
Recyclable* frozen food packaging solutions There is an increasing demand for mono-material, recyclable* flexible films in many food packaging applications, such as stand-up pouches and flow wrappers. Read about how ExxonMobil, Tobe Packaging Industries Pte Ltd and Aegis Packaging worked together to address this need. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
ABB Measurement & Analytics
Turbocharge Pulp & Paper Wastewater Savings! Improving Pulp & Paper Wastewater Treatment Performance to Save Costs. ABB 's UviTec TM products are advancing pulp & paper wastewater management by making BOD and COD measurements simple and affordable with results in seconds. This next generation of organics monitoring solutions utilize our tailored UV/VIS LEDs and algorithms, providing solutions in both field meters and real-time devices. This enables greater process control and decision-making to: Watch the Webinar Now!. Detect events... (read more)Browse Water Quality Testing Instruments Datasheets for ABB Measurement & Analytics -
DeZURIK, Inc.
Valve Selection in Pulp & Paper Operations DeZURIK emphasizes application-specific solutions --from rotary control and precision electric valves for accurate throttling, to heavy-duty knife gate valves for abrasive media. DeZURIK's product portfolio addresses key stages including pulping, bleaching, stock prep, and chemical recovery, delivering enhanced control, reduced downtime, and long service life. For more information visit DeZURIK.com. (read more)Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Accurate Bushing Company, Inc.
Cam Followers for Pulp & Paper Performance Propelling Paper Production. In pulp & paper mills, every component matters. Our Metric Series Cam Follower Bearings are designed to keep operations running smoothly --especially where space is tight and performance can 't be compromised. * MCR - Single row, stud type. * MUTD - Double row, heavy roller, yoke type. With ultra-thin needle rollers and compact designs, they deliver reliable motion in demanding environments. Online Catalog. Follow us on: Facebook. LinkedIn. YouTube. Never settle... (read more)Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Vooner FloGard LLC
VOONER ENGINEERS PULP WASHER SHOWERS VOONER ENGINEERS PULP WASHER SHOWERS. The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower supported off the doctor blade holder can keep the wire clean but attention must be paid to design and materials for a successful installation. A southern mill now has our successful design. The washers have a 360 inch drum face but the installation space is limited to a 2 1/2 inch shower diameter... (read more) -
JEOL USA, Inc.
Revolutionize TEM Specimens from Frozen Samples The CRYO-FIB-SEM system incorporates a liquid nitrogen cooling stage and a cryocooled specimen transfer mechanism for frozen specimens, making it possible to prepare TEM specimens such as biopolymers. The specimen transfer mechanism has a built-in sputter coating function. Therefore, this CRYO-FIB-SEM system alone can perform a series of processes to create TEM specimens from frozen specimens including conductivity coating, protective film forming, and FIB processing. In addition, by using... (read more)Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
Ducon Environmental Systems
Pulp and Paper Air Pollution Emission Control Sulfite Process. Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Vooner FloGard LLC
New Video! Innovative Pulp & Paper Solutions New Video! Innovative Pulp & Paper Solutions. See the new video showcasing Vooner 's innovative Liquid Ring Vacuum Pumps and solutions for the Pulp and Paper Industry. Vooner pumps, available in both single-stage and two-stage configurations, are designed for low to high vacuum levels. Featuring a patented cone port design, they ensure corrosion resistance and effectively handle liquids, solids, and challenging conditions. The video also highlights our high-performance showers and accessories... (read more)Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Eastern Instruments
Solid Particle Mass Flow Meter: Low Flows of bulk solids, the CentriFlow® Low Flow Meter can measure flows down to 0.13 ft3/min. and provides you with a 4-20 mA signal that is proportionate to mass flow. The CentriFlow® Low Flow Meter provides outputs of both flow rate and total that can be sent to any PLC or other controller. APPLICATIONS. Type I Horizontal Flows: Fed by Belt Conveyors, Vibratory Conveyors, etc. Plastic Pellets. Cereal. Wood Shavings. Wood Chips or Chunks. Tobacco Leaf/Stems. Crushed Glass. Potato Chips. Nuts. Frozen... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments
-
Handling deep frozen fruit juices, concentrates and pulps.
Drums containing juice, pulp or concentrate are removed from frozen storage and conveyed to a specially-developed thawing tunnel, where heat energy from … … to be removed from the drum into a collecting tank, where an ice crusher reduces the frozen block …
-
Specific features of processing tomatoes grown under conditions of southern Dagestan
short term freezing (skin) or were treated with open steam, and then the “torn” skin was removed … After this, the tomatoes were directed to production of natural tomatoes in tomato juice, and another part was broken to pieces using crushers with a T1 KOS75 or T1KOS 15 … … heater and grated by a T1 KP2U pulping machine with a sieve …
-
Papaya puree and nectar.
Steaming and acidification inhibited development of off-flavours when puree was held at temp. above freezing . … puree yield and prevented exudation of latex into the product; (b) acidification inhibited gelation, onset of spoilage by microorganisms, and development of off-flavours; © a specially designed crusher -scraper device and pulper … … separation of skins from pulp and seeds; and (e …
-
The Chemical Formulary, Volume 5
The cakes of frozen jelly are cut up finely in a rotary ice crusher , and the granular mass cautiously thawed in a stream of water leading to the washing and filtering apparatus. A rotary filter of special design handles the sludge of disinte- grated pulp and rejects the consider …
-
Techniques for successful field seeding of true potato seed
Temperatures in the screenhouse ranged from near freezing at night up to 35~ on warm days. The fruits were macerated in a food grinder, blender, or crusher and fermented for 1 to 11 … The fermented pulp was diluted about 10-fold with water in a container several times larger than …
-
Production of clear guava nectar
Guava purke Guava fruits (Psidiurn guujava L. va Chung Sha 80-90% maturity, average diameter 6-7 cm) were washed and comminuted in a crusher equipped with a 1.5mm screen … … was passed through two consecutive rotary pulp finishers with pore sizes … Clarification by pectinase The frozen puree was thawed, heated to 50°C treated with 200, 400, 600, 800 …
-
Note on the Mixotherm thawing of fruit pulps.
… 0-2°C it has a throughput of 1-1.2 t/h with small frozen fruit (strawberries, raspberries … A crusher on the feeding hopper allows thawing of larger fruits or frozen slabs.
-
Machining effects of different mechanical crushers on pit particle size and oil drop distribution in olive paste
For each crusher, eight samples of olive paste were collected after exiting the crusher at regular time intervals of 15 min in an Eppendorf of 2 ml capacity and immediately frozen in liquid nitrogen (À196°C) until laser scanning microscope (LSM) analysis was … … paste were weighed, placed in a beaker, and washed with water to separate pulp residues from the …
-
Advanced Building Materials and Sustainable Architecture
2) Pulp fibre was got from paper mill and crushed, then 80-aperture tiny fibre was chosen … Afterwards, it was crashed by ultrasonic crusher . DHG-9030A glvanothermy drying oven, WLB platen press, wood omnipotent mechnical tester, Freeze dryer, DSC 200 from …
-
EFFECT OF PROCESSING ON CAROTENOID (PROVITAMIN A) CONTENT OF PEACHES
Cold-pulped juices were prepared essentially by the method given above under the section “ Frozen Fruit Pulps . The fruit was washed, halved, pitted, put through a crusher , and pressed using a double layer of …
Indicates content that may require registration and/or purchase.