Products/Services for Funk Gear Box
-
Gearboxes and Gearheads - (1008 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may...Gearing ArrangementReducer StyleFlange(s) -
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction... -
Terminal and Junction Boxes - (657 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection... -
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection... -
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Valve Boxes and Curb Boxes - (34 companies)Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower sections...
-
Hypoid Gears - (42 companies)A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear...
-
Gear Manufacturing Services - (371 companies)How to Select Gear Manufacturing Services. Worm Gear. Image Credit: Howstuffworks.com Spur Gears. Image Credit: Promark Offroad. Gear manufacturing services design and fabricate gears to customer specifications. They differ in terms of product...
-
Spur Gears - (255 companies)Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting...
Product News
-
Running Industry Co., Ltd
Gear Box Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS - Reliable Power Transmission Solutions for Industrial Applications. We offer a comprehensive range of precision-engineered gears designed to improve transmission efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears. Manufactured to European (M1 -M6) and American standards (14 1/2 pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer --ideal for machinery requiring consistent speed and reliable... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Columbus McKinnon Corporation
Shaw-Box® SK Wire Hoist When you need quality and performance in a wire rope hoist, turn to the Shaw-Box (R) SK TM hoist from Columbus McKinnon. Based on German technology, the SK delivers the industry-leading technology and safety you need for your lifting applications in a compact and easy-to-maintain design. Precision engineered for optimal performance, these monorail units are built for reliable operation, high efficiency, and long service life and are competitively priced for the U.S. market. Features & Benefits... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Running Industry Co., Ltd
Gear drive /power transmission Gear Type: Gear Ring, Gear shaft, helical tooth gear,planet gear, straight tooth, bevel gear, skew gear, internal/external tooth,. Industry: New energy vehicle, Truck, excavator, crane, Automobile, Tractor, oil pump, valve, combine harvester, gear box, drive axle, ocean engineering,. Equipment: Mazak CNC machining, Gear shaping machine, Grinding gear machine, heat treatment, CMM, gear measuring instrument, roughness tester, hardness tester,. Material: 20Cr, 20CrMnTi, 20MnB, 20CrMnTo, 45, 40Cr (read more) -
Vooner FloGard LLC
Vooner uhle/suction boxes CROCKETT TM UHLE BOXES, STRIPS & COVERS. Vooner uhle/suction boxes provide the strongest design on the market. The uhle/suction boxes have an integrated "open throat " design with internal structural support that allows for the weight of ceramic strips without fear of failure. Crockett TM Suction and Uhle Boxes. Wear Surfaces. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump... (read more)Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Vooner FloGard LLC
Enhancing Vacuum Box Applications Enhancing Vacuum Box Applications with Vooner's Inlet Separators. In the world of paper production, maintaining consistent vacuum levels is crucial for operational efficiency. Vooner 's inlet separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators. Inlet separators are pivotal in ensuring that only processed water reaches your vacuum pump... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Hangzhou Chinabase Machinery Co., Ltd.
Spur Gears/Helical Gears Spur Gears. 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6. 2. American Standard 14 1/2 Pressure Angle Bevel Gears1. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. 2. American Standard 20 Pressure Angle Worm Gears Units. Hangzhou Chinabase Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Gear Rack China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. Spur Gears. European Standard. M1, M1.5, M2, M2.5 M3, M4, M5, M6. American Standard. 14 1/2 Pressure Angle. Bevel Gears. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. American Standard. 20 Pressure Angle. Worm Gears Units. European Standard. American Standard. RACKS... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Bevel Gears Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are 90 degrees apart, but can be designed to work at other angles as well. The pitch surface of bevel gears is a cone. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. 1.Spur... (read more)Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
ARVA MultiPurpose Engineering Vehicle (MPEV)
… water cooled stroke 4 stroke fuel diesel output 205 152868 at 2500 torque 705 at 1600 smoke generator in exhaust Auxiliary engine Gearbox model Funk Model 2000 long-drop powershift type forward gears 6 reverse gears Transfer box Differentials Final drive ratio …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… race_car_N|2 flue_pipe_N|2 fipple_N|1 alarm_N|11 fire_alarm_N|1 waterfront_N|4 steam_locomotive_N|1 naval_radar_N|2 fire-resistant_J|2 fireman_N|3 fire_hydrant_N|1 fireside_N|1 hydrant_N|1 spark_V|16 station_house_N|1 tongs_N|2 take_hold_V|2 watchtower_N|1 post_V|8 catch_fire_V|4 security_system_N|2 cracker_N|8 practice_range_N|2 keg_N|6 ratio_N|82 gear _ box _N|3 sinker_N|1 fiberglass_N|2 bolt_V|4 … … mechanical_system_N|8 eradicate_V|4 decease_V|1 last_respects_N|1 funk _N|1 smokestack_N|3 conically_R|1 shaped_J|14 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 51822,'funicular'),(51823,'funicular railway'),(51824,'funiculitis'),(51825,'funiculus'),(51826,'funk'),(51827,' funk hole'),(51828,'funka' … … 52846,'gazetteer'),(52847,'gazillion'),(52848,'gazpacho'),(52849,'gazump'),(52850,'gb'),(52851,'gbit'),(52852,'gbu-28'),(52853,'gc'),(52854,'gca'),(52855,'gcse'),(52856,'gd'),(52857,'gdansk'),(52858,'gdp'),(52859,'ge'),(52860,'gean'),(52861,' gear '),(52862,'gear box '),(52863,'gear case' …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103403169,1,'fungible%1:06:00::'). sk(103403325,1,' funk _hole%1:06:00 … … 06:00::'). sk(103430313,1,'gavel%1:06:00::'). sk(103430418,1,'gazebo%1:06:00::'). sk(103430418,2,'summerhouse%1:06:00::'). sk(103430551,1,' gear %1:06:00::' … … sk(103431570,2,'gear_ box %1:06:00::' …
-
Electric Vehicle Site Operator Program
Several gear box manufacturers have been contacted including Chicago Gear Co., Funk , and ZF Industries to aid in the design of …
-
Suppliers to the Mini Cooper
… ISM EC Advanced Magna Donnelly ISM EC advanced with garage door open function/ funk Magna Mirror Systems … … Automotive Europe Mirror Components Magna Donnelly Modular Door Intier Outer Dashboard Acoustic Insulator Rieter Parcel Shelves Rieter Parts for IP Dr. Schneider Kunststoffwerke GmbH Passenger Airbag Autoliv Pedal boxes Cimos Pillar Trim Magna … … Supported Expanded Vinyl for Gear Level- and Handbrake Gaiter …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103403169,1,'fungible',n,1,0). s(103403325,1,' funk hole',n,1 … … n,1,0). s(103430313,1,'gavel',n,1,0). s(103430418,1,'gazebo',n,1,0). s(103430418,2,'summerhouse',n,1,0). s(103430551,1,' gear ',n,1,1 … … s(103431570,2,'gear box ',n,1,0 …
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
:: forum%1:06:00:: fountain_pen%1:06:00:: fowling_piece%1:06:00:: framework%1:06:00:: freight_liner%1:06:00:: fresnel_lens%1:06:00:: fringe%1:06:00:: frontispiece%1:06:01:: fuel_injection%1:06:00:: funk _hole%1:06:00:: furnishing%1 … … jumper%1:06:03:: jury_ box %1:06:00:: kamikaze%1 … … made%1:06:00:: receiver%1:06:00:: record_changer%1:06:00:: recreational_facility%1:06:00:: reduction_ gear %1:06:00 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0 fungus_order_N 0,0,0,0,0 funicular_railway_N 0,0,0,0,0 funk _hole_N 0,0 … … 0,0,0,0,0 gaza_strip_N 0,0,0,0,0 gazania_rigens_N 0,0,0,0,0 gazella_subgutturosa_N 0,0,0,0,0 gazella_thomsoni_N 0,0,0,0,0 gazelle_hound_N 0,0,0,0,0 gear _ box _N 0,0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… between_decks_R 0,0,0,0,0 beurre_noisette_N 0,0,0,0,0 bevel_ gear _N 0,0 … … black_body_N 4,0,0,1,1 black_book_N 0,0,0,0,0 black_ box _N 0,0 … … blue_fleabane_N 0,0,0,0,0 blue_fox_N 0,0,0,0,0 blue_ funk _N 0,0 …
Indicates content that may require registration and/or purchase.