Products/Services for Fused Silica Window Pressure Vessels
-
Pressure Vessels - (701 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting... -
Windows - (608 companies)Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method. Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means... -
Waveguide Pressure Windows - (18 companies)Waveguide pressure windows are used to seal waveguides at high pressure and prevent contaminants from entering the system. Waveguide pressure windows are designed to isolate pressurized sections from the non-pressurized sections in the waveguide... -
Sight Windows - (192 companies)Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses. Sight windows are an effective and economical way of viewing tank, pressure vessel, piping... -
Silica, Quartz, and Silicate Materials - (180 companies)How to Select Silica, Quartz and Silicate Materials. Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based...
-
Optical Windows - (280 companies)...for both. Materials of Construction. Common materials of construction for optical windows include: BK7 glass. Crown glass. Calcium fluoride. Germanium. Photonics DIAMOND. Sapphire. Thermoset ADC. UV grade fused silica. Zinc selenide. Some windows...
-
Boiler and Pressure Vessel (BPV) Services - (133 companies)Boiler services include repair, rebuilding, maintenance and installation of boilers. They may also provide cleaning, calibration, condition assessment, field inspection, failure analysis, and part replacement services. Boiler and pressure vessel...
-
Pressure Sensors - (1184 companies)Hydrogen and gases are very compressible, and they completely fill any closed vessels in which they are places. Abrasive or corrosive liquids and gases include hydrogen sulfide, hydrochloric acid, bleach, bromides, and waste water. Pressure sensors made...
-
Infrared Windows - (39 companies)Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources. Infrared windows consist...
-
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...
Product News
-
Changchun Yutai Optics Co., Ltd.
Fused Silica Windows with Hole Thermal Properties of Fused Silica. Thermal Properties. 50?-200?. Linear thermal expansion coefficient. 5 x 10-7 cm/cm?. Annealing point. 1100 +-20 ?. Softening point. 1600 +-25 ?. Strain point. 1000 +-20 ?. Mean specific heat. 0.177. Heat conductivity(25?). 3.3 x 10-3 cal cm/cm2 sec? (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Beamsplitters What are the advantages of fused silica beamsplitters?. Core advantages of fused silica beamsplitters. (1) Ultra-wide spectral transmission. Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability. Extremely low coefficient of thermal expansion (near zero expansion), suitable... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
MPF Products, INC.
DUV Laser Grade Fused Silica Viewport DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88 " View Dia, 6.00 " Conflat Flange. A15035-1-CF | DUV Grade (Laser) Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88 " View Dia, 6.00 " Conflat Flange. Reflectance Curve (Per Surface) Wavelength: 425-760 nm. Laser Grade Fused Silica Windows, Broadband Anti-reflective Coating for Optimum Performance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible (read more) -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Dove Prism It exhibits unique polarization and rotation properties in optical systems, commonly used in laser technology, imaging systems, and polarized optics. Comparison between fused silica dove prisms and BK7(K9) dove prisms. Material. Fused Silica. BK7. Polarization Sensitivity. High. Low. Transmission Band. UV to IR. VIS. Laser Induced Damage Threshold. High. Moderate. Cost. Relatively high. Relatively low (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Cylindrical Lens Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses?. Laser systems: for beam shaping, beam expansion or focusing. Imaging systems: to correct dispersion or to realize specific optical effects. Optical measurements: for interferometers, spectrometers and other equipment. What is fused silica?. Fused silica: high purity amorphous silica... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Wedge Prism It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms. UV laser systems. Spectrometers and interferometers. Fluorescence detection and bioinstrumentation. Space optics. Material comparison between fused silica wedge prisms and BK7(K9) wedge prisms. Property. UV Fused Silica. Optical Glass BK7. Main components. SiO2. Borosilicate glass (containing boron oxide and alkali metal oxides... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Porro Prism What are the advantages of fused silica porro prisms?. High transmittance. Low dispersion. High index of refraction. Good thermal stability. Corrosion resistance. The fused silica porro prism combines the superior optical properties of fused silica with the structural advantages of the porro prism design, making it ideal for high precision and high performance optical systems, including lasers, cameras, video equipment, medical devices, and scientific instruments. Its high transmittance, low... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Fused Silica Right Angle Prism Fused Silica Material Properties. Parameter. Characteristic. Transparent Range. 180nm (deep UV) - 2.2 um (NIR). Refractive Index (@587nm). ~1.458. Thermal Expansivity. 0.55 x 10?? /K (near zero expansion). Heat Stability. Excellent (resistance to sudden changes in temperature). Laser Induced Damage Threshold. High (suitable for UV and high power lasers). Chemical Stability. Resistant to acids, alkalis and corrosion. Radiation Resistance. Suitable for space and nuclear environments. Comparison... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Aspheric Lens What are aspheric lenses?. An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system, thereby improving image quality. What are the characteristics of aspheric lenses?. Aspheric surface: its surface curvature varies with position and is usually described by a high order polynomial or conic curve. Aberration correction: it can... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
-
Melt Infiltrated Ceramic Composites (Hipercomp) for Gas Turbine Engine Applications
The image is of the back sides of two shrouds as viewed through fused silica windows on the pressure vessel and test rig.
-
High speed OH PLIF applied to multiphase combustion (Review)
These mea- surements were performed by using a high-speed PLIF system modified to include a pressure vessel with large fused silica windows with excellent transmission in the UV range.
-
Effects of Pressure Gradients on Laser Beam Propagation Through an Optical Window for Tokamak Plasma Diagnostics
Summarizing, the investigations of optical proper- ties of a rectangular fused silica window under a pressure gradient ~caused by vacuum inside the vessel and atmo- spheric pressure outside! are reported in this study.
-
Stimulated Raman scattering of XeF* laser radiation in H2
These high pressure Hz vessels were fittedwith 1.5 in diam- eter X 1 in thick fused silica windows mounted on O-ringson the high pressure side and gaskets (Teflon)on thelow pressure side.
-
Design for drop-in assembly employed in an off-axis cryogenic telescope for spaceborne applications
Our cryogenic optical test chamber consists of a stainless steel thermal vacuum vessel connected to mechanical and turbomolecular pumps to achieve pressures ranging down to less than 1O Torn It has a large fused silica window .
-
Effects of electrode geometry on transient plasma induced ignition
The 20 cm long cylindrical vessel is made up of stainless steel with an inner diameter of 22 cm fitted with 8 cm thick fused silica windows at both ends and is capable of tolerating pressures up to 90 atm. .
-
Comparison of laser-induced and planar laser-induced fluorescence measurements of nitric oxide in a high-pressure, swirl-stabilized, spray flame
The high- pressure vessel (see Fig. 1) is custom-built by Parr Instrument Co. (Peoria, IL) and incorporates a water jacket and three UV fused - silica windows for transmission of the beam and ensuing fluorescence.
-
20 kHz toluene planar laser-induced fluorescence imaging of a jet in nearly sonic crossflow
In tra- cer-based PLIF experiments, the windows of pressure vessels or static cells can be irreparably damaged due to the adsorption and subsequent burning of tracer if the windows are exposed to high average … test section windows (UV-grade fused silica ).
-
Materials Challenges for Diagnostics Beyond ITER
…derstanding physical phenomena that may limit fusion performance.4,7–11 Associated … transmission components for in- vessel diagnostics assem- blies, as … scale components such as window assemblies, bolometers, and pressure gauges.3,4,12 … of alu- minas and silicas !,4,6 and components…
-
Autothermal reforming of natural gas to synthesis
gas:reference: KBR paper #2031.
[9] The primary challenge in window assembly design is to maintain a high pressure seal of a brittle optical material such as sapphire or fused silica (quartz) to a port made of metal at elevated temperatures. .... at elevated temperatures despite the mismatch in thermal expansion characteristics of the steel vessel and the brittle…
Indicates content that may require registration and/or purchase.