Products/Services for Gaco Seals O-Rings
-
O-rings - (749 companies)O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. Types of Seals O-rings can form a static or dynamic seals. A static seal is where the O-ring...O-ring SizesSynthetic Rubber Materials (Thermosets)Thermoplastics -
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products... -
Mechanical Seals - (448 companies)A pusher mechanical seal utilizes a dynamic secondary seal or o-ring that is responsible for sealing the fluid path between the pump shaft and the inside diameter of the rotating seal face. The secondary seals move axially along a shaft or sleeve... -
Dynamic Seals - (674 companies)Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons... -
Metal Ring Seals - (84 companies)...range. For example, metal ring seals that are designed for cryogenic conditions can withstand a range of low temperatures. Some metal ring seals have cross-sections that are shaped like letters. For example, O-rings have O-shaped cross-sections... -
Oil Seals and Grease Seals - (344 companies)Isolators. Bearing isolators are dynamic seals designed to protect bearings from outside contaminants. They are comprised of a rotor (rotating) and stator (stationary) member. Some bearing isolators are of labyrinth construction while others use O-rings...
-
Hydraulic Seals and Pneumatic Seals - (304 companies)Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...
-
Labyrinth Seals and Clearance Seals - (27 companies)Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing. Features. Labyrinth...
-
Exclusion Seals - (134 companies)Exclusion seals are comprised of wipers, scrapers and V-ring seals. Exclusion seals are primarily used to keep dirt and other contaminants from passing into bearings and other sensitive areas. Some of the devices that fall within the exclusion seals...
-
Diaphragm Seals - (110 companies)Diaphragm seals are isolation devices that separate a pressure instrument from the process media. Diaphragm seals (also called chemical seals, instrument isolators, and gauge protectors) are isolation devices used to separate pressure instruments...
Product News
-
Precision Polymer Engineering Ltd.
Rubber O-ring Seals - O-rings PPE manufactures and supplies fully molded and CNC machined elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings we manufacture are available in both small quantities and large volumes. Standard and non-standard O-ring sizes. We hold a comprehensive range of standard O-ring molds to BS1806, BS4518, AS568 and ISO3601. For non-standard O-ring seals we can produce bespoke tooling very quickly (92%... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
O-Ring Seal Design Guide How to design a proper groove to accommodate O-Ring Seal is essential for engineers who are new to metal seals. In this guide, not only you can quickly design your O-Ring Seal groove, but also select the most suitable O-Ring Seal to fulfill your requirements. Note: the data below is based on Alloy 750 and for OI, OVI and OGI metal seals, NOT for OSI. Load and spring back figures are based on Alloy 750 with work-hardened heat treatment. PDF (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
O-Ring Seal Design Guide How to design a proper groove to accommodate O-Ring Seal is essential for engineers who are new to metal seals. In this guide, not only you can quickly design your O-Ring Seal groove, but also select the most suitable O-Ring Seal to fulfill your requirements. Note: the data below is based on Alloy 750 and for OI, OVI and OGI metal seals, NOT for OSI. Load and spring back figures are based on Alloy 750 with work-hardened heat treatment. PDF (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Precision Polymer Engineering Ltd.
Low Temperature O-rings & Seals temperature -46 C (-51 F). These materials offer different chemical resistance profiles which means there is a material grade to suit most sealing applications. Contact PPE for assistance with material selection. Low temperature elastomers can be molded into infinite shapes and sizes, including O-rings (standard and non-standard sizes) and custom components, designed specifically to your requirements. (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Precision Polymer Engineering Ltd.
O-Rings pressure and aggressive chemical applications. For O-rings used in food, dairy and pharmaceutical applications PPE offers a variety of elastomer material grades compliant with many international requirements such as FDA, USP Class VI, WRAS, KTW and 3-A in addition to metal detectable O-rings, all of which are free from Animal Derived Ingredients. For non-standard O-ring seals we can produce bespoke tooling very quickly (92% of O-ring tools are produced same day) providing cost effective solutions... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal O-ring - Sonkit Seal Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may be utilized in high temperatures (up to 800 C), cryogenic (down to -270 C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
JETSEAL, Inc.
Substitute C-Seals in Metal O-ring Applications JETSEAL's patented metal Super C-Seal is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance. Super C-Seals can directly replace existing C-Seals for superior deflection without modifying the application cavity. Operating Conditions: Operating pressure range: Vacuum (1E-10 torr.) to 60,000 psi. Functional temperature range: Cryogenic to 1400 F (760 C). Typical leakage rate: 1E-8 sccs He/mm circ. Material Options: Inconel 718... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Arizona Sealing Devices, Inc.
How to Measure an O-Ring Selecting the appropriate O-ring size is crucial for forming effective and reliable seals in both static and dynamic applications. If the dimensions are incorrect, leaks can occur, the sealing system may fail prematurely, or it may be too difficult to install the O-ring. To mitigate these risks, engineers and maintenance professionals rely on sizing charts that specify standard measurements. This makes it easier to verify that the specified size is ordered and installed during manufacturing... (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Arizona Sealing Devices, Inc.
Military-Specification O-Rings Arizona Sealing Devices, Inc. is a certified distributor of high-quality military and standard O-rings that will meet your specifications. In addition, we provide a diverse range of material compounds and durometers for industrial, aviation, and military applications. O-rings, in particular, are circularly molded elastomers used to create an airtight seal between two machine elements. These simplistic mechanical gaskets provide a low-cost method of preventing fluid or gas leakage. On the other... (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Arizona Sealing Devices, Inc.
Importance of O-rings for Pools When it comes to pool maintenance and functionality, o-rings are essential components. These simple, cost-effective seals are key in preventing leaks and ensuring that pool equipment operates smoothly. At Arizona Sealing Devices, we specialize in providing high-quality O-rings for swimming pool filters, pumps, and other pool equipment. Our sealing solutions are customized to meet the unique demands of pool equipment manufacturers, offering long-lasting performance and reliability. Learn more. (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
-
A rotating thin ice target
Two vacuum seals at room temperature were made to this jacket with Gaco O - rings , held in a brass housing.
-
Small angle X-ray diffraction unit
Gaco oil seals (by George Angus and Co.) packed with silicone or Apiezon vacuum grease fitted over a spacer shaft of stainless sreei berween rnc bail races. .... An O - ring acted as the vacuum seal between the anode and the spacer shaft.
-
The design and construction of a VUV Ar-arc source and a VUV monochromator
A micrometer with a non-rotating shaft is mounted perpendicular to the flange, its shaft passes through a hole provided with a GACO seal into the vacuum chamber. .... The seal between the vacuum chamber and the light source is formed by a LiF VUV window resting on an o - ring on a recess below the pinhole (cf. Fig. 6).
-
1.5 to 28.5 Mc/s pulse apparatus for automatic measurement of sound absorption in liquids and some results for aqueous and other solutions
Three thermistors 12 sealed by O - rings 7 pass through the plate 10 and are used to measure the temperature of the liquid sample and to indicate roughly the presence of temperature gradients in the sample. .... ‘ Gaco ’ O-rings, P60 grade, are used when permissible; when measuring the absorption of organic…
-
An improved Czochralski crystal-pulling furnace
&amber (Fig. 4), vacuum sealed by a large O - ring held by wing nuts. .... A further two Gaco rubber-seated valves are included to allow initial roughing-out of the chamber…
-
The design and operation of high‐power, magnetic drives
DQ: Glacier Metal Co. Ltd., Wembley, London Gaco , grade P.60 R.159-George Anus and Co .... The chamber containing the driven magnet is sealed by means of an O - ring and the homogenizing cham- ber by screwingthe glassor plastic container firmlyagainst a neoprene washer.
-
Savannah River Plant engineering, design, and construction history of ``S`` projects and other work, January 1961--December 1964. Volume 2
it was decided to use the perforated type thimble with a top modified for an " O " ring seal between the thimble top and new forest guide tubes. .... with Gaco caulking compound on Pro]ect $O_O in an attempt to provide a gas-t_ght en…
-
Fuel cells seminar
The bipolar plates arc composite tmits fabrimted 9cm nitrided titanium scpmtor platcs, carbon papcr flow licld.s and pln
Product Announcements
Indicates content that may require registration and/or purchase.