-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Galvanized Length 7 ft (83.118")
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Galvanized Length 7 ft (83.118")
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Galvanized Length 8 ft (94.992")
-
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Galvanized Length 2150mm (also for 7'2")
Find Suppliers by Category Top
Metal Plates and Plate Stock
(716 Companies)
Shims and Shim Stock
(221 Companies)
Carbon Steels and Alloy Steels
(981 Companies)
Zinc and Zinc Alloys
(122 Companies)
Featured Products Top
-
SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL’s Shim product line includes: Specialty Shims, Thrust (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating (read more)
Browse Shims and Shim Stock Datasheets for SPIROL
More Information Top
-
Dynamic mechanical response of adhesively bonded beams: Effect of environmental exposure and interfacial zone properties
Stainless steel shim stock (SS,thickness = 0.22 mm), electro- galvanized steel panel (EGS, thickness = 0.85 mm), aluminum (AL, thickness = 0.62 mm), and zinc (ZN, thickness = 0.62 mm) were used as metal substrates.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76417/20448950-MIT.pdf?sequence=2
Steel bents fabricated from structural tees, channels and square tubular stock are bolted to the inside surfaces … They are shimmed with lead plates and aligned with a transit. The roof is sheathed with marine plywood and covered with corrugated galvanized metal sheathing.
-
RSMeans Illustrated Construction Dictionary, Student Edition
shim A strip of metal, wood, or other material used to set base plates or structural members … … made of asphalt, wood, slate, asbestos, cement, or other mate- rial cut into stock sizes and applied … shingle nail A galvanized steel, aluminum alloy, or coated steel nail, often having a threaded shank.
-
noun.dat (finlayson-gwc2014.zip)
… corrugated_iron 0 002 @ 03057715 n 0000 %s 08937992 n 0000 | usually galvanized sheet iron or … … a cudgel made of hardwood (usually oak or blackthorn) 03061054 06 n 01 shim 0 001 @ … … to a ski with a ski binding 03081803 06 n 03 ski_cap 0 stocking _cap 0 toboggan_cap …
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:: teleportation%1:04:00:: yodeling%1:04:00:: pounce%1:04:00:: fixation%1:04:01:: galvanization %1:04:01 … … 00:: set_decoration%1:06:00:: seven_wonders_of_the_ancient_world%1:06:00:: sewing_room%1:06:00:: shaft%1:06:03:: shaper%1:06:00:: shaving_cream%1:06:00:: sheepskin_coat%1:06:00:: sheetrock%1:06:00:: shelter%1:06:01:: shim %1:06:00:: shipyard%1 … … 00:: stinger%1:06:00:: stock %1:06:04:: stockroom%1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… shelties shelving shepherd sheraton sherbets sheriffs sherries shetland shielded shifting shiftily shiftier shilling shimming shimmers shimmies shimmied … … stingray stinking stinkers stinkpot stinting stipends stipples stippled stirrers stirring stirrups stitched stitches stocking stockier stockade stockmen … … futurists fuzziness gabardine gabbiness gadabouts gainfully galantine gallantry galleries gallivant galloping gallstone galvanism galvanize gamboling gamecocks gamesters …
-
Model Testing of Earthmoving Equipment
They are normally fabri-cated from galvanized sheet metal. The shear plate had thin, shim - stock cleats spaced 1.12 in. apart, extending across the 3-in. dimension, at right an-gles to the direction of travel.
Indicates content that may require registration and/or purchase.