-
Supplier: SlipNOT Metal Safety Flooring
Description: galvanized finish protects the steel from rust and corrosion. Product Information: Galvanized stair nosing thicknesses: 3/16”, 1/4”, or thicker Galvanized stair nosing widths: customer specific Galvanized stair nosing lengths: up
-
Supplier: SlipNOT Metal Safety Flooring
Description: treads provide a high traction surface in every direction. Product Information: Galvanized steel plate stair tread thicknesses: 3/16”, 1/4” Galvanized steel plate stair tread widths: Customer specific Galvanized steel plate stair tread lengths: up to 10’
-
Supplier: SlipNOT Metal Safety Flooring
Description: 3/16”, 1 ½” x 3/16” Galvanized grating stair tread widths: Customer specific Galvanized grating stair tread spacing: ADA: 7-2, 7-4, 11-2, 11-4 Standard industrial: 15-2, 15-4, 19-2, 19-4 Others available, please inquire Galvanized grating stair treads can be
-
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® galvanized perforated stair treads provide a corrosion resistant, yet flexible walking surface in environments where environmental elements are prominent. Product Information: Galvanized perforated stair treads thickness: 3/16’’, 1/4’’ Galvanized
-
Supplier: AMICO
Description: All of AMICO's bar grating stair treads are designed and manufactured to comply with load requirements of ANSI/NAAMM MBG 531. AMICO stair treads are safe, self-cleaning, slip-resistant and economical. Welded steel stair treads are the most widely used for their strength and ease
-
Supplier: Safeguard Technology, Inc.
Description: Seamless Anti-Slip Protection for Stair Landings Along with anti-slip step covers, consider any landing areas in the stairway. Attention must be paid to the open area and especially the leading edge. SAFEGUARD® Hi-Traction® Landing Covers combine a larger flat area with a vertical lip to
-
Supplier: AMICO
Description: All of AMICO's bar grating stair treads are designed and manufactured to comply with load requirements of ANSI/NAAMM MBG 531. AMICO stair treads are safe, self-cleaning, slip-resistant and economical. Welded steel stair treads are the most widely used for their strength and ease
-
Supplier: Safeguard Technology, Inc.
Description: Safeguard your Productivity and Profitability Prevent costly slips and falls, especially on the leading edge of the stair, where most slips occur. Even in adverse conditions, such as when wet, icy, or dirty, SAFEGUARD® Hi-Traction® and HiGlo-Traction® Step Covers provide excellent footing,
-
Supplier: IKG
Description: Mebac® Surfaced Steel Z-Treads is a staircase system that uses a single piece of 3/16” carbon steel plate to form 6”-7” risers, treads and stringer attachment brackets with no welds. Z-Treads provide a fast, economical way to design and construct a steel staircase with built-in, long-term
Find Suppliers by Category Top
More Information Top
-
Baca geothermal demonstration project. Power plant detail design document
Stair treads shall be galvanized grating with cast iron abrasive nos- ings .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Metal grating stair treads shall be the same as platform grating with checkered plate nosing . galvanized after fabrication.
-
Grating Clips - Hardware - Grainger Industrial Supply
• Saddle Assembly, Saddle Clip, Galvanized/Zinc Plated, Galvanized Finish, Fits Bearing Bar Height 1-1/2 In. or Less, Fits Bearing Bar Spacing 1 In., Fits Support Thickness 1/8 In., Attach Vigil Anti-Slip Stair Nosing and Metal Decking to Grating, Includes Nut…
-
Self Drilling Screws - Fasteners - Grainger Industrial Supply
…Head Color Silver, Length 1-1/2 In., Mechanically Galvanised Steel to AS 3566, Galvanized Steel Finish, Drive .... 0.44 In., Head Height 0.06 In., To Fasten Vigil Antislip Stair Nosing and Metal Deck to Metal Plate .
Indicates content that may require registration and/or purchase.