Products/Services for Galvanizing Stop-off

  •  
    Stop Off Coatings and Masking Compounds - (48 companies)
    ...to Select Stop Off Coatings and Masking Compounds. TempSeal Masking. Image Credit: Ellsworth Masking Liquid. Image Credit: Grainger. Stop offs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region...
  •  
    Galvanizing Services - (47 companies)
    Galvanizing services involve the application of a protective zinc coating on metals such as steel or iron. The zinc layer forms a barrier that protects the underlying steel by providing sacrificial or galvanic corrosion protection on the steel...
  • Resins and Compounds-Image
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
  • Masking Tapes-Image
    Masking Tapes - (265 companies)
    These tapes also have good wear resistances and release their adhesive easily. Image credit: Maxitape. Masking Alternatives. Stop-off coatings and masking compounds are alternative resources to prevent finishing processes from overspray. Visit...
  • Nails-Image
    Nails - (272 companies)
    ...round shafts. Before wire nails became the standard, nails came in a rectangular wedge shape. These types are still available for restoration work. Materials. Most nails are made of simple steel, so they are subject to rusting. Galvanized steel nails...
  •  
    Rolled Metals and Drawn Metals - (246 companies)
    Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes.
  •  
    Ladder Rungs and Covers - (24 companies)
    ...ladder rungs. fiberglass ladder rungs. Metal ladder rungs may be milled, painted, hot dipped, or galvanized. Specifications. Specifications for all types of ladder rung covers include method of attachment. Some products are designed to slide over...
  •  
    Wire Rope and Mechanical Cable - (396 companies)
    ...to improve its corrosion resistance, appearance, or friction characteristics. Wire rope made from zinc-galvanized steel is also available. Specifications. Physical specifications for wire rope and mechanical cable include diameter, length, breaking strength...
  •  
    Turnbuckles - (171 companies)
    ...and then quenched, tempered, plated with zinc, or hot-galvanized. Products with self-colored finishes and yellow chromate coatings are also available. Stainless steel turnbuckles are designed for applications that have high strength-to-weight ratios and minimum...
  •  
    Eyebolts - (236 companies)
    ...be made of materials including: Aluminum. Brass. Bronze. Steel. Hardened steel. Stainless steel. Titanium. Proprietary alloys. In terms of finish, eyebolts are often anodized, galvanized, or plated with gold, silver, tin, or zinc. Black oxide...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire