-
Supplier: Aerotech, Inc.
Description: and changing offsets between the mirrors, all of which detract from marking accuracy. Some systems use PWM power stages to minimize heat input. However, this approach results in reduced tracking accuracy due to nonlinear effects that are present when the galvo motors and control
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Aerotech, Inc.
Description: Design Features Closed Loop Servo (CLS) drive for Aerotech AGV and AGV-HP series scanners High-bandwidth linear power stage ensures quick settling time Position Synchronized Output ensures consistent laser spot placement Infinite Field Of View (IFOV) greatly expands scanner working area
- D/A Resolution: 26 bits
- Maximum Output Voltage: -10 to 10 volts
- Supply Voltage (DC): -40 to 40 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Aerotech, Inc.
Description: the galvo motors and control currents reverse polarity. By moving the power stage out of the head, it is possible to use higher performing transistors to drive the galvos and the heat source is effectively removed from the scanner resulting in improved system accuracy.
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
-
Supplier: Newport MKS
Description: Stages are capable of 1-nm incremental motion in a controlled environment using an XPS-D controller. Innovative Center-Driven, Ironless, Direct Drive Linear Motor Unlike screw-driven stages, the XM employs a center-driven, ironless linear motor as the driving element. Since the linear
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: Stages are capable of 1-nm incremental motion in a controlled environment using an XPS-D controller. Innovative Center-Driven, Ironless, Direct Drive Linear Motor Unlike screw-driven stages, the XM employs a center-driven, ironless linear motor as the driving element. Since the linear
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: linear motor is a frictionless direct drive device, there is no backlash or hysteresis, wind-up or stiction limiting the motion performance. The linear motor drive also offers the advantage of higher speed, acceleration and system responsiveness with no wear to motor brushes or
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: linear motor is a frictionless direct drive device, there is no backlash or hysteresis, wind-up or stiction limiting the motion performance. The linear motor drive also offers the advantage of higher speed, acceleration and system responsiveness with no wear to motor brushes or
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Nutfield Technology
Description: The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any laser with a 2-axis or 3-axis galvo
- Supply Voltage (DC): 5 to 24 volts
- Resolution: 10 bits
- Number of Axes / Motors: 2 to 3
- RAM: 64 MB
-
Supplier: Aerotech, Inc.
Description: Aerotech’s AGV-SPO single pivot-point galvanometer scanner provides an alternative to traditional two-mirror galvo scanners. Derived from the popular AGV-HPO scanner, the AGV-SPO enables a larger field of view and reduced spot distortion for critical laser micromachining applications. Large
More Information Top
-
Mathematical model of a galvanometer-based scanner: simulations and experiments
Considering the galvo scanner motor controlled by the PD-L1 controller, and accepting the pole-zero compensation, (Td=Tm) the transfer function of the entire tested system in close loop is: .
-
Laser Manufacturing of Mechanical Structures in Flexible Substrates
The system also has a galvo - motor controlled rotating mirror based X-Y beam deflection system, but - in order to be able to control the processing laser fluence on the surface - we prefer the use ofthe sample movement by the linear X …
-
Automated system for acquisition and image processing for the control and monitoring boned nopal
… interest is to create an automated system for acquisition and image processing that allows the location of the areolas of nopal, create a table with the positions and send their coordinates to a galvo motor system that controls the laser for boned.
-
Scanning Laser Doppler Vibrometer Type
… for working ranges from 50 mm to 200 m provided as standard High-resolution, 16-bit digital mirror drive offering cant angular angular steps of less than 1 milli-degree Use of digitally controlled Moving Magnet Galvo motors practically eliminates position hysteresis …
-
A parametric piecewise-linear approach to laser projection
The two mirrors are controlled by the precision motors (X- Galvo and Y-Galvo) with a limited travel (usually much less than 360 degrees) whose acceleration is directly proportional to the current applied to the motor coils.
-
Frequency doubled and stabilized all-solid-state Ti:sapphire lasers
The thin 700 m etalon is mounted on a galvo motor General Scanning model Z1677 , for precise servo control of the tilting angle.
-
PROCEEDINGS OF THE PHYSIOLOGICAL SOCIETY
These outputs are relayed through suitable gain controls to three channels of a galvo recorder, the motor of which has been replaced by a pulsing unit operating synchronously with the single frame cine projector pulsing system.
-
Going "open" with Mesoscopy: a new dimension on multi-view imaging
The system uses three Arduino boards with modified firmware to control a shutter, a galvo for DSLM and three stepper motors .
-
Time spectroscopy in theA 1 ∑u + state of Li2
Transitions of the Li 2 X-A band system were in- duced with a Spectra-Physics 375cw dye laser equipped with a motor - controlled birefringent filter and an etalon mounted on a galvo -drive.
-
Spiral-scanning, side-viewing optical coherence tomography endoscope for three-dimensional fully sampled in vivo imaging of the mouse colon
The spiral scanning motion is controlled by rotational and linear motors triggered by the x- galvo signal from the OCS1050SS PC.
Indicates content that may require registration and/or purchase.