Products/Services for Gantry Crane Power Supply Conductor Rail
-
Industrial Cranes - (973 companies)...full or partial rotation. Gantry cranes have a horizontal beam and end supports or legs. Machines range in size from small, workstation cranes to very large, heavy-duty construction cranes. Overhead cranes or bridge cranes attach a horizontal...Crane TypeAutomated OperationTilting Boom -
Crane and Hoist Repair Services - (66 companies)The equipment that crane repair and hoist repair services can treat include overhead cranes, gantry cranes, boom cranes, hoists, festooning systems, controls upgrades and maintenance, air hoists, balancers, electric chain hoists, hand chain hoists...
-
Steel Rail - (35 companies)...by the following categories: Mass transit --passenger railways, underground rail, trams. Freight and logistics --bulk material transport. Cranes, fixed track lifting equipment, for short haul and high load transport. Materials. Graded steel is the primary...
-
Bare Conductor Wire and Cable - (337 companies)...used in power conductors and wire shielding. Copper and copper alloys also feature excellent corrosion resistance and conductivity, and are easy to fabricate and form. Despite its relatively low strength-to-weight ratio and poor resistance to high... -
DIN Rail - (135 companies)Electronics360 --DIN Rail Power Supplies Suit Industrial Applications. Electronics360 --Low-Profile Power Supplies Save DIN Rail Space. Engineering360 --Power Supply Options for Multiple Output Voltage Applications... -
Power Supplies - (3080 companies)...or surface mount technology (SMT). Circuit mount - The power supply is a computer card itself. Wall mount - The power supply can be mounted on a wall. DIN rail - Designed to mount on a DIN-Rail. Rack mount - These power supplies are designed...
-
Crane and Rigging Services - (115 companies)...such as steel girders, precast or pre-stressed concrete forms, pallets and shipping containers, electrical generators, and prefabricated assemblies. Although many cranes are self-propelled, others are mounted on trucks, docks, rail cars, or boats...
-
Supply Chain Management Software (SCM) - (237 companies)Supply chain management software (SCM) is used to track and monitor products and services. Supply chain management software (SCM) is used in the management of producing a product from raw materials through the various manufacturing and distribution...
-
Rail Services - (164 companies)Rail services provide fleet management, freight management, rail and railcar maintenance, railway and railcar repairs, and rail flaw detection services to the rail industry. Rail services provide fleet management, freight management, rail...
-
DC Power Supplies - (1240 companies)...supply to the application or system. Mounting options include: Board mount. Circuit mount. Wall mount. DIN rail mount. Rack mount. Desktop. Features. Features for DC power supplies add functionality such as circuit protection and cooling which may...
Product News
-
TPS Elektronik GmbH
TPS130-DR12Pro 130W Din Rail Power Supply The TPS130-DR12Pro is a high-performance 130W power supply that is part of the TPS030-130W Pro Series din rail power supply, a versatile lineup including 30W/70W/100W/130W din rail power supply options to meet diverse application needs. As a convection cooled din rail power supply, it operates efficiently without fans, ensuring stable performance and reducing maintenance requirements. It features IP30 double insulation, qualifying it as an IP30 double insulation power supply, which enhances... (read more)Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
DIN Rail Power Supply - TPS030-GP12V TPS030-GP12V 30W Din Rail Power Supply. The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and 30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC... (read more)Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
TPS150-DR1S24A 150W Din Rail Power Supply TPS150-DR1S24A 150W Din Rail Power Supply. The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS150 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor... (read more)Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
TPS100-DR1S24A 100W Din Rail Power Supply The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS100 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor >0.96, and delivers stable 24V DC output... (read more)Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics Ltd.
95V-264Vac Input 12Vdc Out DIN Rail Power Supply ABSOPULSE Electronics ' MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60 oC ambient temperature with pure convection cooling. A heavy-duty UTA 89 bracket on the rear side of the power supply provides secure attachment to a DIN rail. The unit measures 90 x 68 x 141 mm. The MIW 100-U/12-F0PD-HF power supply... (read more)Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
DigiKey
Modicon DIN Rail Power Supplies Schneider Electric 's Modicon power supply range consists of modular, optimum, and universal series of regulated switch mode power supplies. They are designed to provide the direct current (DC) voltage necessary for electrical equipment applications ranging from simple machine control to complex systems requiring status contacts and battery backup options. Modicon switch mode power supplies (SMPS) provide the DC voltage necessary for automation equipment designed for industrial, commercial... (read more)Browse Power Supplies Datasheets for DigiKey -
TDK-Lambda Americas Inc.
AC-DC DIN rail mount power supplies TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 clause 2.5 requirements). The unit is also has a Class II construction with double insulation for operation without an earth ground connection. Applications include building automation, security systems... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Columbus McKinnon Corporation
Not all jib cranes are created equal. are paired with ergonomic lifting solutions, such as: Torque tubes. Balancers. Enclosed rail systems. Tool hangers or manipulators. These add-ons improve productivity and reduce strain in workstations where repetitive motion or tool use is common. Types of Jib Cranes: Floor, Wall, and Articulating. There are three main types of jib cranes, each with its own mounting method and range of motion. Floor-Mounted Jib Cranes. Also called freestanding jib cranes, these are the most versatile and commonly used... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
WAGO
Base Power Supply WAGO 's new 2587 Base Power Supply Series provides an efficient and high-performing entry level product for many OEM applications, offering an excellent balance between price and performance. (read more)Browse I/O Modules and Instruments Datasheets for WAGO -
Voltage Multipliers, Inc.
Programmable Power Supply Check out VMI 's NEW Programmable Power Supply -- the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock interface, and alarm relay output, the programmable power supply can be adapted to meet a wide variety of input and output requirements for demanding high voltage power supply applications. 1-20kv and up to 10w with Low Ripple... (read more)Browse Power Supplies Datasheets for Voltage Multipliers, Inc.
-
Dubbel
… force, D generalized 4 force on nozzle B 56 force on tube elbow B 56 force by sudden tube enlargement B 56 force and power line F 16 force compensation F 16 force … … G 75 -, mechanical actuating devices G 75 -, Mehrflächen-(Lamellen … … scheme of the D 24 -, current loss kennzahl L 25 power station waste heat D 24 power station turbines R 57 force decomposition into the space B 5 crane U 3 crane types … … mounted cranes U 42 -, bridge cranes U 33 -, container … … U 24 -, rotary works U 39 -, roadways U 22 -, chasses U 22 -, crane rails U 22 -, running …
-
Manual railway infrastructure
… 350 harmonized product norms, norms and regulating works, 349 principle 804 988, 357 railway embankment, 97 railway rotating crane , 285 railway vehicle, 889 … … 340, 61 railway ship bridge , railway signal, 380 Eisenbahnspezifische … … railway provision (EBV), 767 power supply , 767 electrification worthiness 278 … End closures, 810 energy reference of overhead line network, 758, 784, 785, 789 of supply network 789 … … 407 contact wires, 699 contact wire lateral position 535, 698 contact line bus bar , 705 driving edge …
-
Logistic-dictionary
… instructions handling service f handling service handling device f handling installation [factory … … f overhead conveyor trolley of hanging web rail f suspended rail hanging … … suspended monorail car suspension bridge f suspension bridge hanging … … overhead conveyor system hanging crane m overhead of crane … … characteristic n main feature main bearing n main store · main stacks main port n main port main industry f industry warehouse main run m main carriage · main run main power obligation f main bond main line f bus [computer] main …
-
Lignite opencast mining
further throwing movements are more necessary can the to be switched off and to be grounded under power supply lines upright to voltage. … the video tape distance takes place by the use of so-called rear tracks ( crane tracks, s. In this rear chair, are located the rotatably mounted rollers between that the rear rail mounted on the foot of the video tape skeletons is clamped hydraulically or mechanically.
-
Transport and storage logistics
Wire belt conveyor 150 wire abrasive line 102 Dreharmsorter 205 slewing circle steering 309 Drehsorter 203 rotating stack containers 62, 64 rotary current motor 101 turntable 165 triangle method 453 triple telescopic-lifting gear 242 tricycle method of construction 228, 238 f. … logistical 74 unit bearings 330, 337 storage plane 412 in place system 360 device layout 463 f. Insert control 251 duty cycle 118 in rail -hanging web 216 insertion shelf 376 saving 128 saving time 122 Einträger-run crane 220 f.
-
Material flow technique
… down-pipe system 259 fiber cable 14 spring roller 71 flat rail 33 block 8, 97 Flaschenzugwirkungsgrad 8 centrifugal force discharge 228 flowing promotion … … speed 73, 189 conveying line 269 conveying amount 177 … … 288 free visual lifting gear 171 driver's cab crane … … grippers 60 gripper wind mechanism 117 rubber chain 229 belt 72 girdling cleaning device 190 good delivery … Hook harness 55 half gantry crane 125 holding brake 37 hand block 97 .
-
Electrical aspects of overhead travelling cranes
With a goliath crane, the absence of a gantry structure gives greater freedom of access … … it must be remembered that a power supply must be taken to the crane , and that a row of poles carrying overhead conductors , or a concrete trough … COMPARATIVE COSTS OF OVERHEAD ELECTRIC CRANES WITH GANTRIES AND GOLIATH-TYPE CRANES WITH RAILS .
Indicates content that may require registration and/or purchase.