-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of three-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end
- Valve Size: 0.75 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 psi
- Number of Ports: 3
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end
- Valve Size: 0.75 inch
- Pressure Rating: 80 psi
- Number of Ports: 2
- Media Temperature: 125 F
-
Supplier: NIBCO INC.
Description: No-kink hose bibbs offer a 60° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected to the valve. Valve pressure rating 125 psi to 100°F, Maximum
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 125 psi
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
-
Supplier: U.S. Plastic Corporation
Description: Our HosEnclose Underground Garden Hose Storage System offers quick, convenient access to water and garden hose in a variety of settings. Handy near potted plants and flower beds for daily watering, hardscapes and patios for occasional clean-ups, and driveways for washing
-
Supplier: U.S. Plastic Corporation
Description: These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden
- Valve Size: 0.75 inch
-
Supplier: U.S. Plastic Corporation
Description: The design promotes multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. The "Y" configurations are dual valves with a common Female
- Valve Size: 0.75 inch
- Valve Type: Shut Off Valves
-
Supplier: U.S. Plastic Corporation
Description: Shutoff designs promote multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. Shutoffs are designed for city water pressure to a maximum of 80 psi.
- Valve Size: 0.75 inch
- Valve Type: Shut Off Valves
-
Supplier: Radwell International
Description: FLOJET EMERGENCY PUMP FOR GARDEN HOSE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's pre-rinse reels are engineered for use in highly corrosive environments such as restaurants, institutions, and home and garden applications. Reels include a standard lever-operated spray valve. Available in stainless or powder-coat finish. Rated for hot water up to 210° F
- Maximum Pressure: 250 psi
- Hose / Cable Length: 25 ft
- Hose / Cable Outside Diameter: 0.64 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Engineered for use in highly corrosive environments such as restaurants, institutions, and home and garden applications. Reelcraft’s pre-rinse reels include a standard lever-operated spray valve. Available in stainless or powder-coat finish.
- Maximum Pressure: 250 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.64 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Engineered for use in highly corrosive environments such as restaurants, institutions, and home and garden applications. Reelcraft’s pre-rinse reels include a standard lever-operated spray valve. Available in stainless or powder-coat finish.
- Maximum Pressure: 250 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.64 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: General Pump
Description: Inlet Filter, Integrated Garden Hose Nut Strongest see-through filter on the market Load bearing brass spine Integrated garden hose connector Flow through design Clear Plastic Cover Available with and without bypass ports For general purpose pressure wash use General Pump
- Maximum Liquid Flow: 8 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 180 F
- Features: Housing and Filter Assembly, Other
-
Supplier: CEJN Industrial Corporation
Description: The straight-through, valveless design of Series 417 couplings makesthem ideal for garden and other low-pressure applications in whichthere is no need for valved-style couplings. Two hands are needed toconnect Series 417 couplings, which are connectable to Series 411nippels.
- English Size: 0.5 to 0.75 inch
- Material: Brass/Bronze
- Features: Coupling, English, Hose Fitting, Nipple, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
-
Supplier: Pressure Washers Direct
Description: economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Hydrofarm, Inc.
Description: The Inlet Outlet Kit is recommended for all HOG installations. The meshed inlet screen filters debris from the opening which allows rainwater to enter the tanks from the gutter or rain chain. It's also easy to clean! Control the flow of water to your garden by connecting a hose or
-
Supplier: WLC Company, Inc.
Description: paper pads resist deteriorationStandard 3/4" garden hose connections and float valve assembly for continuous use applicationsWater conditioner and cleaner products available
-
Supplier: PressureParts.Com
Description: Hollow (for short shaft Honda engines) • Maximum Horsepower Requirements: 6.2 GHP Pump comes ready to install • Prefilled with oil • Thermal relief valve • Built In easy start valve • Built in shaft key • Inlet: 3/4" Female garden hose with cone filter • Outlet: 3/8 QC
-
Supplier: Pressure Washers Direct
Description: cooler, lasts longer; backed by 7 year limited warranty Hose Reels For 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: •Runs cooler, lasts longer; backed by 7 year limited warranty •Hose Reels For 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included
- Water Jet Pressure: 5,000 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: adjustable thermostat and hour meter Built-In Hose Reels for 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Higher Power Supplies, Inc.
Description: * 100 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions, 39"W x 62"L x 44"H. * 200 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions: 49"W x 62"L x 44"H. Pro-Skid units can be combined with various cold water pressure washer
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: (w/6.5hp) 3/4" Hollow shaft (Most common shaft size on horizontal gas engines up to 6.5 hp) 22mm Twist Couple Type Discharge fitting If your pump uses a Quick Connect hose add this fitting to your order 9154045 Garden hose swivel fitting inlet Commonly used on Honda GC160 5hp
- Features: Axial Flow Pumps
-
Supplier: PressureParts.Com
Description: Quality 4000psi Replacement Pump by AR 3400 rpm D Version - 1" Hollow Shaft with F40 Flange 3/8" MPT Outlet Female Garden Hose Inlet MAX. 4.0 GPM MAX. 4,000 PSI 3,400 RPM Chemical Inj. Thermal Valve 1" Horizontal Shaft Oil Included BOLT-N-GO This RSV series pump is designed for
-
Supplier: Plastic-Mart
Description: Villa Series Rain Barrels 50 - 360 Gallons The Villa Series was created by using existing molds to produce a less expensive rain barrel with the same quality as our existing lines. The Villas all come with non-removable tops with plastic basket strainers and plastic drain valves that are
- Volume Capacity: 360 gallons
- Height: 51.5 inch
- Width / Diameter: 48 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: Villa Series Rain Barrels 50 - 360 Gallons The Villa Series was created by using existing molds to produce a less expensive rain barrel with the same quality as our existing lines. The Villas all come with non-removable tops with plastic basket strainers and plastic drain valves that are
- Volume Capacity: 50 gallons
- Height: 36 inch
- Width / Diameter: 20 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: Villa Series Rain Barrels 50 - 360 Gallons The Villa Series was created by using existing molds to produce a less expensive rain barrel with the same quality as our existing lines. The Villas all come with non-removable tops with plastic basket strainers and plastic drain valves that are
- Volume Capacity: 65 gallons
- Height: 48 inch
- Width / Diameter: 20 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: Villa Series Rain Barrels 50 - 360 Gallons The Villa Series was created by using existing molds to produce a less expensive rain barrel with the same quality as our existing lines. The Villas all come with non-removable tops with plastic basket strainers and plastic drain valves that are
- Volume Capacity: 200 gallons
- Height: 47 inch
- Width / Diameter: 35.5 inch
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: Pumping Columns with Support Tubes - 8 Reservoir and Controller - 2 Reservoir and Controller Lid - 2 Hatch Cover - 2 Blue Tubing - 20 ft. Reservoir and Controller Connecting Hose Float Valve with pipe thread compound Controller Drain Level Tube Circulating Pump Column with Collar
Find Suppliers by Category Top
Conduct Research Top
-
Pinch Valves - Design Principles
The principle of the pinch valve is extremely simple and adaptable. It works on the same principle as when you pinch the garden hose between your fingers to stop the flow. It is not possible to give a much simpler explanation that the above, however, there are a number of points about pinch valves
More Information Top
-
An apparatus for sampling gut contents of large, living fishes
… uses); (5) cotton sample bag with date, sample number and tag number; (6) bilge pump; (7) plexiglas box to hold pump outboard of boat; (8) adjustable gunwhale hooks; (9) low pressure hose; (10) pistol-grip garden hose valve ; (11) rigid polyethylene tube …
-
Automatic high-resolution optoelectronic photogrammetric 3D surface geometry acquisition system
Figure 15 shows a CCD camera image of a plastic gar- den hose valve .
-
NIBCO Hose Bibb,Quarter Turn,3/4 In F,Brass - Hose Bibbs - 1WPV5|QT55X 3/4 - Grainger Industrial Supply
• Garden Hose Valves (77 .
-
NIBCO Hose Bibb,Quarter Turn,1/2 In,Brass - Hose Bibbs - 2VRP1|QT56X12 - Grainger Industrial Supply
• Garden Hose Valves (77 .
-
http://www.frontiersin.org/Journal/DownloadFile/1/1096/122/1/15/005_2007_pdf
I can see the plastic and metal arms and the tubes connected to two rows of valves––regular black garden hose valves ––highlighted by a spotlight, that seem to create the movement of the arms.
-
Frontiers | MEART: the semi-living artist | Frontiers in Neurorobotics
I can see the plastic and metal arms and the tubes connected to two rows of valves—regular black garden hose valves —highlighted by a spotlight, that seem to create the movement of the arms.
-
Small-Scale Mechanical Carrot Washer for Research Sample Preparation
… 3-6 m (10-20 ft) 8.00 8.00 Local [b] Garden hose quick connect coupler 1 4.89 4.89 Local Brass pipe to hose connector 2 2.29 4.58 Local Garden hose shutoff valve 1 2.29 2 …
-
Little Giant AFV-GH Auto Fill Valve with Garden Hose Adapter (566286) at PlumberSurplus.com
Little Giant AFV-GH Auto Fill Valve with Garden Hose Adapter (566286 .
-
Pump Fittings by Little Giant at PlumberSurplus.com
Pump Fittings include products such as pressure gauges, tubing adaptors, discharge valves , garden hose adapters, and union ball valves.
-
Drain for water heater - Self Help Forums
In the event the drain valve leaks from proliferous usage, you'll have to start doing more work, disconnecting the hose and screwing on a cap that matches the valve threads ( garden hose thread) each time.
Indicates content that may require registration and/or purchase.