Products/Services for Gas Flueless Water Heaters

  • Water Heaters-Image
    Water Heaters - (410 companies)
    Heaters Commercial water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use. The most common types are storage water heaters and demand water heaters. Storage water heaters consist of an insulated...
  •  
    Fireplaces - (127 companies)
    Fireplaces and stoves are architectural elements or functional structures that are designed to contain a fire for heating or decorative purposes. They use wood, gas, electricity or oil as the fuel source. Fireplaces are architectural elements...
  • Solar Water Heaters-Image
    Solar Water Heaters - (196 companies)
    Solar water heaters concentrate the sun 's thermal energy to heat water for industrial, commercial, and residential use. There are two main types of products: active and passive. Solar water heaters concentrate the sun 's thermal energy to heat...
  • Industrial Heaters-Image
    Industrial Heaters - (1966 companies)
    ...by Medium. Air Heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Image Credit: BERNER International Corp. Water Heaters. Water heaters are gas, oil or electric-fired...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    ...or other power source is provided. AC voltage. DC voltage. Compressed or pneumatic air source. Gasoline or diesel engine. Hydraulic system. Manual. Natural gas. Solar powered. Steam. Water. Material. Material of construction is another key factor...
  •  
    Circulation Heaters - (113 companies)
    ...through the heater may limit the watt density, recommended maximum temperature or require specific materials of construction. Common applications for circulation heaters include the heating of gases or vapors, clean water, process waters, high-purity...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  •  
    Gas Sensors - (601 companies)
    ...dioxide, nitrogen oxides, nitric oxide, organic solvents, oxygen, ozone, phosphine, silane, sulfur dioxide, and water vapor. Measurement Specifications. Important measurement specifications to consider when looking for gas sensors include the response...
  •  
    Duct Heaters - (99 companies)
    Duct heaters are used to heat moving gas streams. They are installed in the middle of a moving air / gas stream in order to provide forced flow heat convection. A duct heater can also be used to radiantly heat an object as the thermal energy...
  •  
    Inline Heaters - (44 companies)
    ...annealing and heat treating, curing and tempering, drying, melting, gas or vapor heating, clean water heating, process water heating, and high-purity water heating. Inline heaters are also used to heat high-purity waters, lightweight oils...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire