-
Supplier: Siemens Energy Sector
Description: Up to 40.5 kV, 31.5 kA (3s), 2000 A busbar, 2000 A feeder Metal-enclosed Single-busbar System (NXPLUS SBB) Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: - Environmental Independence - Compactness
- Maximum Voltage: 40,500 volts
- Maximum Current: 31,500 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Siemens Energy Sector
Description: Up to 36 kV, 31.5 kA, 2500 A Metal-enclosed Double-busbar system (NXPLUS DBB) Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: - Environmental Independence - Compactness - Maintenance-free Design -
- Maximum Voltage: 36,000 volts
- Maximum Current: 31,500 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Siemens Energy Sector
Description: Up to 15 kV, 31.5 kA, 2500 A busbar, 2500 A feeder Up to 24 kV, 25 kA, 2500 A busbar, 2000 A feeder Metal-enclosed Single-busbar Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: -
- Maximum Voltage: 24,000 volts
- Maximum Current: 31,500 amps
- Main Device: Breakers, Fusible
- Style: Rack Mounted
-
-
Supplier: Siemens Energy Sector
Description: Up to 24 kV, 25 kA, 2500 A busbar, 1250 A feeder Metal-enclosed Double-busbar Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: - Environmental Independence - Compactness - Maintenance-free Design -
- Maximum Voltage: 24,000 volts
- Maximum Current: 25,000 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Description: This standard provides test requirements for gas-insulated metal-enclosed disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or grading capacitors are energized or de-energized.
-
Supplier: Schneider Electric
Description: Shielded Solid Insulated Switchgear The new generation of MV switchgear featuring the Shielded Solid Insulation System (2SIS). Gas Insulated Switchgear Gas-insulated switchgear with solid dielectric busbar for applications up to 38kV.
- Maximum Voltage: 5,500 to 38,000 volts
- Maximum Current: 200 amps
- Main Device: Breakers
- Style: Ground Mounted
-
Supplier: CSA Group
Description: gas-insulated current transformers, etc.
-
Supplier: CSA Group
Description: in indoor or outdoor installations of high-voltage switchgear and controlgear, where the gas is used principally for its dielectric and/or arc-quenching properties, with rated voltages: a) 1 kV and up to and including 52 kV and with gas-filled compartments with design pressure greater
-
Supplier: CSA Group
Description: switchgear and controlgear, where the gas is used principally for its dielectric and/or arc-quenching properties, with rated voltages. a)1 kV and up to and including 52 kV and with gas-filled compartments with design pressure greater than 3 bar (gauge); and b)72.5 kV and above. The
-
Supplier: CSA Group
Description: installations of high-voltage switchgear and controlgear, where the gas is used principally for its dielectric and/or arc- quenching properties, with rated voltages. a) 1 kV and up to and including 52 kV and with gas-filled compartments with design pressure greater than 3 bar (gauge);
-
Supplier: Ormazabal
Description: The CPG.0 cubicle range of the CPG system consists of a series of SF6 gas-insulated single busbar modular cubicles, GIS-type, for configuring different schemas for primary distribution in Medium Voltage networks up to 36 kV. Technical Characteristics Rated voltage : 24 kV / 36
Find Suppliers by Category Top
Featured Products Top
-
, such as cell tabs and busbars, helping prevent short circuits in high-voltage systems. Containment and stability: High-strength woven substrates remain intact under heat, containing debris and vented gases during an EV battery cell failure. (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Underground links by gas insulated transmission lines
1- GAS INSULATED BUSBARS AN ALREADY IMPROVEDTECHNOLOGY .
-
Choices and considerations for the selection of power cables in tunnel installations
Gas insulated busbar has long been used in association with SF6 insulated switchgear.
-
Advances in High Voltage Engineering
When such discharges are enclosed within high voltage equipment (e.g. circuit breakers, gas insulated busbars ) access for such optical measurements may be gained with optical fibres.
-
Application of Computational Fluid Dynamics to Reduce the New Product Development Cycle Time of the SF_6 Gas Circuit Breaker
[8] H. Kim, Y. Oh, and S. Lee, “Calculation of temperature rise in gas insulated busbar by coupled magneto-thermal-fluid analysis,” J. Elect.
-
Development of Loop Current Interrupting Disconnecting Switch for Gas Insulated Switchgear
The voltage value of traveling wave on gas insulated busbar is deter- mined by the value of Z/(R + Z) as shown in Fig. A. 1.
-
Online Location of Faults on AC Cables in Underground Transmission Systems
A surge impedance for typical gas insulated busbars is typically 75–95ρ [5, 6].
Indicates content that may require registration and/or purchase.