-
Supplier: Industrial Combustion, LLC
Description: D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Nutec Bickley, Inc.
Description: velocity and exit gas temperature. High burner jet velocity is important for promoting temperature uniformity in ceramic kilns by entraining high amounts of kiln gasses into the burner jet stream and circulating them throughout the kiln before they are
-
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: OMEGA Engineering, Inc.
Description: Braided silicone rubber insulated high-temperature lead wires are well suited for use as the exposed leads in appliances and lighting fixtures. HTRG Series wire is also used for range top burners and back panels, steam irons, toasters, broiler ovens, gas dryers, kilns, recessed
- North American (AWG): 10 to 18 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Number of Conductors: 1 #
-
Supplier: Air Control Industries Inc.
Description: Gas Boosting, Glass Blowing, Incinerators, Kilns, Powder Handling, Lamp Cooling, Land Fill, Printing, Shot-blasting, Airknives, UV Lamp Cooling, Washing Machines, Welding Fume Extraction. Key Performance Figures: Flow rates up to 5,500M³/Hr Static Pressures up to 18”WG / 450mmWG
- Air Flow Rate: 800 to 2,250 SCFM
- Static Pressure: 414.7871674924572 to 421.7871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Thermal Fluid Systems, Inc.
Description: three-pass design for even temperature distribution. Compatible fuels include natural gas, propane, biodiesel, fuel oil numbers 2, 4, and 6 and Bunker C oil, waste liquid & gas products; can also run on electricity. Horizontal or vertical configurations are available, as are
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Thermal Fluid Systems, Inc.
Description: Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: be provided inside. Furnace tubes made of absorbent materials can be used as kiln support members, cable conduits, temperature measurements, or burner holes for natural gas and oil fired kilns. Our SiC furnace tubes are widely used in high temperature environments such as
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: high resistance to wear, and a hardness close to that of diamond. Thus, SSIC is ideal for extremely demanding applications, for example, slip ring seals in chemical pumps, bearing bushes, high temperature burner nozzles, or as kiln furniture for very high application temperatures. The
- Density: 3.0999980435061194 to 3.149998011949766 g/cc
- Thermal Conductivity: 125.52471714534 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: LAND
Description: extensive measurement area throughout for wide furnace coverage. NIR-Borescope-656 and NIR-Borescope-2K are ideal for use in reheat furnaces, coal fired power boilers, glass melt furnaces, cement kilns and biomass boilers. 24/7 FURNACE MONITORING Continuously monitor the temperature of
- Measurement Range: 600 to 1,800 C
- Spectral Range: 0.78 to 1.1 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
Find Suppliers by Category Top
More Information Top
-
The Chemistry and Technology of Magnesia
Figure 6.7 Rotary kiln gas burner system.
-
CERAMIC ABSTRACTS
It also describes Denver Fire Clay’s oil and gas kiln burners , clay-testing furnace, and motor blowers.
-
The Durkee plant upgrade from 1500 TPD to 2700 TPD
Natural gas Kiln Burner .
-
Coal desulfurization in a rotary kiln combustor
Test kiln gas burners .
-
The New Integrated and Automated Production Line at Pertigalete
Modification of the kiln gas burner concept to fit the size of the kiln.
-
Identification of an ideal reactor model in a secondary combustion chamber
The analysis found that complete mixing between the kiln gas and burner stream occurs farther downstream than originally expected.
-
USE OF NITROGEN DIOXIDE AFTER STEEPING TO INHIBIT FORMATION OF NITROSAMINES IN MALT
It was thought likely that the NO, present in exhaust gas from kiln burners , could be used to limit NDMA, if the gas .
-
Use of nitrogen dioxide after steeping to inhibit formation of nitrosamines in malt.
NO x from a bunsen burner flame applied after steeping (40 min treatment) considerably reduced NDMA content of kilned malt, suggesting that exhaust gas from kiln burners could be used for treatment.
-
Improving some elements of tunnel kilns to stabilize the firing of electrical porcelain
As is known, in this section of the kiln the burner gases are not subject to control, since they are affected by the furnace gases at temperatures of around 1380 ~ (final firing temperature).
-
Industrial applications of temperature and species concentration monitoring using
laser diagnostics
The LIBS unit was placed in an exhaust duct of the plant and Na and K concentrations of the pulverized coal kiln burner exhaust gas (380 K) were monitored for a one year period.
Indicates content that may require registration and/or purchase.