Products/Services for Gas Powered RC Construction Equipment
-
Earth Moving and Landscaping Machines - (722 companies)How to Select Earth Moving and Landscaping Machines Earth moving and landscape machines are used to prepare construction sites and to maintain developed property around industrial buildings, office parks, and commercial centers. In addition... -
Gas Cylinders - (116 companies)...is used to safely and conveniently store gas cylinders. Image credit: Airgas. Material of Construction. Gas cylinders can be made from aluminum, steel, alloys, and composite materials. Mechanical strength, corrosion resistance, and impact resistance... -
Power Connectors - (807 companies)Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry... -
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power... -
Transfer Switches - (200 companies)Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply. How to Select Transfer Switches. What are Transfer Switches?. Transfer switches... -
Fan Blades and Propellers - (75 companies)Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Gaskets and Gasketing - (1427 companies)Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces. The gasket must be able to maintain a seal under pressure and temperature changes. A number of different gaskets are available: pre-cut compression...
-
Industrial Valves - (3060 companies)Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
-
Rechargeable (Secondary) Batteries - (596 companies)...depending upon their construction. Rechargeable (or secondary) batteries contain active materials that can be regenerated by charging. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two corresponding...
Product News
-
Micropower LLC
MICROPOWER RC high-performance charger and demanding industrial applications. Reduced CO2 footprint. 50% reduction in power loss. Micropower RC has digitally controlled power conversion with outstanding efficiency of up to 96%, significantly reducing power conversion losses. It's designed to lower energy costs and minimize environmental impact. Minimizing power conversion losses is crucial, as it directly reduces energy waste and improves overall system efficiency. Lower energy consumption not only decreases operational costs but also reduces... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
GGB
GGB Solutions for Sustainable Construction . Superior wear resistance and high shock load capacity result in extended service life, while low friction properties reduce power losses for improved equipment performance. Reduce Systems Costs. GGB's tribological solutions eliminate the need for hardening and machining grease paths, while also offering a one-piece construction for space and weight savings and simplified assembly. Lower Environmental Impact. Greaseless, lead-free GGB surface solutions comply with increasingly stringent environmental... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
KINTEP NEW POWER
Construction Wastewater Treatment System Challenge: Construction or building wastewater presents demanding challenges, including high concentrations of fine, abrasive suspended solids (silt, clay, cement), fluctuating flow rates, and stringent environmental discharge regulations. Managing this complex wastewater effectively and efficiently is critical to minimizing environmental impact, avoiding project delays, and controlling operational costs. Our advanced wastewater treatment system Is engineered to meet this challenge head-on... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Tecmark Corporation
OSHA-Compliant GFCI Protection for Construction CONSTRUCTION. Construction sites have many rules in place to ensure the safety of personnel. These guidelines include OSHA and NEC regulations. NEC standards for temporary work environments dictate that any appliance up to 30 Amps must be GFCI protected with a UL 943 Class A designation to protect workers from electrical shock. North Shore Safety 's LineGard Series provides a wide array of permanent & inline Class A (GFCI)/Elevated Trip (ELCI) devices rated up to 30 Amps. CODE: NEC 590... (read more) -
National Bolt & Nut Corporation
Construction fasteners for heavy-duty projects range of heavy-duty applications: Commercial buildings and bridges. Mining and oilfield machinery. Road and rail infrastructure. Earth-moving and excavation equipment. Power plants and processing facilities. These fasteners play a key role in structural integrity, equipment uptime, and site safety. Projects that rely on vibration resistance, torque control, and thermal stability benefit from fasteners built to hold up under real-world conditions. Quality and Performance. All construction fasteners... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
MTE Corporation
Power Quality Challenges for Oil & Gas Extraction Download MTE 's Oil and Gas Industry Brochure Here. Oil & Gas. MTE Corporation helps many oil and gas producers by delivering a wide array of optimized, power quality solutions. Oil producers use a variety of pumps in their operations that are driven by variable frequency drives, which introduce harmful harmonic distortion. Unmitigated harmonics can result in equipment damage, costly downtime, nuisance tripping, and reduced efficiency. The Oil & Gas industry is often divided into three segments... (read more)Browse Line/Load Reactors Datasheets for MTE Corporation -
Gaumer Process
3 major types of gas fired power plants Simple-cycle: Burn natural gas in a combustion turbine to produce high-pressure, high-temperature gas, that is then used to spin the turbine. These plants have short start-up times and are used during periods of peak demand. They are relatively inefficient in their ability to convert heat into electricity so their use is often limited to periods of high demand. Combined-cycle: Incorporate simple cycle combustion turbines and a heat recovery steam generator (HRSG). Waste heat from combustion... (read more)Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
JiuJiang Ingiant Technology Co., Ltd.
Solid Shaft Slip Ring for Construction Machinery 1. Core Product Advantages for Construction Machinery. 28-Circuit High-Density Integration: Standard 28 circuits for simultaneous transmission of power, control signals, and sensor data. Effectively suppresses signal crosstalk and ensures synchronous, stable operation of hydraulic, electrical, and control systems in heavy construction machinery. IP65~IP68 High-Grade Protection: Meets strict construction machinery environmental requirements with IP65 to IP68 protection levels. Fully resistant... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Adhesives.org
Adhesives and Sealants Construction Report Building & Construction Report. Leading Trends and Sector Opportunities for Adhesives & Sealants. Discover key opportunities in prefab buildings, fire protection & safety standards, federal infrastructure, and sustainability initiatives!. This critical B &C report, published with Ducker Carlisle, is a comprehensive analysis of current and emerging trends that are shaping the construction industry and their implications for the adhesive and sealant market including: Prefab and off-site... (read more)Browse Standards and Technical Documents Datasheets for Adhesives.org -
Budnick Converting, Inc.
Adhesive solutions for the Construction industry Budnick provides the Building Materials and Construction industry with a broad range of flexible adhesive solutions that offer an easier, cleaner installation or application than standard liquid adhesives and mechanical fasteners, not to mention a visually pleasing result. Whether working within the building envelope, constructive mounting applications, interior finishing, or windows and doors, Budnick offers an efficient adhesive solution to improve the bonding, mounting, insulating, sealing... (read more)Browse Foam Bonding Tapes Datasheets for Budnick Converting, Inc.
-
Subject Index
Barretters, low-voltage, theory for, 270 Batteries, (See also Power supplies) dry, using C-nitroso compounds, 2402 internal resistance … … 100 Mc/s-35 kMc/s, 1834 of air and other gases at 9-6 Mc/s … … for, 2397 studios, Karlsruhe, equipment of, 2016 Sudwestfunk, design … … waveform in, 3925 solderless technique for splicing and earthing, 336 solid-dielectric, attenuation above 3 kMc/s, 337 supporting-disk data, 3926 test results under extreme conditions, 2457 theory, construction and testing, 335 Capacitance … … 467 image distortion by RC networks in, 1318 for …
-
Final methodology for a field study of indoor environmental quality and energy efficiency in new relocatable classrooms in Northern California
Figures 8(a-b): Photographs of the completed (a) LBNL designed indoor cabinet ( constructed for AMS and LBNL by Sierra Cabinets, CA) and (b) LBNL modified white, waterproof steel outdoor enclosure (Hoffman, Inc., San Francisco, CA) for environment monitoring and computer equipment . Figures 9(a-d): Rain protection for areas around the RC A outdoor enclosures during the winter … … total building (watt0), conventional HVAC heat pump (watt1), IDEC (watt2), and lighting (watt3) power for the electricity … Figure 11: Photograph of the advanced HVAC system’s water heater gas usage sensor (Equimeter 275P) for the …
-
Index to Subjects
… Gap: 4416 Waveguide: 4416 Spectrum: 4279 Frequency: 4279 Pulled Oscillator: 4279 Sporadic-E Clouds: 4290 Standards: 4179A Annual Review, 1951, 4179A Standards, IRE: 4203, 4205, 4272, 4273, 4426 Gas -Filled Radiation Counter Tubes … … 4434 Cascaded Three-Terminal RC Net- works: 4432 Minimum … … 4342 Gamma Correction: 4342 Gamma Correction: 4342 Kinescopes: 4271 Moir6-Effect Elimination: 4271 Construction Freeze: 4095 Early … … 4382, 4385, 4387, 4388, 4389, 4390, 4391, 4392, 4393, 4394, 4395, 4396, 4398, 4399, 4400, 4401, 4402, 4403, 4405, 4406, 4407, 4408, 4409, 4410, 4411, 4412, 4414 Airborne Equipment : 4407 Amplifier: 4396 Cutoff … … Stability Con- trol: 4379 Power : 4403 PROCEEDINGS Index- I5 .
-
Subject Index
, using asymmetrical 3-phase RC oscillator, 3786 Pulse-width, 2082 Rectifier-type, characteristics of, for frequency- selective terminations, 3815 Monitoring, receivers and distribution equipment in Germany, 1892 Moon, radio echoes at 120 Mc/s, determination of ionosphere electron content from, 765 long-period … … Matching, L-type, design technique using Smith chart, 1686 Multipole, hybrid, for distribution power at h.f … … 3058 2-terminal, active, constituting negative resistance, 369 containing transistors, graphical method for constructing characteristics of, 698 … in Gas -filled valves, measurements on, 1619 in Gas-filled voltage-stabilizer tubes, 972 Generators, a.f …
-
Subject Index
… survey, 3993 Electrons, atoms and the engineer, 3367 cascade, energy spectrum, 1426 characteristics, survey, 1734 charge, determination byoil-drop nmethoct, 1402 classical equations of motion, 72 conductivity in gas at u.h.f … … broadcasting stations, 542 nuclear power -plant, (A) 1154,3208 … Facsimile, applications to police work, finger print transtoission, 498 commercial applications, 2961 developments, (A) 3678 equipment , Cable & Wireless, 2269 news-sersice, 2258 in H.M.S … … band-pass, extension of Norton's method, 3818 narrow, using modulation, 2897 RC , a.f., 2063 … effect, at h.f., 1720, in crystal resonators, 1721 crystal, 2701, properties and construction , 1"6 dependence of …
Indicates content that may require registration and/or purchase.