-
Supplier: CMP Products
Description: CMP Type E2FW Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with lead covered or lead sheathed and single wire armour (SWA) cable. This
- Temperature Range: -76 to 266 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: CMP Products
Description: Tape Armour (STA) cable. This cable gland provides a Flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with restricted breathing equipment. All CMP Cable Glands are EMC
- Temperature Range: -76 to 266 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP Type E1FW/M Group I Certified Flameproof (Type ‘d’, Group I), Increased Safety (Type ‘e’) cable gland for use in Zone 1 Hazardous Areas with Single Wire Armour (SWA) cable. This cable gland provides a flameproof seal on the cable inner bedding and in
- Temperature Range: -76 to 266 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
-
Supplier: Allied Electronics, Inc.
Description: Polyamide Cable Glands Neoprene seal Gas and water-tight Maximum strain relief through clamping range Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Metal Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not prevent
- Opening Diameter: 1 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Metal Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not prevent
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Plastic Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not prevent
- Opening Diameter: 1.5 inch
- Features: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Allied Electronics, Inc.
Description: Cable Gland, Polyamide Body Material, Neoprene Seal Material Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread
-
Supplier: Allied Electronics, Inc.
Description: Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal
-
Supplier: L-com, Inc.
Description: Varistor (MOV). Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: final stage is a 5000 Watt uni-polar Transient Voltage Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight
- Device Type: Lightning Arrestor
Find Suppliers by Category Top
Featured Products Top
-
Designed with a fully split configuration, the AH Type–2 allows for faster installation and maintenance, significantly reducing equipment downtime. Unlike traditional packing glands and stuffing boxes (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
, FEP or Tefzel insulation provide all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect wires and cables, gases and fluids, from harsh, impure or abrasive (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Amphenol Star-Line EX series and advanced cable glands as examples of next-generation offshore safety components—designed for long-term reliability in the most extreme environments. (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
) sheathing materials. By partially replacing fossil-based components with plant-derived oils, it is possible to reduce the carbon footprint of a cable without compromising mechanical or chemical resistance. Modern bio-based PUR sheaths can withstand millions of bending cycles, tight bending radii, and (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
JacketSeal™ sealed electrical feedthroughs provide a liquid-, fluid-, and water-tight sealing solution for applications where a true hermetic seal is not required. Designed for environments needing protection up to IP-67, IP-68, NEMA, and explosion-proof standards, JacketSeal™ (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
be used inside a custom cable to vacuum liquids or supply air or other gases. If exposed to a cold environment, tube material and construction will be selected to ensure the tube will not kink or collapse. Material durometer or shore hardness is an important factor. A low durometer may be more (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
sealing process. This sheath is then placed through a sealing gland. This process allows the fiber optic cable to be sealed without the use of epoxies and with minimal out-gassing. The (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
sealant creates a tight seal on the element that restrains it from moving under pressure or vacuum and prevents gas or liquids from moving along the element. In most cases, the sealants are replaceable; and the seal fitting can be loosened and retorqued, enabling you to adjust the immersion (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
range of power industry applications. Our customers consistently count on Conax to provide standard cable gland solutions, as well as innovative, customized fittings and feedthroughs that are specially designed to meet their needs. The Conax difference: soft sealant (read more)
Browse Datasheets for Conax Technologies
More Information Top
-
The limit to the distribution of a rainforest marsupial folivore is consistent with the thermal intolerance hypothesis
These thermocouples exited the metabolism chamber through a gas - tight cable gland to a thermocouple reader (TC-1000; Sable Systems International, NV, USA).
-
Electrical Safety: a guide to causes and prevention of hazards
b direct cable entry with gas tight gland .
Indicates content that may require registration and/or purchase.