-
Description: (44,174 M3/hr) Up to 15,000 hp (11,185 kW) Over 3,000 in operation in process applications Over 800 on hydrocarbon service Over 300 gas turbine driven Onshore and offshore Built by York® for 50 years with proven long-term reliability Open-cycle gas compression and
- Flow Capacity: 2,600 SCFM
- Horse Power: 15,000 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: ASME
Description: primarily piston aeroengine superchargers - developed in Germany during the Second World War (WWII) - which are centrifugal compressors driven either by the main engine crankshaft or by an exhaust gas turbine. The core of the book is an unpublished manuscript by
-
Supplier: ASME Standards and Certification
Description: primarily piston aeroengine superchargers - developed in Germany during the Second World War (WWII) - which are centrifugal compressors driven either by the main engine crankshaft or by an exhaust gas turbine. The core of the book is an unpublished manuscript by
-
-
Supplier: Rolls-Royce Holdings plc
Description: The Gem features a 3-shaft configuration with a 4-stage low pressure (LP) compressor, driven by a single-stage low pressure (LP) gas generator turbine, an HP centrifugal compressor driven by a single-stage HP gas generator turbine, and a
- Horse Power: 1,000 HP
- Length: 43.4 inch
- Weight: 414 lbs
- Application: Aviation
-
Supplier: Rolls-Royce Holdings plc
Description: The MTR390 has a twin-centrifugal compressor driven by a single-stage gas generator turbine. The combustor is reverse flow annular and the two-stage power turbine drives the output shaft through to the front of the engine where drive can be either direct or
- Horse Power: 1,285 to 1,450 HP
- Length: 42.4 inch
- Weight: 372 to 394 lbs
- Application: Aviation
-
Supplier: Caterpillar Oil & Gas
Description: for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system Making Your Investment Work Harder • Factory-certified engines for
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: temperature compensation Cooling System Thermostats and housing, front-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
Find Suppliers by Category Top
Featured Products Top
-
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Screw as standard concept or E compressor. The advantages of AERZEN Direct Driven Screw Compressors at a glance: Uniquely broad range of applications Highly efficient Low life-cycle costs Extremely durable and robust (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Centrifugal compressors Steam turbines Gas turbines (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings -
specific drive mechanism that generates the airflow. These include ventilators driven by compressed air, as well as those driven by turbines. Compressor-Based Ventilators The compressed air or oxygen is usually fed through hospital supply lines or via a tank that (read more)
Browse DC Motors Datasheets for Portescap -
cleaning systems, cooling systems, filtration equipment, and wastewater systems. This means that the longer the motors and pumps run, electricity consumption and costs increase. When heating water for cleaning and sanitation purposes, large amounts of natural gas and electricity (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group
More Information Top
-
Modeling Turbomachinery In Pipeline Simulations
Odom, F., and Langenbacher, F., 1991, “Tutorial on Modeling Gas Turbine Driven Centrifugal Compressors ,” PSIG 23rd Annual Meeting.
-
The Combustion Gas Turbine - Historical Development and Present Day Applications to Natural Gas Pipelines
With the pipeline demands established, let us now view the relative performance of the two-shaft and one-shaft gas turbine driven centrifugal com- pressors .
-
Virtual Pipeline System Testbed to Optimize the U.S. Natural Gas Transmission Pipeline System
Odom, F.M., 1990, “Tutorial on Modeling of Gas Turbine Driven Centrifugal Compressors ”, 22nd Annual Meeting Pipeline Simulation Interest Group (PSIG), Oct. 18-19, Baltimore, Maryland.
-
Application of a 5500 RPM high speed induction motor and drive in a 7000 HP natural gas compressor installation
The stations with gas turbine driven centrifugal compressors and engine driven reciprocating compressors have an O&M average cost of $41 - $67lhplyear.
-
Air Emissions Reduction and Zero Flaring and Venting
The gas compression system will consist of two gas turbines driven centrifugal compressor trains, with each train having a normal capacity of 220 MMSCFD Separate inter-stage cooling and TEG (triethylene glycol) absorber will be provided for each train. g.
-
Automating the Predictor To Answer Routine Operational Questions
Two of the three compressor stations (Stations 363 and 365) comprise single unit, gas turbine driven centrifugal compressor with aerial after coolers.
-
Operating Experiences With Centrifugal Compressors for High Pressure Gas Injection in the Arun Field
To provide this service, three heavy duty industrial gas turbine driven centrifu- gal compressor trains were included in the two initial field operating clusters.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
1985) Full load testing of an 18,000 H.P. gas turbine driven centrifugal compressor for offshore platform service.
-
Concepts in Gas Compressor Station Configuration
Figure 1 Typical Compressor Station with 3 Gas Turbine Driven Centrifugal Compressors .
-
Improving the performance of natural gas pipeline networks fuel consumption minimization problems
Tutorials on modelling of gas turbine driven centrifugal compressors .
Indicates content that may require registration and/or purchase.