Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thomas An Ingersoll Rand Business
Description: Different gear motors available (DC, AC and stepper motor) Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection
- Maximum Discharge Flow: 0.0036984087 to 0.1970723493 GPM
- Maximum Discharge Pressure: 11.37863544 psi
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: Zaber Technologies, Inc.
Description: you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: Zaber Technologies, Inc.
Description: you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
-
Supplier: Zaber Technologies, Inc.
Description: X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful,
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: Zaber Technologies, Inc.
Description: accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Designed for use with an X-MCC Series stepper motor controller
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: M&I Materials Limited
Description: AP100 The unique properties of Apiezon AP100 lubricating vacuum grease mean it is frequently used to protect stepping motors and gearboxes from corrosion and abrasion, particularly when they are subjected to high load conditions. AP100 is also used to prevent seizure in stopcocks, taps and
- Operating / Use Temperature: 50 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.042 specific gravity
- Type: Grease / Gel
- Features: Lubricant, Specialty, Specialty / Other, Vacuum Grease
-
Supplier: Mile-X Equipment, Inc.
Description: foot operated air motor assist, press adapter kit and mountable retracting guard for added safety. The 852SD is geared towards either the more active Professional Automotive shop, smaller Heavy Duty Truck service or the Industrial customer with lighter requirements for a shop press. Features:
-
Supplier: Caterpillar Oil & Gas
Description: spin-on, left-hand service Dipstick, left-hand service Oil pump — gear-driven Oil cooler Mounting System Heavy-duty welded steel base designed for the oilfield Base design optimized for loading, transport, and unloading Protection System The following parameters include alarm and
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: temperature braided engine harness with 70-pin customer connector and service tool connector Lube System Crankcase breather, top-mounted Oil filter, spin-on, left-hand service Dipstick, left-hand service Oil pump — gear-driven Oil cooler Mounting System Heavy-duty welded steel base
- Wattage: 110 to 135 watts
- Volt-Ampere: 138,000 to 170,000 VA
- Frequency: 50 Hz, 60 Hz
- Applications: Industrial
-
Supplier: ValueTronics International, Inc.
Description: systems, distribution panels, fuses, wiring and connections Electro-mechanical equipment: Like motors, pumps, bearing and gear boxes Process instrumentation: Like process control equipment, pipes, valves, steam traps and vessels Facility maintenance: Like HVAC systems, buildings
Find Suppliers by Category Top
Featured Products Top
-
Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Displacement is an important starting point when selecting a hydraulic gear pump or motor. It does not describe every operating limit. Check the selected model’s pressure and speed limits alongside the required (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Servo gearheads provide mechanical advantage by multiplying motor torque while reducing the driven load's reflected inertia back to the motor. DieQua offers the widest range of gear technologies providing optimal solutions far beyond the capabilities of other gearhead suppliers. Sesame (read more)
Browse Datasheets for DieQua Corporation -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
extensively tested and certified for this application. The life expectancy, resolution and accuracy of reproduction are all well in excess of the minimum requirements. This is one of the key advantages offered by Arsape motor-gear combination. A further benefit is the fact that stepper motors can (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
cast iron bodied, cast iron flanged, hydraulic gear motors for applications requiring high pressures, optimal performance and endurance. Any application that induces side load on the output shaft should ideally use gear pumps (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited
Conduct Research Top
-
Selecting the Right Motor Technology for Miniature Pumps
of the applications these pumps serve. Today, they use a variety of motor technologies, ranging from DC to AC to stepper. Engineers are confronted with requirements for flow, pressure, lifetime and noise, just to name a few. While there are parameters of design that can be changed within the pump
More Information Top
-
Characterization of dual‐scale fiber mats for unsaturated flow in liquid composite molding
The injection system consisted of a gear pump and a stepper motor .
-
Informatics in Control, Automation and Robotics
The experimental setup (Fig. 2) consists of the core parts of a commercial pneumatic valve (Numatics Inc. series Micro-Air), a stepper motor , a gear pump providing pressure supply between 0−30·105 Pa, a flow-meter, a pressure sensor, and an electronic board…
-
Calibration of one‐dimensional flow setup used for estimating fabric permeability using three different reference media
In the injection setup, the test liquid is injected using a gear pump driven by a stepper motor at a constant flow- rate.
-
Effects of planar inlet plenums on the hydrodynamically developing flows in rectangular microchannels of complementary aspect ratios
For MC-I, the actuation was not continuous for very small flow rates, because the syringe was driven by a worm gear and stepper motor , producing intermittent pumping .
-
Development of continuous coating technology for lithium-ion electrodes
Coupled to the gear pumps drive is an electronically controlled stepper motor allowing for convenient and accurate control of pump rotation.
-
ISA ESSNTLS MDRN MEAS FINL ELEM - Essentials of Modern Measurements and Final Elements in the Process Industry: A Guide to Design, Configuration, Installation,...
Electro-hydraulic actuators (Figure 7-14) use a stepper motor to drive a positive displacement gear pump .
-
The kinetic and equilibrium cluster size distributions of finite bond aggregation processes
This particular pump uses a high precision stepper motor and gear reduction to provide a smooth, non-pulsatile flow.
-
The design of the OMEGA cryogenic target system
The three- layer diaphragm position is precisely controlled by pressurized oil on one side from a hydraulic syringe pump , controlled in turn by a reducing gear and stepper motor .
-
Multibody Dynamics
• Manufacturing: robotic manipulators, conveyor belts, pumps , machine tools, packaging equipment, gears , stepper and server motors .
-
Multibody Dynamics
• Manufacturing: robotic manipulators, conveyor belts, pumps , machine tools, packaging equipment, gears , stepper and server motors .
Indicates content that may require registration and/or purchase.