Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MFP Automation Engineering
Description: MFP supplies quality gear reducers from these fine manufacturers: Baldor Gear Motors Parker Gear Motors Planetary Sumitomo Cycloid Gear Motors Planetary
-
Supplier: IBT Industrial Solutions
Description: services ensure your operation runs smoothly and efficiently. GEAR REDUCERS Bevel Worm Gear Shaft Mounted Helical Parallel Shaft Planetary Spiral Bevel Right Angle Gear Head Drives
- Gearing: Bevel / Miter, Helical, Planetary, Worm
- Shaft Alignment: Parallel In-line, Right Angle
-
Supplier: General Pump
Description: Gear Reducer for 2.2 to 1 Reduction, 1-1/8? Shaft, Dual Bearings, 11 to 18 HP, J609F (47 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 11 to 18 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
-
Supplier: Sumitomo Machinery Corp. of America
Description: Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities. Bevel-input configurations are also available.
- Gear Ratio: 16 to 1,400 (X : 1)
- Output Torque: 4,000 to 6,500,000 In-lbs
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Newark, An Avnet Company
Description: GEAR REDUCER
-
Supplier: Grove Gear
Description: Bravo Aluminum Worm Gear Reducers are ideal for manufacturers of commercial and industrial machinery designing compact and lightweight products. These unique reducers weigh up to two-thirds less and are one-third smaller than comparable cast iron designs. Bravo® reducers
- Gear Ratio: 7 to 70 (X : 1)
- Maximum Input Power: 7.5 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Grove Gear
Description: Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available
- Gear Ratio: 5 to 216,000 (X : 1)
- Maximum Input Power: 35 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance Features High
- Output Torque: 539,000 In-lbs
- Shaft Alignment: Parallel In-line
- Reducer Style: Shaft Mount
-
Supplier: WorldWide Electric Corporation
Description: mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation & Maintenance Manual
- Gear Ratio: 50 (X : 1)
- Maximum Input Power: 0.57 HP
- Gearing: Worm
-
Supplier: Grove Gear
Description: The 800 Series Grove Gear IRONMAN™ reducer line is a true heavy duty workhorse that handles the environmental assaults, shock loading, frequent reversing and continuous duty cycles typical in many industrial applications. Designed to be the premium worm reducer in the industry,
- Gear Ratio: 5 to 216,000 (X : 1)
- Maximum Input Power: 104 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Boston Gear
Description: Overview Our standard 700 Series - the heart of Boston Gear's speed reducer product line - has been serving industry reliably for over 15 years. Its proven modular design has set the industry standard for performance and is the most imitated product in today's worm gear speed
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Accuris
Description: Gear Reducers \x96 Thermal Capacity
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: Peerless-Winsmith, Inc.
Description: C-Line worm gear reducers have set the industry standard in versatility, reliability and performance. Single, double, and triple reduction units with ratios as high as 180,000:1 and torque ratings up to 65,000 lbf-in.
-
Supplier: Grove Gear
Description: LeCENTRIC helical-inline gear reducers offer unsurpassed advantages in terms of weight, efficiency and interchangeability. The aluminum reducers are loaded with long life features industrial equipment users have come to expect. LeCENTRIC™ offers a modular construction, which
- Gear Ratio: 3.5 to 280 (X : 1)
- Maximum Input Power: 15 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: Peerless-Winsmith, Inc.
Description: Modified industrial worm gear speed reducers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular
- Gear Ratio: 4.75 (X : 1)
- Output Torque: 1,769.9 In-lbs
- Maximum Input Power: 31.446 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: Peerless-Winsmith, Inc.
Description: The SE Encore series of worm gear speed reducers provides a wide variety of industrial applications with incomparable gearing performance. Developed with more performance features and up to 40% higher output torque ratings, the SE Encore series affords design engineers unbounded
-
Supplier: Accuris
Description: Gear Reducers - Thermal Capacity Based on ISO/TR 14179-1
-
Supplier: Accuris
Description: Gear Speed Reducers for application on Air Cooled Condensers
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: Reliable conveyor drive motor with worm reduction for smooth and stable torque transmission.
- Other DC Voltage: 12 to 24 VDC
- Commutation: Brush
-
Supplier: General Pump
Description: 50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Cole-Parmer
Description: • Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Radicon
Description: Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for single reduction 70:1 for double reduction, 250:1 triple reduction and 16,200:1 for combined units. Series M helical inline geared
- Continuous Torque: 97,345.1327433628 In-lbs
- Gearbox Ratio: 70 to 16,200 : 1
- NEMA Frame Size: 56 to 405 #
- Motor Type: AC Motor
-
Supplier: Cole-Parmer
Description: • Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Description: bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.
- Gear Ratio: 6 to 24 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Supplier: SAE International
Description: In this paper we present a time-domain dynamic analysis of a helical gear box with different housing models using a unique finite element-contact mechanics solver. The analysis includes detail contact modeling between gear pairs along with the dynamics of gear bodies, shafts,
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 2 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 2 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 2 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Supplier: Radwell International
Description: MOTOVARIO REDUCERS Motors/GearBox/Clutch NMRV-030-30
-
Supplier: Accuris
Description: Reducing Tool Wear in Spiral Bevel Gear Machining with the Finite Element Method
-
Supplier: Watts
Description: Series 4000B-FP Reduced Pressure Zone Assemblies with Gear Operated Slow Close Isolation Valves prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze body construction, two, in-line independent
-
Supplier: IBT Industrial Solutions
Description: services ensure your operation runs smoothly and efficiently. GEARS Bevel Miter Worm Change Spiral Gear Rack Helical Spur Standard and Specials
- Gear Type: Change Gear, Helical Gear, Rack, Spur Gear
Find Suppliers by Category Top
Featured Products Top
-
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Planetary gear reducers offer excellent performance in a wide range of industries including automation, electronics, food processing, packaging, textiles, construction, energy, medical, security systems, and transportation. What Are Planetary (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears Manufactured to European (M1–M6) and American standards (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
valued for their smooth, silent operation and greater load-carrying capabilities. The helical configuration allows for a more gradual engagement of the gear teeth, reducing noise and vibration while enhancing efficiency. Helical gears and racks are widely used in industries requiring (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Quiet Operation: Curved tooth engagement reduces noise by 30-40% compared to straight bevel gears Balanced Thrust Load: Zerol design minimizes axial forces (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Precision Power Transmission: Advanced C45 Steel Spur Gears Modern industrial applications demand gears that combine high strength with precision operation (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
reduced friction. Precision Gear Manufacturing:Produced using CNC hobbing and shaping processes to maintain accurate tooth geometry and reliable performance. Wide Size Range:Supports module sizes (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Selecting an Appropriate Gear Reducer
The selection of an appropriate gear reducer can be a daunting task for a design engineer because there are a myriad of potential gear reducer designs and products that may appear to satisfy design requirements. On one hand, a gear reducer that is over-designed for the application may result
-
What Are Planetary Gear Reducers?
Planetary gear reducers are compact components that strive to maximize the transmission of torque in various applications. The mechanisms ensure the transmission of high torque levels while simultaneously decreasing the required number of motor revolutions for a set level of power. The reducers
-
Gear Reducers 101: Back to the Basics
Gear reducers convert high-speed rotational energy from an input or driving device, such as a motor, to an output or driven device, such as a shaft. These devices reduce the output speed of the motor with a proportional increase in output torque using two or more gears configured to obtain
-
What Gearing Types are Typical of Fractional Horsepower Motors
Originally, gears and the structure that houses them (called gearheads, gear reducers or gearboxes) were created for two main reasons: 1.To increase motor torque. 2.To enable more adjustments to be made to a motor's speed. However, advancements in technology has enabled gearboxes to make additional
-
Reducing Gear Rattle
Another glaring problem in the field of gear assembly that can lead to reduced life of both parts and machine - gear rattle.
-
Gear Noise
There are several causes of noise. The noise and vibration in rotating gears, especially at high loads and high speeds, needs to be addressesd. Following are ways to reduce the noise. These points should be considered in the design stage of gear systems.
-
Reducing Gear Manufacturing Costs at Turning
The management of gear manufacturing costs is a complex process. It is more than just the standard action process that gears take in their production.
-
Lubrication of Gears
The purpose of lubricating gears is as follows: 1. Promote sliding between teeth to reduce the. coefficient of friction (m). 2. Limit the temperature rise caused by rolling. and sliding friction. To avoid difficulties such as tooth wear and premature failure, the correct lubricant must be chosen.
More Information Top
-
Chemical, Mechanical and Materials Engineering II
The Kinematic Design of 2K-2H Planetary Gear Reducers with High Reduction Ratio .
-
Advanced Designs and Researches for Manufacturing
The Performance Study of Three-Ring Gear Reducer .
-
Routine Maintenance on AC Inverters (.pdf)
Gear Reducers Gearmotors .
-
Mechanical Ice Drilling Technology
…an aggressive 4″ (101.6 mm) drill head with four tool steel cutters (Fig. 7.2) that is driven at a high rotational speed (2500 rpm) by two conventional 0.7 kW air-tool turbines coupled together through a planetary gear reducer .
-
Power Transmissions
The example of Fig. 1c refers to 2 K-H gear reducer , whose branches include one external and one internal gear mesh.
-
Information Technology for Manufacturing Systems IV
The Kinematic Design of 2K Type Planetary Gear Reducers with High Reduction Ratio L.C. Hsieh, H.C. Tang, T.H. Chen and J.H. Gao .
-
Sustainable Development of Natural Resources
Design Planetary Gear Reducer of ROV Thruster Using Evidence Theory .
-
Manufacturing Engineering and Automation II
On the Kinematics and Statics of Planetary Simple Gear Reducers .
Indicates content that may require registration and/or purchase.