Products/Services for Gem Mining Equipment

  • Mining Machines-Image
    Mining Machines - (90 companies)
    Mining machines include the following types: tunnel boring machines (TBM) and boring rigs roof bolting rigs rock crushing vehicles other heavy equipment used for tunneling and mine excavation drilling rigs stripping shovels dragline...
  • Hand Tools-Image
    Hand Tools - (2166 companies)
    Hand tools are manually-operated tools that fit in the hand.
  •  
    Screens - (129 companies)
    Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
  •  
    Ground Enhancement Materials (GEM) - (14 companies)
    Ground enhancement materials (GEM) are conductive backfill materials used to increase the conductivity of the soil around grounding rods, bars or plates. Ground Enhancement Materials (GEM) are used in areas with poor ground conductivity to reduce...
  •  
    Mining Services - (100 companies)
    Mining services extract minerals, metals, gemstones, and other material from the earth for industrial and commercial use. Mining services include may provide several broad service types, including: General mining services include underground...
  •  
    Mining Shovels - (12 companies)
    Mining shovels are large excavation tools used in surface mining applications to strip overburden materials and load coal, mineral ores, sand, and other natural resources. Mining shovels, also called power shovels or front shovels, are used...
  •  
    Mining and Well Drilling Bits - (119 companies)
    Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools...
  •  
    Data Mining Software - (47 companies)
    Data mining software is used to sort large amounts of data and identify or mine relevant information. Applications use advanced search capabilities and statistical algorithms to identify patterns and correlations in a large database, data warehouse...
  •  
    Roof Supports (mining) - (15 companies)
    Roof supports provide a means of temporary supporting overburden in longwall mining operations. Also referred to as powered roof supports or hydraulic chocks or shields, they are used in sets to stabilize and advance longwall systems across the face...
  •  
    Plow Systems (mining) - (9 companies)
    Plow systems for longwall mining operations extract segments of coal across the face of a seam with equipped cutting picks or blades. Plow systems extract segments of coal across the face of a coal seam during longwall mining procedures...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Heilind Electronics, Inc.