-
Supplier: ValueTronics International, Inc.
Description: The 436A is a used Digital Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power
-
Supplier: TEGAM, Inc.
Description: RF Thermistor Power Meter Thermistor based RF power sensors are universally recognized as the most accurate means to measure and transfer RF power. The TEGAM Model 1830A thermistor power meter was designed to replace the venerable HP432 while further
- dBm Measurement Range: -30 to 14 dBm
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: Micro Sensor Co., Ltd.
Description: LKZLD Digital Radar Liquid Level Meter can accurately measure the polluting and corrosive media, using unique microwave technology and Echo-tech echo processing technology to adapt to various working conditions. · Non-contact radar, no wear, no pollution · Small antenna, easy to
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
-
Supplier: LadyBug Technologies LLC
Description: The LB559A is a high accuracy RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features fast measurement speed and a broad dynamic range. LadyBug’s feature rich Power Meter Application is provided
- Frequency Range: 10,000,000 to 12,500,000,000 Hz
- dBm Measurement Range: -55 to 20 dBm
- Bandwidth: 100 Hz
- Output Interface: USB
-
Supplier: LadyBug Technologies LLC
Description: The LBSF09A True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 1MHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast
- Frequency Range: 1,000,000 to 9,000,000,000 Hz
- dBm Measurement Range: -60 to 23 dBm
- Options & Features: Triggering
- Output Interface: USB
-
Supplier: LadyBug Technologies LLC
Description: The LBSF09L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 4kHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast
- Frequency Range: 4,000 to 9,000,000,000 Hz
- dBm Measurement Range: -60 to 23 dBm
- Options & Features: Triggering
- Output Interface: USB
-
Supplier: ValueTronics International, Inc.
Description: PSM5000 Series are compact power sensors/meters that deliver fast, accurate RF and microwave power measurements. A broad range of CW and pulse modulation measurements are available, depending on the series you choose. Each meter comes with Windows Power
- Frequency Range: 8,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: Max. Class A Linear Power Output: 50 watts Max Power Output: 100 Watts CW & Pulse, 1.5-220 MHz RF Input: Type N RF Output: Type N The Model 550L RF Amplifier is an air-cooled source of power for RF transmission, RFI/EMI susceptibility testing, laser modulation, power
- Frequency Range: 400 MHz
-
Supplier: ValueTronics International, Inc.
Description: detectors, RF and microwave components, and power meters.
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
Find Suppliers by Category Top
Featured Products Top
-
& microwave test instrument industry, a source will be fitted with a female connector and a sensor will be fitted with a male connector. Our available connectors are detailed in Table 1. These connectors are our recommendations for general use (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
from 800 MHz to 12.8 GHz. The ADF4378 integrates all necessary power-supply bypass capacitors, which saves board space on compact boards. For multiple data converter and MxFE clock applications, the ADF4378 simplifies clock alignment and calibration routines required with other clock (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
and efficiency. This guide will help you understand the key features, specifications, and considerations when investing in a professional clamp meter. Types of Clamp Meters: General-Purpose Clamp Meters Designed (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
a PC, instrument or ATE (Automated Test Equipment) system. As such they are referred to as Power Meters or Power Sensors. We manufacture sensors with capability of measuring average, peak and pulse power. Our sensors are used for general purpose RF power testing, ATE, defense, portable and compact (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
requirements. Powering Safety Across Diverse Industries: From Fortune 500 Leaders to Kids’ Science Fairs Over the past two decades, CO2Meter has built a diverse partner ecosystem, demonstrating the adaptability of its solutions across industries, worldwide (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Bluetooth specification in 2010, with the original specifications now referred to as Bluetooth Classic to distinguish them. The Bluetooth standard defines several power classes based on maximum peak transmit power, which devices must strictly adhere to. Table 1 lists the general power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
. LadyBug’s PMA-12 Precision Power Meter has a set of controls that make using Option UOP quick and easy, for more information, consult the PMA-12 user’s guide. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc.
More Information Top
-
Rhesus monkey behavior during exposure to high‐peak‐power 5.62‐GHz microwave pulses
Peak power measurements were made with a peak power meter ( General Microwave no. 490).
-
Antibody responses of mice exposed to low‐power microwaves under combined, pulse‐and‐amplitude modulation
The instantaneous power level of the microwave field was monitored by a peak- power meter ( General Microwave Corp. Model 478A).
-
The effects of hyperthermia and hyperthermia plus microwaves on rat brain energy metabolism
Measurements made with a microwave power density meter ( General Microwave Corp. RAHAM Model 2) showed that the radiation pattern from the horn antenna was such that the head of the animal was uniformly irradiated, and most of the torso received power …
-
Absorptive optical bistability at microwave frequencies
The microwave power (700 mW maximum) feeds the FP cavity and is monitored in the secondary arm of a calibrated (20 dB) directional coupler and measured with a power meter ( General Microwave , mod.
-
Microwave‐induced pressure waves in a model of muscle tissue
The average output power was 13.5 W, as measured with an in-line crossguide coupler and a General Microwave Model 471 power meter equipped with a Model N421D power head.
-
Development of a microwave calorimeter for simultaneous thermal analysis, infrared spectroscopy and dielectric measurements
The network analyser and microwave power meter were controlled via general -purpose interface bus (GPIB) connections.
-
High-field capture section for SLC positron source
The power into the accelerator was measured with « General - Microwave Model 4T8 Peak Power Meter , using a carefully calibrated coupler at the input to the accelerator, and a high quality coaxial line of known at tenuation.
-
The effect of microwave radiation (1.0 GHz) on the blood‐brain barrier in dogs
The radia- tion hazard meter ( General Microwave Corporation) was used to measure power densities without the samplespresent.
-
Implementation of the Block Diagrams of the Microwave Parametric Interference Transducers
Keywords - vector ratio, power meter , the microwave trans- ducer, the general constants .
-
A New Method of Coaxial Passive Tuner Structure Design in High-Power Microwave Test System
Besides the passive tuner, microwave high-power automatic test system (Fig.1) is combined with computer control software and general microwave test equipment, such as vector network analyzer, power meter , etc.
Indicates content that may require registration and/or purchase.