Products/Services for Giant UPS 500va UPS Systems
-
Uninterruptible Power Supplies (UPS) - (792 companies)Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect...UPS TypeTechnologyProtection
-
Single Phase Uninterruptible Power Supplies (UPS) - (499 companies)Single phase uninterruptible power supplies (UPS) sit between an AC outlet and an electronic device to provide power conditioning, back-up protection, and distribution for electronic equipment loads. They also prevent power disturbances from... -
Three Phase Uninterruptible Power Supplies (UPS) - (282 companies)Three phase uninterruptible power supplies (UPS) operate in conjunction with existing electrical systems to provide power conditioning, back-up protection, and distribution for electronic equipment loads that use three-phase power. Three phase... -
Flywheel Power Systems - (20 companies)...flywheel. The use of a flywheel power system can improve the overall life and reliability of an uninterruptible power supply (UPS), harness kinetic energy in high load or cyclic braking operations, replace or augment batteries, regulate power... -
Condition Monitoring and Machine Maintenance Services - (630 companies)...or preventive maintenance. Critical power services monitor, analyze, and maintain the condition and reliability of battery banks, back-up power supplies, battery cabinets, rectifiers, DC electrical distribution systems, UPS or uninterruptable power... -
Welding Alloys - (330 companies)...countries. ISO's mission is to facilitate the international exchange of goods and services, and to foster cooperation in the spheres of intellectual, technological, and economic activity. References: Avoiding Mix-ups with Shielding Gas Mixes...
-
Predictive Maintenance and Condition Monitoring Systems - (310 companies)Predictive maintenance (PdM) systems and condition monitoring systems are used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment.
-
Batteries - (1830 companies)...manufactured to MIL-SPEC requirements. Transportation batteries are designed for use in aircraft, boats, automobiles and electric vehicles. Stand-by/UPS batteries are used in uninterruptible power supplies (UPS) for emergency lighting and alarms...
-
Electrolytes - (33 companies)...that is well-suited for sustained-rate applications. Lithium salts for organic, electrolyte-based lithium batteries are organic ions that provide strong covalent bonding and help avoid thermal degradation. Related Information. CR4 Community --UPS...
-
Electrical Maintenance Services - (123 companies)Protection Association (NFPA). Electrical maintenance services differ in terms of capabilities. Some companies provide or perform power equipment start-ups, commissioning, acceptance testing, maintenance testing, power quality surveys, electrical asset...
Product News
-
Altech Corp.
Ultra Capacitors for DC UPS Altech Ultra Capacitors are designed for DC UPS applications where dependable backup power is critical. They support controlled shut down functions, quick recharge, DIN rail mounting, and up to 40 A low discharge protection. With long operational life and seamless switch overs, they offer a practical solution for demanding systems. Compact energy storage for DC UPS systems. Quick recharge for reliable backup readiness. Controlled shut down functions. Up to 40 A low discharge protection. DIN... (read more)Browse Battery Chargers Datasheets for Altech Corp. -
Altech Corp.
Ultra Capacitors for DC-UPS Altech Ultra Capacitors are designed for DC-UPS applications where dependable backup power is critical. They support controlled shut down functions, quick recharge, DIN rail mounting, and up to 40 A low-discharge protection. With long operational life and seamless switchovers, they offer a practical solution for demanding systems. Compact energy storage for DC UPS systems. Quick recharge for reliable backup readiness. Controlled shutdown functions. Up to 40 A low discharge protection. DIN rail... (read more)Browse DC Power Supplies Datasheets for Altech Corp. -
Budnick Converting, Inc.
Banner Ups® by Budnick Banner Ups (R) by Budnick create strong, durable banners at a fraction of the time and cost of inserting grommets and sewing banner hems. Banner Ups (R) by Budnick Starter Kits are perfect for easy, custom banner finishing. The Starter Kit contains 100 Clear BravoTabs, 1 roll of Clear PowerTape (1.5 " x 36 yd roll), and 1 EZ Punch. Banner Ups (R) by Budnick offers Adhesive Grommet Tabs that include Banner Ups (R), PowerTabs (R) BravoTabs (R), EdgeTabs (R), and PolyTabs (R) are a simple... (read more)Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
Fuji Electric Corp. of America
UPS for Data Centers UPS. Fuji Electric 's uninterruptible power supply (UPS) systems provides critical protection for data centers and telecommunication equipment in mission critical applications. Uninterruptible power systems protect data when needed most such as financial institutions and additional applications. Our UPS units have been proven to be reliable as well as increase efficiency with a space-saving design to reduce the footprint size. Our uninterruptible power supply (UPS) systems provides flexibility... (read more)Browse Uninterruptible Power Supplies (UPS) Datasheets for Fuji Electric Corp. of America -
Altech Corp.
DC-UPS with Ethernet Interface Altech 's CBI60W DC UPS combines backup power, battery charging, and battery care in one compact unit for industrial applications. It is available in 12V and 24V models and includes built in Ethernet communication for easier remote access, monitoring, and system integration. Built-in SNMPv3, Modbus TCP, and HTTPS communication. Available in 12V and 24V versions for flexible system design. Combines power supply, battery charger, backup module, and battery care in one unit. Battery Care system... (read more)Browse DC Power Supplies Datasheets for Altech Corp. -
Altech Corp.
All-in-One DC-UPS Backup The CBI Solution helps maintain power to DC control systems when the main power source is lost. Microprocessor control manages battery charging and monitors system operation. Power supply, battery charger, battery care module, and backup module in one device. Microprocessor-controlled battery charging. Computer connection for off-site monitoring. Automatic management of available power between the load and battery. Learn More (read more)Browse DC Power Connectors Datasheets for Altech Corp. -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Insulating Film for UPS Power Electronics UL94 V-0 and works across a wide operating range of -50 to 200 C. That makes SC Series a practical choice for UPS systems, MOSFETs, switching power supplies, power amplifiers, and EV motor controllers. For engineers, the value is simple: better insulation, better heat flow, and better durability in one material. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
AMETEK Programmable Power
FortaGrid™ 3-Phase Rackmount UPS for Data Centers AMETEK Powervar (R), a leader in power quality and backup power solutions, today announced the launch of the FortaGrid TM 3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT environments. Built to support the rapid expansion of AI workloads and distributed infrastructure, FortaGrid provides high-efficiency power protection that enables organizations to improve uptime... (read more)Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
VICFUSE
1000V Fast-Acting Fuses for UPS & Drive Systems The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor devices in UPS systems, AC and DC drive controllers, and reduced voltage motor starters where low I ^2t let-through energy and superior short-circuit reliability are essential. With current ratings extending from 35A through 2000A, the VRJ series covers a broad range... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
1000V Semiconductor Fuses for UPS & AC/DC Drives The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices -- such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor starters -- where low I ^2t let-through energy and superior short-circuit reliability are critical to protecting sensitive electronic components. With current ratings spanning 35A through 800A, the VNJ series covers... (read more)Browse Circuit Protection Components Datasheets for VICFUSE
-
Analysis of potential receptor tyrosine kinase targets in intimal and mural sarcomas
… antibod- ies shown in Table 2 developed with the UltraVision LP Volume Detection System (LabVision Corp, New … … seven arterial cases were all high-grade sarco- mas consisting of haphazardly arranged giant and spin- dle/epithelioid … … as DIS with myogenic differentiation (No 6); and one with a null immunophenotype as UPS (No 4). … 18 mutation) and the NIH3T3 cell line (ATCC: American Type Culture Collection, Manassas, VA , USA) were used … … S100−−n.d.−−−− 1:2000,Dako Bcl2n.d.−n.d.−−+−− 1: 500 ,Dako CD68n.d …
-
Power electronics
Undervoltage 1572f. 814f. 600 UPS s., 830, 2122 undervoltage barrier 1592f. 594f., 1599 undervoltage pointers 535 untersynchrone … Uninterruptible Power Supply (= USV) USV s. unterbrechungsfreie power supply (= OOPS) Utility-Interactive system 2175 UVLO 814f., 828 … VA (= Voltage Amplifier, V/A) s. … 1162 branch 205, 222, 300, 302, 343, 549, 552, 558-concatenated as reference 500 traffic 2 line … … transistor 837 -, wobbling 344 -, relief 735 -, exciter 344, 351 -, filtering converter 2275 -, the greatest 1183 -, core 1922ff …
-
Containerized & Modular Data Centers Report - 2015
Headquarters: Vienna, VA , USA The unit utilizes a chilled water cooling system and is one of the few advertised to have … Website: www.riello- ups .com Riello’sPowerBoxisaself-contained power solution that includes a UPS, flywheel storage system or … The PowerBox is available in 200 kW and 500 kW sizes in either 20- or 40-feet … Notable public deployments include: two containerized data center modules sold to Chinese search-engine giant , Baidu; a .
-
left3words-wsj-0-18.tagged (edu.mit.mwe2011.zip)
N.Y._NNP__50_0 ;_:__51_0 Philadelphia_NNP_philadelphia_52_0 ,_,__53_0 Pa._NNP__54_0 ;_:__55_0 Richmond_NNP_richmond_56_0 ,_,__57_0 Va ._NNP__58_0 ;_:__59_0 San_NNP__60_0 Francisco_NNP__60_1 ,_,__61_0 Calif._NNP__62_0 ;_ … … of_IN__9_1 Agriculture_NNP_agriculture_9_2 ,_,__10_0 supervises_VBZ_supervise_11_0 and_CC__12_0 coordinates_VBZ_coordinate_13_0 a_DT__14_0 cooperative_JJ_cooperative_15_0 credit_NN_credit_16_0 system _NN_system_16_1 for_IN__17_0 agriculture_NN_agriculture_18_0 ._ … … on_IN__17_0 general_JJ_general_18_0 chemical_NN_chemical_19_0 structural_JJ_structural_20_0 grounds_NNS_ground_grounds_21_0 ._.__22_0 brown1/br-j04/49 A_DT__0_0 randomization_NN_randomization_1_0 of_IN__2_0 "_''__3_0 ups _NNS_up_4_0 "_''__5_0 and_CC__6_0 … … suggested_VBD_suggest_1_0 another_DT__2_0 preparation_NN_preparation_3_0 of_IN__4_0 **f_NN__5_0 which_WDT__6_0 we_PRP__7_0 used_VBD_use_8_0 here_RB_here_9_0 ._.__10_0 brown1/br-j04/57 500 _CD_500_0_0 ml_NN_ml_1_0 of_IN__2_0 … … tropical_JJ_tropical_30_0 snakes_NNS_snake_31_0 are_VBP_be_32_0 unusual_JJ_unusual_33_0 in_IN_in_34_0 this_DT__35_0 respect_NN_respect_36_0 ._.__37_0 brown1/br-j11/5 Certain_JJ_certain_0_0 individual_JJ_individual_1_0 giants _NNS_giant_2_0 recorded_VBN_record_3_0 later_RB_later_4_0 …
-
Proceedings of the 1984 Academy of Marketing Science (AMS) Annual Conference
A gen- eralized information system model which builds upon POS inputs is discussed. Warehouse St ores Tr.e ,.Jarehouse s t ore concept is currently on an upS \Jing . ,,z The harshes t critics of these stores predict a maximum of 500 wa r ehouse stores … 21 Giant Foods opened a "truly gourmet super store" appropr i a t ely called "Someplace Speci … Some ma r kets price all va r ieti es at a flat $1 .
-
Semiconducting Polymers
… – Luminescent Transport Layers Other Electron-Deficient PPV Derivatives 19 Electron-Deficient Aromatic Systems 19 Full Color … … phenylene)s Composed of Orthogonally Arranged Arms 56 Dendritic Poly(phenylene)s and Giant Polyaromatic Hydrocarbons (PAHs … … Molecules 495 Phthalocyanines 495 Pentacene 496 n-Type Semiconductors 498 Polymers 499 Models 500 Temperature and Gate … Murray Hill NJ 0974 USA W. Graupner Virginia Tech Department of Physics Blacksburg VA 24061-0435 USA XXVI TCNQ TDAE TE TEM TFT TM TOF TPA TTA UHV UPS UV VB VEH XPS XRD .
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
VN VA L … direct-parallel operation, circulating current could flow between the two inverters because the system of parallel operation … The parameters of the simulation model: the value of DC voltage is 500 V, the value of … Traffic system is a complex, time-varying, high uncertain and nonlinear giant system with human participation, which … … land, and the bottom elevation of all water bodies in accordance with its ups and downs do …
-
Manufacturing Process and Equipment
Eventually this pressure was intensified with supermarket giants Tesco, and Metro, and markets like Japan, European Union … … an innovation is communicated through certain channels over time among the members of a social system [13] . The proper rhythm, the ups and downs in the plot, and the simulated situations can help the … … frequency characteristics text that inset corresponds to the note embedded icon): Take the characteristic dimension of 500 . … the 2003 ACM Worgshop on Security of Ad Hoc and Sensor Networks, Fairfax, VA , USA, 2003, p …
-
Industrial Instrumentation and Control Systems
The energy created by UPS power source flow pass the isolated transformer and then to a step … Industrial Instrumentation and Control Systems 500 1000 1500 2000 2500 3000 3500 4000 4500 5000 5500 6000 6500 7000 That leads Va changes. … Steam-Temperature Adaptive Series-Step Control System for Circulationg Fluidized Bed Boiler of Giant Domestic Manufacture.J …
-
Encyclopedia of Structural Health Monitoring Complete Document
… Engine orders • Subharmonics • Sidebands • Fixed frequencies • Resonances • Jump ups / kick downs … 100 200 300 400 500 600 700 800 900 1000 Resonance band of damage and/or life on components or systems of components, with or without the presence of any … Arlington, VA , 2007. Zhang Q, Bharti V, Zhao X. Giant electrostriction and relaxor ferroelectric behavior in electronirradiated poly(vinylidene fluoride …
Indicates content that may require registration and/or purchase.