-
Supplier: Texas Instruments
Description: 2 x 2 Gigabit Crosspoint Switch 24-VQFN -40 to 85
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: 3PORT GIGABIT ENET SWITCH, -40 TO 85DEGC; Data Rate:1Gbps; Ethernet Type:IEEE 802.1p, IEEE 802.1q, IEEE 802.3az; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:VQFN; No. of Pins:64Pins; IC Interface Type:MII,RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Ethernet Switch 7-Port Gigabit with Two RGMII/MII/RMII Interfaces 128-Pin TQFP-EP T/R
- TJ: -40 to 85 C
- Technology: Ethernet, I2C
- Features: Other, RoHS Compliant
- Package Type: QFP
-
-
Supplier: Texas Instruments
Description: 16-Bit to 8-Bit Multiplexer/Demultiplexer Gigabit Ethernet LAN Switch with Power Down Mode 42-WQFN -40 to 85
- Supply Voltage (VS): 3 to 3.6 volts
- Max Ron: 4 ohms
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SWITCH ETHER GIGABIT 364-BGA Product overview: VSC7395XYV from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2:1 Gigabit Ethernet LAN Switch with Power-down Feature, WQFN42, 3.5x9, 0.5P, 2000-REEL Product overview: NCN7201MTTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Voltage (VS): 3 to 3.6 volts
- Min Operating Current: 1.5 mA
- Power Dissipation: 500 milliwatts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ethernet LAN Switch, 3 V, 8-Channel, 2:1 Gigabit, with LED Switch, WQFN56 5x11, 0.5P, 2000-REEL Product overview: NS3L500MTTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage (VS): 3.3 volts
- Min Operating Current: 0.25 mA
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GIGABIT LAN ANALOG SWITCH 16-BIT TO 8-BIT MULTIPLEXER Product overview: STMUX1000L from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: ODG (Origin Data Global)
Description: IC SWITCH ETHER GIGABIT 364-BGA
- Features: Other
-
Description: IC SWITCH ETHER GIGABIT 364-BGA
- Package Type: BGA
- Device Type: Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: GIGABIT SWITCH
- Device Type: CardBus Controller, Sensor Interface
-
Description: GIGABIT SWITCH
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: GIGABIT SWITCH
-
Supplier: Integrated Device Technology
Description: The IDT Tsi572 is a third-generation RapidIO switch that supports 30 Gbps aggregate bandwidth and is optimized for multiprocessor, peer-to-peer embedded networking using the RapidIO Interconnect Specification (Revision 1.3). The Tsi572 offers lower power and cost-per-gigabit switched
- Operating Ambient Temperature: 0 to 70 C
- Pin Count: 399
- Features: Other
-
Description: GIGABIT ETHERNET SWITCH
- Device Type: Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: MULTIPORT GIGABIT ETH SWITCH
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: The VSC7420 is the industry's first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7420 leverages 65 nm technology, resulting in the one of the most cost-effective and lowest power consumption solutions in the industry. It
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC7424 is the industry’s first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7424 leverages new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the
- Network Equipment: Switch
-
Supplier: ELMA Electronic Inc.
Description: With greater power, flexibility, functions and efficiency, the IC-INT-VPX6a is a concentration of Interface Concepts many years of experience in developing high speed computing solutions for VPX systems. In addition to it's dual Intel CPUs, the IC-INT-VPX6a incorperates a Kintex-7
- CPU Speed: 2,200 MHz
- Communication Networks: Ethernet
- Processor / CPU: FPGA
- Features: Other
-
Supplier: Integrated Device Technology
Description: Gigabit and 10 Gigabit Ethernet jitter requirements. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in Ethernet, SONET , PDH applications. IDT8V89308I
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 156.25 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Integrated Device Technology
Description: The 841S012DI is an optimized PCIe, sRIO and Gigabit Ethernet Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 841S012DI uses a 25MHz parallel resonant crystal to generate 33.33MHz - 200MHz clock signals, replacing multiple oscillators and fanout
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 250 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: ValueTronics International, Inc.
Description: powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages, cables and high-speed digital communications. State-of-the-Art Waveform Acquisition The TDS8000 Series’ state-of-the-art timebase provides equivalent time sweep speeds from 1.0 ps/div to
- Bandwidth: 70,000 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. for $215 million in stock. With the surprise acquisition of Kendin, based in Sunnyvale, Calif., Micrel gains a quick entry into the physical-layer (PHY) IC and switch-chip markets for Fast Ethernet, Gigabit Ethernet, and 10 Gigabit Ethernet networks. European lead-free law could cost U.S. companies
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Gigabit Ethernet switches have been considered for the public network before, this week's conference marked a new high-water mark in using Ethernet framing more deeply and broadly in the network's core. Congress: FAA control plan falls short The chairman of the House Science Committee said Thursday
More Information Top
-
Vitesse Debuts 24-Port GigE Switch | Light Reading
This 24-port Gigabit Switch IC dissipates the industry's lowest amount of power, less than five watts, which eliminates the need for external cooling elements and reduces the cost of the power supply unit. " .
-
The ANTARES offshore data acquisition: a highly distributed, embedded and COTS-based system
[I I]Allayer, “AL1022 Dual-port Gigabit Ethernet Switch IC Product .
-
1986 Index IEEE Journal of Solid-State Circuits Vol. SC-21
A GZAS data switching IC for a gigabits per second communication system, J-SC .
-
16�?8 space switch for 2.24 Gbit/s transmission
Proceedings EFOC/LAN '86, pp. 306-313 2 NAKAYAMA, Y., et al.: 'A GaAs data switching IC for a gigabit per second communication system', IEEE J. Solid-State Circuits, Feb. 1986, SC-21 3 TOEPPEN, D. E.: 'lGHz digitizing oscilloscope uses thick-film …
-
GaAs MESFET differential pass-transistor logic
Y. Nakayama et al., “A GaAs data switching IC for a gigabits per second communication system,” IEEE J. Sold-State Circuits, vol.
-
Integrated-optic interferometric microdisplacement sensor in glass with thermo-optic phase modulation
K., and NISHI, H.: 'A GaAs data switching IC for a gigabit per second communication system', IEEE J. Solid-stateCircuits, 1986, SC-21, pp. 157-160 .
-
High speed low power GaAs crosspoint switch design
K., and NISHI, H.: 'A GaAs data switching IC for a gigabit per second communication system', IEEE J. Solid-stateCircuits, 1986, SC-21, pp. 157-160 .
-
High speed integrated electronics for communications systems
Ohtsuka, H. Shimizu, S. Yokogawa, K. Kameo, and H. Nishi, “A GaAs data switching IC for a Gigabits per second communication system,” /E€€ lournal of Solid State Circuits, vol.
-
A circuit design for 2-Gbit/s Si bipolar crosspoint switch LSIs
Y.Naka!ama er U/., “A < i d s data switching IC for a gigabits per sccond communication system.” .
-
2.4 Gb/s GaAs 8*8 time multiplexed switch integrated circuit
Y.Nakayama, et al. "A GaAs Data Switching IC for a Gigabit per Second CommunicationSystem",IEEE Jour. of Solid State Circuits, VolSC-21No.1, pp.157-161,Feb 1986.
Indicates content that may require registration and/or purchase.